location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Ink Cartridge XL Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ink Cartridge XL Cyan
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T908240
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946548753
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 242262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:46:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Ink Cartridge XL Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan
  • - Colour ink page yield: 4000 pages
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Ink Cartridge XL Cyan :
The long product name of Epson Ink Cartridge XL Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ink Cartridge XL Cyan
More>>>
Short summary description Epson Ink Cartridge XL Cyan:
This short summary of the Epson Ink Cartridge XL Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Ink Cartridge XL Cyan, Cyan, 39 ml, 1 pc(s), 4000 pages

Long summary description Epson Ink Cartridge XL Cyan:
This is an auto-generated long summary of Epson Ink Cartridge XL Cyan based on the first three specs of the first five spec groups.

Epson Ink Cartridge XL Cyan. Colour ink page yield: 4000 pages, Colour ink volume: 39 ml, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
- WorkForce Pro WF-6590DWF - WorkForce Pro WF-6590DTWFC - WorkForce Pro WF-6590D2TWFC - WorkForce Pro WF-6090DW - WorkForce Pro WF-6090DTWC - WorkForce Pro WF-6090D2TWC
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
39 ml
Colour ink page yield *
4000 pages
Type *
Original
Printing colours *
Cyan
Brand compatibility *
Epson
OEM code
C13T908240
Country of origin
China
Certification
CE
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Package width
30 mm
Package depth
190 mm
Package height
115 mm
Package weight
0.189 g
Package type
Box
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
81 cm
Products per pallet
1440 pc(s)
Products per master (outer) case
40 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
81 cm
Products per pallet (UK)
1800 pc(s)
Products per pallet layer
160 pc(s)
Products per pallet layer (UK)
160 pc(s)
Brand Image Product code Product Stock Price from
Epson Oranges C13T33644010 ink cartridge 1 pc(s) Original Yellow Epson Oranges C13T33644010 ink cartridge 1 pc(s) Original Yellow
(show image)
C13T33644010 C13T33644010 0.00
(excl. VAT)
0 (incl. VAT)
Epson Oranges C13T33634010 ink cartridge 1 pc(s) Original Magenta Epson Oranges C13T33634010 ink cartridge 1 pc(s) Original Magenta
(show image)
C13T33634010 C13T33634010 0.00
(excl. VAT)
0 (incl. VAT)
Epson C13T33434010 ink cartridge 1 pc(s) Original Magenta Epson C13T33434010 ink cartridge 1 pc(s) Original Magenta
(show image)
C13T33434010 C13T33434010 0.00
(excl. VAT)
0 (incl. VAT)
Epson Oranges C13T33424010 ink cartridge 1 pc(s) Original Cyan Epson Oranges C13T33424010 ink cartridge 1 pc(s) Original Cyan
(show image)
C13T33424010 C13T33424010 0.00
(excl. VAT)
0 (incl. VAT)
Epson Oranges C13T33414010 ink cartridge 1 pc(s) Original Photo black Epson Oranges C13T33414010 ink cartridge 1 pc(s) Original Photo black
(show image)
C13T33414010 C13T33414010 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Nederland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)