location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-6590D2TWFC Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-6590D2TWFC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD49301BX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946621234
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson WorkForce Pro WF-6590D2TWFC Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 34 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
Warranty: 3 years
Long product name Epson WorkForce Pro WF-6590D2TWFC Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi :
The long product name of Epson WorkForce Pro WF-6590D2TWFC Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4800 x 1200 DPI, A4, 4 in, LCD 10.9, Duplex, 34 ppm, USB, Ethernet, Wi-Fi
More>>>
Epson WorkForce Pro WF-6590D2TWFC Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
The official description of Epson WorkForce Pro WF-6590D2TWFC Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Streamline document capturing and distribution, increase producitivity, reduce intervention, printing costs and environmental impact with this scalable and versatile business multifunction. With advanced 4-in-1 copy, scan, fax and colour duplex printing features, the WF-6590DWF promises fast scan speeds and a first page out time of just seven seconds.

With up to 80% lower energy consumption than competitive colour lasers, the WF-6590DWF cuts your environmental impact. Relying on clean technology, it produces no fan noise when not printing, no heat and no ozone gas.

With an up to 50% lower cost per page and a lower total cost of ownership compared to competitive colour laser printers, the WF-6590DWF will save businesses money. Duplex printing and copying also saves paper.

Using Epson's XXL ink cartridges, you can print up to 10,000 pages in black and 7,000 pages in colour, which is equal to or better than colour laser equivalents. The maximum paper capacity of 1,581 pages means less time spent refilling.

With a colour first page out time of just seven seconds, the WF-6590DWF is perfect for printing small print jobs quickly. Fast scan speeds and one-pass scanning make jobs even more efficient.

IT departments can take full control, customising it to automate job profiles and workflow processes using Document CapturePro and ProServer software and connecting to most document management systems.

Print and scan to the WF-6590DWF wirelessly with NFC pairing from Android smart devices, or email documents from remote locations for instant printing on the WF-6590DWF. Epson Device Admin makes it easy to manage a fleet of devices remotely.

Short summary description Epson WorkForce Pro WF-6590D2TWFC Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
This short summary of the Epson WorkForce Pro WF-6590D2TWFC Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-6590D2TWFC, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Grey

Long summary description Epson WorkForce Pro WF-6590D2TWFC Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-6590D2TWFC Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-6590D2TWFC. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 34 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey

Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (colour, normal quality, A4/US Letter)
34 ppm
Print speed (ISO/IEC 24734) mono
24 ipm
Print speed (ISO/IEC 24734) colour
24 ipm
Duplex print speed (black, normal quality, A4/US Letter)
16 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
16 ppm
Duplex print speed (ISO/IEC 24734) mono
16 ipm
Duplex print speed (ISO/IEC 24734) colour
16 ipm
Time to first page (black, normal)
7 s
Time to first page (colour, normal)
7 s
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
2400 x 2400 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, FTP, File, Memory card, USB
Scan speed (colour)
23 ppm
Scan speed (black)
23 ppm
Scan speed (black)
300 inch/min
Scan speed (colour)
300 inch/min
Image formats supported
JPG, TIF
Document formats supported
PDF
Fax
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
550 pages
Fax memory
6 MB
Auto-redialing
Yes
Fax speed dialing (max numbers)
200
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
65000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
3
Total input capacity *
1581 sheets
Total output capacity *
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Input & output capacity
Auto document feeder (ADF) output capacity
50 sheets
Maximum input capacity
1581 sheets
Maximum output capacity
1581 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C4, C6
Non-ISO print media sizes
Legal
Envelopes sizes
10, C4, C6
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, NFC, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA2-AES, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Sound pressure level (copying)
50 dB
Design
Product colour *
Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
10.1 cm (3.98")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
39 W
Power consumption (ready)
17 W
Power consumption (sleep)
2.4 W
Power consumption (off)
0.4 W
Energy Star Typical Electricity Consumption (TEC)
0.6 kWh/week
AC input voltage
220 V
System requirements
Windows operating systems supported
Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012 x64
Weight & dimensions
Width
516 mm
Depth
522 mm
Height
1175 mm
Logistics data
Harmonized System (HS) code
84433100
Source Testseek summary Average rating
Reviews
Updated:
2018-02-13 01:45:32
Uk has collected 5 expert reviews for Epson WorkForce Pro WF-6590D2TWFC Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
tomsguide.com
Updated:
2018-02-13 01:45:32
The Epson WorkForce WF-6590 ($550) offers plenty of work-group features and the ability to handle office traffic. While this printer ably handles scanning and copying, some offices may be frustrated by its slow print times.A four-in-one inkjet that prints...
Good Very fast at making copie, Scans quickly to black-and-white PD, High-quality prints of image, Fast startup tim, High-yield cartridge, with lower cost per page...
Bad Slow at most printing job, Very slow to print from USB ke, USB-direct port does not support text file formats...
Bottom line The Epson WorkForce WF-6590 offers lots of paper handling and high image quality for the price. Two-sided scanning and a duplexer for double-sided prints deliver speed for many office tasks, particularly quick black-and-white copying. However, the WF-6590...
70%
channelpronetwork.com
Updated:
2018-02-13 01:45:32
DEPARTMENTAL WORKHORSE PRINTERS like Epson America Inc.'s WorkForce Pro WF-6590, a multifunction printer that prints, scans, copies, and faxes, make sense for many businesses. Add in wireless networking and high-quality color pages that spit out in a big...
0%
computershopper.com
Updated:
2018-02-13 01:45:32
Why did these particular high-end, high-volume printers score so high? For a number of reasons, but foremost: These are fast, robust machines with exceptional print quality and a highly competitive per-page cost of operation.Add to that group the subject...
Good Exceptional performance, print quality, High-quality copies, scans, 50-sheet auto-duplexing ADF, Competitive cost per page (with right tanks), PostScript/PCL laser printer emulation, Versatile feed-expansion options...
Bad Somewhat high purchase price, No support for flash memory cards...
Bottom line One of the fastest MFPs we've tested, the WF-6590 inkjet delivers high volume, expandability, and an acceptable per-page cost of operation. It's a strong laser alternative. Read More…...
80%
Country Distributor
United Kingdom 3 distributor(s)