location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Imetec Bellissima BA1 100 Straightening iron Warm Blue 1.8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imetec Check ‘Imetec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bellissima BA1 100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11378 show
Show alternative article codes used in the online market place
Category:
Appliances such as tongs and curlers used for hair styling.
Hair Styling Tools Check ‘Imetec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imetec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Imetec Bellissima BA1 100 Straightening iron Warm Blue 1.8 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Straightening iron Technology: Warm
  • - Hair straightening
  • - Ceramic heating system Adjustable thermostat
  • - Number of heating levels: 4
  • - Auto power off
  • - Cord length: 1.8 m
  • - Blue
More>>>
Short summary description Imetec Bellissima BA1 100 Straightening iron Warm Blue 1.8 m:
This short summary of the Imetec Bellissima BA1 100 Straightening iron Warm Blue 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.

Imetec Bellissima BA1 100, Straightening iron, Warm, 160 °C, 230 °C, Blue, Ceramic

Long summary description Imetec Bellissima BA1 100 Straightening iron Warm Blue 1.8 m:
This is an auto-generated long summary of Imetec Bellissima BA1 100 Straightening iron Warm Blue 1.8 m based on the first three specs of the first five spec groups.

Imetec Bellissima BA1 100. Type: Straightening iron, Technology: Warm, Temperature (min): 160 °C. Product colour: Blue, Plate material: Ceramic. Cord length: 1.8 m, Auto power off after: 60 min. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz