location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke C550 Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1547919 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2020 21:25:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fluke C550 Black, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Steel reinforced frame
  • - Rugged ballistic cloth with heavy duty hardware
  • - Large zippered storage compartment with 25 pockets
  • - Weather resistant
  • - Carry all your tools to the job
Warranty: 1 year
Long product name Fluke C550 Black, Orange :
The long product name of Fluke C550 Black, Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C550 Tool Bag
More>>>
Short summary description Fluke C550 Black, Orange:
This short summary of the Fluke C550 Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke C550, Black, Orange, 25 pockets, Scratch resistant, 333 mm, 513 mm, 231 mm

Long summary description Fluke C550 Black, Orange:
This is an auto-generated long summary of Fluke C550 Black, Orange based on the first three specs of the first five spec groups.

Fluke C550. Product colour: Black, Orange, Pockets quantity: 25 pockets, Protection features: Scratch resistant. Width: 333 mm, Depth: 513 mm, Height: 231 mm

Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)