location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke 718 100G Alkaline -0.85 - 7 bar 0.1 bar

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
718 100G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
665080 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2020 21:25:43
The date of the most recent change of this product data-sheet in Icecat.
Fluke 665080 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fluke 718 100G Alkaline -0.85 - 7 bar 0.1 bar
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pressure Source and Milliamp Measurement to calibrate and maintain almost any pressure device
  • - Integrated pump is easily cleaned when accidently exposed to fluids that reduces cost of ownership and repairs and enables servicing the pump in the field
  • - Error % calculation for quicker pass/fail decision making in the field
  • - Best in class mA accuracy of 0.015% for better measurement confidence and workload coverage
  • - Min/Max/Hold to capture changing measurements
  • - Switch test feature for quicker and more accurate pressure switch testing
  • - New 1 and 300 psi pressure ranges mean fewer extra tools required
  • - 1, 30, 100 & 300 psi ranges now available
Warranty: 3 years
Long product name Fluke 718 100G Alkaline -0.85 - 7 bar 0.1 bar :
The long product name of Fluke 718 100G Alkaline -0.85 - 7 bar 0.1 bar. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

-12 - 100 psi, -850 mbar - 7 bar, 9V
More>>>
Short summary description Fluke 718 100G Alkaline -0.85 - 7 bar 0.1 bar:
This short summary of the Fluke 718 100G Alkaline -0.85 - 7 bar 0.1 bar data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 718 100G, -0.85 - 7 bar, 0.1 bar, -10 - 55 °C, -40 - 60 °C, 0 - 95%, Alkaline

Long summary description Fluke 718 100G Alkaline -0.85 - 7 bar 0.1 bar:
This is an auto-generated long summary of Fluke 718 100G Alkaline -0.85 - 7 bar 0.1 bar based on the first three specs of the first five spec groups.

Fluke 718 100G. Pressure measurement range: -0.85 - 7 bar, Pressure measurement resolution: 0.1 bar, Operating temperature (T-T): -10 - 55 °C. Battery technology: Alkaline, Battery life: 20 h. Width: 94 mm, Depth: 66 mm, Height: 216 mm