location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke 700PTP-1 Pneumatic test pump 40 bar Aluminium, Neoprene, Silicone, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
700PTP-1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2811774
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:00:33
The date of the most recent change of this product data-sheet in Icecat.
Fluke 2811774 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fluke 700PTP-1 Pneumatic test pump 40 bar Aluminium, Neoprene, Silicone, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pump can be easily cleaned without disassembly
  • - The vernier can be used as a stand-alone low pressure calibration source
  • - Two pressure ports allowing simultaneous connection:
  • - ¼ in NPT female fitting for the reference gauge or pressure module
  • - ¼ in NPT female fitting for the unit under test
  • - Adjustable stroke length can be set to limit the pressure per stroke
Warranty: 1 year
Long product name Fluke 700PTP-1 Pneumatic test pump 40 bar Aluminium, Neoprene, Silicone, Stainless steel :
The long product name of Fluke 700PTP-1 Pneumatic test pump 40 bar Aluminium, Neoprene, Silicone, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40 bar, 220 x 122 x 89 mm
More>>>
Short summary description Fluke 700PTP-1 Pneumatic test pump 40 bar Aluminium, Neoprene, Silicone, Stainless steel:
This short summary of the Fluke 700PTP-1 Pneumatic test pump 40 bar Aluminium, Neoprene, Silicone, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 700PTP-1, Pneumatic test pump, 40 bar, Aluminium, Neoprene, Silicone, Stainless steel, Fluke, 122 mm, 220 mm

Long summary description Fluke 700PTP-1 Pneumatic test pump 40 bar Aluminium, Neoprene, Silicone, Stainless steel:
This is an auto-generated long summary of Fluke 700PTP-1 Pneumatic test pump 40 bar Aluminium, Neoprene, Silicone, Stainless steel based on the first three specs of the first five spec groups.

Fluke 700PTP-1. Product type: Pneumatic test pump, Maximum operating pressure: 40 bar, Material: Aluminium, Neoprene, Silicone, Stainless steel. Width: 122 mm, Depth: 220 mm, Height: 89 mm

Country Distributor
United Kingdom 1 distributor(s)