location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SurgeArrest White 1 AC outlet(s) 230 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SurgeArrest
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PM1W-GR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304313731 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 289838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 01:39:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC SurgeArrest White 1 AC outlet(s) 230 V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 918 J 1 AC outlet(s) Type F 230 V
  • - 13000 A
  • - White
Long product name APC SurgeArrest White 1 AC outlet(s) 230 V :
The long product name of APC SurgeArrest White 1 AC outlet(s) 230 V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 outlet, CEE 7 Schuko, 230 V
More>>>
APC SurgeArrest White 1 AC outlet(s) 230 V:
The official description of APC SurgeArrest White 1 AC outlet(s) 230 V as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Catastrophic Event Protection
SurgeArrest components such as MOVs and Thermal fuse ensure instantaneous reaction to lightning strikes and wiring faults. If the surge components are damaged due to power spike or over voltage, excess power cannot reach your equipment. Unlike the APC SurgeArrest products, most surge suppressors continue to let power through even after circuits have been damaged, leaving your equipment exposed to other damaging surges.

EMI and RFI noise filtering
Reduces line noise that can cause data loss and keyboard errors.

IEEE let-through ratings and regulatory agency compliance
APC surge protectors undergo stringent testing by IEEE, and are awarded "let-through ratings", which indicate the maximum voltage level that can possibly reach your equipment after a surge or voltage spike has passed through an electric surge protector. Lower IEEE let-through ratings indicate better protection and performance. The APC Essential SurgeArrest series offers optimal performance with a let-through rating of less than 330V to 500V for North American products, and a rating of less than 15% for products sold worldwide. All APC products comply with local agency safety requirements, including UL in North America and CE/Kema/Gost/C-tick/A-Tick/Telepermit in their respective regions.

Protection Working Indicator
SurgeArrest will warn you if its circuitry has been damaged by heavy strike or power line surge and it is unable to provide 100% protection. If still under warranty, APC will then replace your damaged SurgeArrest free of charge.

Catastrophic Event Protection
SurgeArrest components such as MOVs and Thermal fuse ensure instantaneous reaction to lightning strikes and wiring faults. If the surge components are damaged due to power spike or over voltage, excess power cannot reach your equipment. Unlike the APC SurgeArrest products, most surge suppressors continue to let power through even after circuits have been damaged, leaving your equipment exposed to other damaging surges.

Fail Safe Mode
Most other surge suppressors continue to let power through even after their circuits have been damaged, leaving your equipment exposed to future surges. APC's SurgeArrest fail safe, which means that once the circuit of an APC SurgeArrest has been compromised the unit disconnects equipment from the power supply ensuring that no damaging surges reach your equipment.

Protection Working Indicator
SurgeArrest will warn you if its circuitry has been damaged by heavy strike or power line surge and it is unable to provide 100% protection. If still under warranty, APC will then replace your damaged SurgeArrest free of charge.

Building Wiring Fault Indicator
This LED informs users of potentially dangerous wiring problems in the wall circuit.

Lightning and Surge Protection
To prevent damage to your equipment from electric power surges and spikes.

IEEE let-through ratings and regulatory agency compliance
APC surge protectors undergo stringent testing by IEEE, and are awarded "let-through ratings", which indicate the maximum voltage level that can possibly reach your equipment after a surge or voltage spike has passed through an electric surge protector. Lower IEEE let-through ratings indicate better protection and performance. The APC Essential SurgeArrest series offers optimal performance with a let-through rating of less than 330V to 500V for North American products, and a rating of less than 15% for products sold worldwide. All APC products comply with local agency safety requirements, including UL in North America and CE/Kema/Gost/C-tick/A-Tick/Telepermit in their respective regions.

Noise Filtering
Attenuates EMI/RFI line noise that can cause data errors and keyboard lockups, ensuring better performance of protected equipment.

Resettable circuit breaker
Easy recovery from overloads; no need to replace a fuse.

Lightning and Surge Protection
To prevent damage to your equipment from electric power surges and spikes.

Protection Working Indicator
SurgeArrest will warn you if its circuitry has been damaged by heavy strike or power line surge and it is unable to provide 100% protection. If still under warranty, APC will then replace your damaged SurgeArrest free of charge.

Data-line Protection
Protection of data lines (Ethernet, Coaxial and Phone lines) ensures complete protection of your equipment from surges. It is very important to protect your equipment from “back door” electric surges traveling through data lines, as they can be as damaging to your equipment as surges traveling over power lines.

Fail Safe Mode
Most other surge suppressors continue to let power through even after their circuits have been damaged, leaving your equipment exposed to future surges. APC's SurgeArrest fail safe, which means that once the circuit of an APC SurgeArrest has been compromised the unit disconnects equipment from the power supply ensuring that no damaging surges reach your equipment.

Short summary description APC SurgeArrest White 1 AC outlet(s) 230 V:
This short summary of the APC SurgeArrest White 1 AC outlet(s) 230 V data-sheet is auto-generated and uses the product title and the first six key specs.

APC SurgeArrest, 918 J, 1 AC outlet(s), Type F, 230 V, 50 Hz, 13000 A

Long summary description APC SurgeArrest White 1 AC outlet(s) 230 V:
This is an auto-generated long summary of APC SurgeArrest White 1 AC outlet(s) 230 V based on the first three specs of the first five spec groups.

APC SurgeArrest. Surge energy rating: 918 J, AC outlets quantity: 1 AC outlet(s), AC outlet types: Type F. Product colour: White, Power plug type: Type F (CEE 7/4). Weight: 130 g, Width: 63 mm, Depth: 41 mm. Certification: CE. Package width: 70 mm, Package depth: 88 mm, Package height: 106 mm

Power
Surge energy rating *
918 J
AC outlets quantity *
1 AC outlet(s)
AC outlet types *
Type F
Nominal input voltage *
230 V
AC input frequency
50 Hz
Peak current, normal mode
13000 A
Peak current, common mode
13000 A
Features
Product colour *
White
Power plug type
Type F (CEE 7/4)
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
130 g
Width
63 mm
Depth
41 mm
Height
100 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-5 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Non-operating altitude
0 - 4500 m
Certificates
Certification
CE
Packaging data
Package width
70 mm
Package depth
88 mm
Package height
106 mm
Packaging content
Number of products included
1 pc(s)
Logistics data
Harmonized System (HS) code
85364900
Products per pallet
10008 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:25:33
Uk has collected 1 expert review for APC SurgeArrest White 1 AC outlet(s) 230 V and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Brand Image Product code Product Stock Price from
APC PM1WB-GR surge protector Black 1 AC outlet(s) 230 V APC PM1WB-GR surge protector Black 1 AC outlet(s) 230 V
(show image)
PM1WB-GR PM1WB-GR 0.00
(excl. VAT)
0 (incl. VAT)
APC PM1WU2-GR surge protector White 1 AC outlet(s) 230 V APC PM1WU2-GR surge protector White 1 AC outlet(s) 230 V
(show image)
PM1WU2-GR PM1WU2-GR 0.00
(excl. VAT)
0 (incl. VAT)
APC PM5-GR surge protector White 5 AC outlet(s) 230 V 1.83 m APC PM5-GR surge protector White 5 AC outlet(s) 230 V 1.83 m
(show image)
PM5-GR PM5-GR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 3 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)