Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
Surge Protectors
APC PM5-GR surge protector White 5 AC outlet(s) 230 V 1.83 m
APC PM5-GR surge protector White 5 AC outlet(s) 230 V 1.83 m
Edit this data-sheet
Embed the product datasheet into your content
XML product data for APC PM5-GR
XML doc
Icecat LIVE: JS for APC PM5-GR
Icecat Live DOC
JSON product data for APC PM5-GR
JSON DOC
CSV product data for APC PM5-GR
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
APC
Product name:
PM5-GR
Product code:
PM5-GR
GTIN (EAN/UPC):
0731304313120
Category:
Surge Protectors
Icecat Product ID:
26083335
Data-sheet quality:
created/standardized by Icecat
Product views:
478566
Info modified on:
27 Aug 2025, 12:05:48
APC PM5-GR (Icecat)
Embed the product datasheet into your content
XML product data for APC PM5-GR
XML doc
Icecat LIVE: JS for APC PM5-GR
Icecat Live DOC
JSON product data for APC PM5-GR
JSON DOC
CSV product data for APC PM5-GR
CSV DOC
Specs
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE