iiyama logo

iiyama ProLite H481S 19" LCD business Black computer monitor 48.3 cm (19") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81176
Info modified on:
21 Oct 2022, 10:14:32
Long product name iiyama ProLite H481S 19" LCD business Black computer monitor 48.3 cm (19") 1280 x 1024 pixels:

H481S-B3 19" Black

iiyama ProLite H481S 19" LCD business Black computer monitor 48.3 cm (19") 1280 x 1024 pixels:

H481S-B3 19" Black
The features that complement the excellent panel specification of the ProLite H481S make impressive reading. It has a native resolution of 1280 x 1024 and accompanying the ultra fast response time of 8msec is a contrast ratio of 700:1 and a brightness measurement of 300cd/m². The height of the display can be adjusted through 110mm and the screen itself rotates for a landscape or portrait viewing mode. Flexible inputs (1 x VGA & 1 x DVI-D with cables included) reinforces the position of the ProLite H481S as the professional 19” LCD of choice.

Short summary description iiyama ProLite H481S 19" LCD business Black computer monitor 48.3 cm (19") 1280 x 1024 pixels:

iiyama ProLite H481S 19" LCD business Black, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms, Black

Long summary description iiyama ProLite H481S 19" LCD business Black computer monitor 48.3 cm (19") 1280 x 1024 pixels:

iiyama ProLite H481S 19" LCD business Black. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°. Product colour: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.