location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PowerLite 410W data projector 2000 ANSI lumens LCD WXGA (1280x800)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerLite 410W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H330020
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PowerLite 410W data projector 2000 ANSI lumens LCD WXGA (1280x800)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 2000 ANSI lumens
  • - Lamp 3000 h
  • - WXGA (1280x800) 500:1
  • - Number of colours: 16.78 million colours
  • - Focus: Manual
  • - 10 W
  • - 251 W
Warranty: Two-year limited warranty, 90-day lamp limited warranty, Epson Road Service program and Epson PrivateLine dedicated, toll-free telephone support (U.S. and Canada only)
Long product name Epson PowerLite 410W data projector 2000 ANSI lumens LCD WXGA (1280x800) :
The long product name of Epson PowerLite 410W data projector 2000 ANSI lumens LCD WXGA (1280x800). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerLite 410W Multimedia Projector
More>>>
Epson PowerLite 410W data projector 2000 ANSI lumens LCD WXGA (1280x800):
The official description of Epson PowerLite 410W data projector 2000 ANSI lumens LCD WXGA (1280x800) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Capture your students attention like never before with the Epson PowerLite 410W. The PowerLite 410W is ideal for wall-mounting and use with interactive whiteboards (IWBs). Its short throw distance ensures ample space for students and audience members, while drastically reducing shadow interference. The projector features a widescreen, 16:10 aspect ratio that, when combined with its WXGA (1280 x 800) resolution, results in 30 percent more image area than a 4:3 aspect ratio and 10 percent more than a 16:9 aspect ratio. It’s ideal for displaying high definition content and utilizing the full capabilities of widescreen laptop computers. And with Epson 3LCD technology, you get high-quality color and detail, plus remarkable reliability. Plus, with 2000 lumens1, you can project bright, vivid images on IWBs without excessive glare.

This projector also offers great communication flexibility and a low cost of ownership with built-in closed captioning capabilities (no additional hardware required) and an integrated, 10-watt speaker that will fill virtually any classroom. The optional wall mount ensures an efficient installation, requiring less time and money. And, the projector’s energy-efficient E-TORL lamp and low power consumption mean added savings. So, when you want to maximize performance with greater flexibility, while preserving your space and the bottom line, choose the full-featured Epson PowerLite 410W.

Short summary description Epson PowerLite 410W data projector 2000 ANSI lumens LCD WXGA (1280x800):
This short summary of the Epson PowerLite 410W data projector 2000 ANSI lumens LCD WXGA (1280x800) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PowerLite 410W, 2000 ANSI lumens, LCD, WXGA (1280x800), 500:1, 16.78 million colours, 15 - 92 kHz

Long summary description Epson PowerLite 410W data projector 2000 ANSI lumens LCD WXGA (1280x800):
This is an auto-generated long summary of Epson PowerLite 410W data projector 2000 ANSI lumens LCD WXGA (1280x800) based on the first three specs of the first five spec groups.

Epson PowerLite 410W. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Digital zoom: 1.35x. Serial interface type: RS-232. Dot clock scanning frequency: 162 MHz

Projector
Projection distance
6
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
500:1
Number of colours
16.78 million colours
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, vertical
-15/15°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Focus *
Manual
F-number (relative aperture)
1.80
Digital zoom
1.35x
Ports & interfaces
S-Video inputs quantity
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
Ports & interfaces
VGA (D-Sub) ports quantity *
3
Composite video in *
1
Network
Ethernet LAN (RJ-45) ports
1
Features
Dot clock scanning frequency
162 MHz
Multimedia
RMS rated power
10 W
Number of built-in speakers
1
Design
Placement
Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
251 W
Power consumption (standby) *
4.9 W
Weight & dimensions
Weight *
3.6 kg
Packaging content
Remote control included *
Yes
Other features
Aspect ratio
16:10
Power requirements
100-240 V, +/- 10%, 50/60 Hz AC
Connectivity technology
Wired
Horizontal resolution
560 lines
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:03:51
Uk has collected 1 expert review for Epson PowerLite 410W data projector 2000 ANSI lumens LCD WXGA (1280x800) and the rating is 92 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
92%
Source Review comments Score
projectorcentral.com
Updated:
2011-08-14 07:03:51
The 410W keeps all of the features we enjoyed about the 400W, while increasing lumen output from 1800 to 2000 lumens. While it still lacks a digital input and costs more than comparable projectors, it is a well-built package that would be an invaluabl...
Bottom line The Epson PowerLite 410W is a highly-polished 1280x800 short-throw projector that is ideal for classroom settings. It has a bright picture that is sharp and detailed. It has an easy mounting solution thanks to the optional wall-mount arm. While it lac...
92%
Country Distributor
United Kingdom 1 distributor(s)