location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B119-003-UHD-MN 3-Port HDMI Mini Switch with Remote Control - 4K (HDMI F/3xF), 3D, HDCP 1.4, EDID

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B119-003-UHD-MN 3-Port HDMI Mini Switch with Remote Control - 4K (HDMI F/3xF), 3D, HDCP 1.4, EDID
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B119-003-UHD-MN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332189233 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:42:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B119-003-UHD-MN 3-Port HDMI Mini Switch with Remote Control - 4K (HDMI F/3xF), 3D, HDCP 1.4, EDID
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Switch source devices using buttons or included remote control
  • - Switches to next port when current device is powered off
  • - Supports UHD resolutions up to 4K @ 30 Hz for crystal-clear video
  • - Supports DTS-HD, Dolby TrueHD and 7.1-channel surround sound
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty: 3-year limited
Long product name Tripp Lite B119-003-UHD-MN 3-Port HDMI Mini Switch with Remote Control - 4K (HDMI F/3xF), 3D, HDCP 1.4, EDID :
The long product name of Tripp Lite B119-003-UHD-MN 3-Port HDMI Mini Switch with Remote Control - 4K (HDMI F/3xF), 3D, HDCP 1.4, EDID. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-Port HDMI Mini Switch with Remote Control - 4K (HDMI F/3xF), 3D, HDCP 1.4, EDID
More>>>
Tripp Lite B119-003-UHD-MN 3-Port HDMI Mini Switch with Remote Control - 4K (HDMI F/3xF), 3D, HDCP 1.4, EDID:
The official description of Tripp Lite B119-003-UHD-MN 3-Port HDMI Mini Switch with Remote Control - 4K (HDMI F/3xF), 3D, HDCP 1.4, EDID as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B119-003-UHD-MN 3-Port Mini HDMI Switch allows you to connect three HDMI source devices to one port on an HDMI monitor and switch back and forth between them. For instance, you can connect your Blu-ray player, video game system and cable/satellite DVR to one HDMI port on your high-definition television. Or you can connect three computers or media centers to a monitor for displaying digital signage or giving presentations.

Switch between source devices using buttons on the unit or the included remote control. The included IR extender receiver lets you hide the unit out of sight while still being able to switch devices up to 16 feet (5 meters) away using the remote. When the currently used device is powered off, the unit automatically switches to the next powered-on device.

The B119-003-UHD-MN ensures top-quality audio/video applications with Ultra High Definition (UHD) video resolutions up to 4K at 30 Hz (3840 x 2160) and 48-bit True Color (16 bits per channel), as well as DTS-HD, Dolby True-HD and 7.1-channel surround sound audio. It's compatible with 3D, HDCP and EDID. Hassle-free functionality requires no software, drivers or external power supply. Sets up in seconds.

Short summary description Tripp Lite B119-003-UHD-MN 3-Port HDMI Mini Switch with Remote Control - 4K (HDMI F/3xF), 3D, HDCP 1.4, EDID:
This short summary of the Tripp Lite B119-003-UHD-MN 3-Port HDMI Mini Switch with Remote Control - 4K (HDMI F/3xF), 3D, HDCP 1.4, EDID data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B119-003-UHD-MN 3-Port HDMI Mini Switch with Remote Control - 4K (HDMI F/3xF), 3D, HDCP 1.4, EDID, HDMI, Black, 3840 x 2160, 3840 x 2160 pixels, 4K Ultra HD, 48 bit

Long summary description Tripp Lite B119-003-UHD-MN 3-Port HDMI Mini Switch with Remote Control - 4K (HDMI F/3xF), 3D, HDCP 1.4, EDID:
This is an auto-generated long summary of Tripp Lite B119-003-UHD-MN 3-Port HDMI Mini Switch with Remote Control - 4K (HDMI F/3xF), 3D, HDCP 1.4, EDID based on the first three specs of the first five spec groups.

Tripp Lite B119-003-UHD-MN 3-Port HDMI Mini Switch with Remote Control - 4K (HDMI F/3xF), 3D, HDCP 1.4, EDID. Video port type: HDMI. Product colour: Black, Supported graphics resolutions: 3840 x 2160, Maximum resolution: 3840 x 2160 pixels. Width: 54 mm, Depth: 63.5 mm, Height: 19 mm. Package width: 134.9 mm, Package depth: 68.1 mm, Package height: 45 mm. Sustainability certificates: RoHS

Ports & interfaces
Video port type *
HDMI
HDMI in
3
Number of HDMI outputs
1
DC-in jack
Yes
Features
Product colour
Black
Plug and Play
Yes
HDCP
Yes
Supported graphics resolutions
3840 x 2160
Maximum resolution
3840 x 2160 pixels
3D
Yes
HD type
4K Ultra HD
Colour depth
48 bit
Dolby technologies
DTS-HD, Dolby TrueHD
Weight & dimensions
Width
54 mm
Depth
63.5 mm
Height
19 mm
Weight
70 g
Dimensions (WxDxH)
81.28 x 58.42 x 17.78 mm
Packaging data
Package width
134.9 mm
Package depth
68.1 mm
Package height
45 mm
Package weight
150 g
Packaging content
Remote control included
Yes
Manual
Yes
Sustainability
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case width
240 mm
Master (outer) case length
150.1 mm
Master (outer) case height
150.1 mm
Master (outer) case gross weight
1.7 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332189230
Country of origin
Vietnam
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
United States 1 distributor(s)