location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MH741 data projector Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MH741
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.JEA77.24E show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 12:38:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MH741 data projector Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Standard throw projector White
  • - DLP 4000 ANSI lumens
  • - Lamp 2500 h
  • - 1080p (1920x1080) 16:9 10000:1
  • - Screen size compatibility: 1524 - 7620 mm (60 - 300") Number of colours: 1.073 billion colours
  • - Built-in speaker(s) 10 W
  • - 3D
  • - AC 330 W
Long product name BenQ MH741 data projector Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White :
The long product name of BenQ MH741 data projector Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP, 1080P (1920x1080), 4000AL, 10000:1, 16:9, Full HD
More>>>
BenQ MH741 data projector Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White:
The official description of BenQ MH741 data projector Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The BenQ MH741 is just what you need to perfect your presentation in all settings. Boasting 4000 ANSI lumens and 10000:1 high contrast ratio, this Full HD 1080P projector also offers vertical and horizontal

2D keystone correction for diverse display options to keep your presentations lookin’ great!
2D keystone correction enhances installation flexibility by correcting the trapezoid effect via horizontal and vertical adjustments up to ±30 degrees. With it, the projector can be placed off center and the presenter can stand in front of the screen without blocking the image. The projector can also be placed anywhere on a u-shaped tabletop without moving the table or putting a stand in the center.

Corner Fit
Corner fit is a flexible and convenient way to align the picture perfectly by adjusting each corner of an image independently.

MHL Connectivity
With MHL, you can present your business proposals and share your ideas instantly using your Android smart device. Turn small screen into big screen by mirroring documents, photos, videos and any other content in your smart device onto the projection screen. Once connected to the projector, the smart device will be electrically charged so you don’t run out of battery power while presenting.

World-Leading SmartEco Technology for a Greener Environment
As the first DLP brand to incorporate Philips' ImageCare technology into its projector lamp system, BenQ has taken a further leap, developing its own SmartEco Technology to perfect what DLP can do for energy saving in the 21st century classroom. Built with this brand new invention, the MH741 brings together uncompromised brightness, exquisite picture quality and optimized lamp life through innovative features.

Short summary description BenQ MH741 data projector Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White:
This short summary of the BenQ MH741 data projector Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MH741, 4000 ANSI lumens, DLP, 1080p (1920x1080), 10000:1, 16:9, 1524 - 7620 mm (60 - 300")

Long summary description BenQ MH741 data projector Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White:
This is an auto-generated long summary of BenQ MH741 data projector Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White based on the first three specs of the first five spec groups.

BenQ MH741. Projector brightness: 4000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3500 h. Focal length range: 16.88 - 21.88 mm, Aperture range (F-F): 2.59 - 2.87, Digital zoom: 2x. Analog signal format system: NTSC, PAL, SECAM, Supported 3D formats: Frame Sequential, Frame packing, Supported graphics resolutions: 640 x 480 (VGA), 1920 x 1200 (WUXGA). Serial interface type: RS-232

Projector
Supported aspect ratios
4:3, 16:10, 16:9
Screen size compatibility *
1524 - 7620 mm (60 - 300")
Projection distance
4.837 - 6.267 m
Projection distance (wide)
43 - 3 m
Projector brightness *
4000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
10000:1
Native aspect ratio *
16:9
Number of colours
1.073 billion colours
Vertical scan range
23 - 120 Hz
Keystone correction, horizontal
± 30°
Keystone correction, vertical
± 30°
Horizontal synchronization (min)
15 kHz
Horizontal synchronization (max)
102 kHz
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
3500 h
Lamp power
260 W
Lamp power (economic mode)
260 W
Lens system
Focal length range
16.88 - 21.88 mm
Aperture range (F-F)
2.59 - 2.87
Digital zoom
2x
Optical zoom
1.3x
Throw ratio
1.15 - 1.49
Offset
130%
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
3D *
Yes
Supported 3D formats
Frame Sequential, Frame packing
Supported graphics resolutions
640 x 480 (VGA), 1920 x 1200 (WUXGA)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Video colour modes
Cinema, Dynamic, Presentation, sRGB
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) out
1
Microphone in
Yes
Serial interface type *
RS-232
PC Audio in
Yes
PC Audio out
Yes
VGA (D-Sub) ports quantity *
2
Ports & interfaces
HDMI ports quantity *
2
Composite video in *
1
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
31 dB
HDCP
Yes
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Croatian, Czech, Danish, German, Dutch, English, Finnish, French, Greek, Hungarian, Indonesian, Italian, Japanese, Korean, Norwegian, Polish, Romanian, Russian, Swedish, Thai, Turkish
Noise level *
36 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Market positioning *
Business
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop, Ceiling
Power
Power source *
AC
Power consumption (typical) *
330 W
Power consumption (standby) *
0.5 W
Power consumption (PowerSave)
270 W
Power consumption (economy mode)
270 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Auto power off
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Operating altitude
0 - 1499 m
Weight & dimensions
Width
314.2 mm
Depth
216.3 mm
Height
116 mm
Weight *
3.3 kg
Packaging content
Remote control included *
Yes
Cables included
AC, VGA
Carrying case
Yes
Manual
Yes
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:33:08
Uk has collected 6 expert reviews for BenQ MH741 data projector Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
projectorreviews.com.au
Updated:
2017-11-04 03:30:18
The MH741 also offers a Full HD 1080P picture which makes it perfect for everything from data presentation to even movies and games. The colour produced is still quite vibrant although not to the accuracy of a home theatre projector it makes up for it wit...
90%
au.pcmag.com
Updated:
2018-06-03 15:44:14
Bright, high-resolution data projectors like the BenQ MH741 ($899) are getting common enough that it's meaningful to call the MH741 a typical representative of the breed. Its 1,920-by-1,080 resolution is appropriate for images with fine detail, its 4,000-...
Good Bright enough for a midsize to large room, Suitable for showing fine detail, thanks to its 1,920-by-1,080 resolution, Near-excellent quality for data images...
Bad Some colors tend to be dark in some predefined modes, Showed rainbow artifacts in video testing...
Bottom line The BenQ MH741 projector's combination of 4,000-lumen brightness and1080p resolution makes it a good choice for showing images with fine detail in midsize to large rooms...
70%
projectorcentral.com
Updated:
2016-11-15 00:33:08
Although the 1080p resolution BenQ MH741 is meant primarily for business and education, it actually handles video and games better than some 1080p projectors sold as crossover models for home and business. It has some shortcomings for video image quality...
Bottom line The BenQ MH741 is a potentially good fit as a data projector that can double for occasional home entertainment use. For data presentations, it delivers crisp detail, a rock-solid image, good color quality, and almost no rainbow artifacts. It is at its mos...
90%
Brand Image Product code Product Stock Price from
BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Beige, White BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Beige, White
(show image)
HT3050 HT3050 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)