location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 655 G1 AMD A8 A8-5550M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
655 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E8J42AV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8877589040152 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProBook 655 G1 AMD A8 A8-5550M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - AMD A8 A8-5550M 2.1 GHz
  • - 39.6 cm (15.6") Full HD 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD
  • - AMD Radeon HD 8550G
  • - Ethernet LAN 10,1000,100 Mbit/s Bluetooth 4.0
  • - 55 Wh 65 W
  • - Windows 8.1 64-bit
Warranty: 1-year limited for carry-in service (pick-up and return service in selected countries) (upgrades available, sold separately), 1-year on primary battery
Long product name HP ProBook 655 G1 AMD A8 A8-5550M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver :
The long product name of HP ProBook 655 G1 AMD A8 A8-5550M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD A8-5550M 2.1GHz, 8GB DDR3 RAM, 500GB SATA HDD, 15.6" HD LED (1366x768), AMD Radeon HD 8550G, Gigabit Ethernet, Wi-Fi, Webcam, Windows 8.1 64-bit
More>>>
HP ProBook 655 G1 AMD A8 A8-5550M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver:
The official description of HP ProBook 655 G1 AMD A8 A8-5550M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take on tasks in the office or on the road with the durable HP ProBook 645 and HP ProBook 655. These ProBooks are thin, light and a great value. Enjoy enhanced productivity and do more – faster and better – to meet the most demanding workloads.

Thinner, tougher taskmaster.
- Get the technology you trust from HP, with cutting-edge style that looks and feels the way you want.
- Join forces with the latest generation technology and legacy features your business demands on a new thinner HP ProBook for in the office or on the go.
- Protect existing IT investments with support for existing legacy features such as an optical drive, optional serial ports, VGA and RJ45 connectors.
- Enjoy a desktop experience on your ProBook with various docking options including HP 120W Advanced Docking Station and HP 90W Docking Station.

Design your ideal ProBook.
- Take advantage of the wide range of features and configurable options on the new HP ProBook 600 Series.
- Configure a ProBook made for your business thanks to flexible architecture configurations including the latest AMD Richland APUs.
- Experience great visual performance with full-HD display options, AMD Radeon HD 8000G Series graphics.
- Bridge distances on the HP ProBook 600 series, optimized for communication with Microsoft Lync, premium audio/video and full-HD display.
- Stay in touch from the office or on the road with powerful connectivity options including 4G WWAN, HP Wireless Hotspot and Bluetooth® 4.0.

Convenient Control.
- Protect data, devices and identities with HP Client Security and use HP Trust Circles to make sure only assigned contacts can access critical files.
- Keep sensitive information in safe hands. HP Trust Circles protects your data by ensuring that only approved contacts can access critical files.
- Stay up and running. HP BIOS Protection offers enhanced protection against virus attacks to the BIOS and other security threats, and is designed to help prevent data loss and reduce downtime.
- Enjoy easy and simple integration into your IT environment with HP Client Management Solutions such as optional LANDesk technology.
- Maintain a productive system environment with stable and consistent images, managed lifecycle transitions and Global Series support you can rely on.

Short summary description HP ProBook 655 G1 AMD A8 A8-5550M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver:
This short summary of the HP ProBook 655 G1 AMD A8 A8-5550M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 655 G1, AMD A8, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description HP ProBook 655 G1 AMD A8 A8-5550M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver:
This is an auto-generated long summary of HP ProBook 655 G1 AMD A8 A8-5550M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver based on the first three specs of the first five spec groups.

HP ProBook 655 G1. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-5550M, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8550G. Operating system installed: Windows 8.1. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD A8
Processor model *
A8-5550M
Processor cores
4
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.1 GHz
Processor cache
2 MB
Processor cache type
L3
Processor socket
Socket FS1r2
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
On-board graphics card family
AMD Radeon HD 8000
On-board graphics card model *
AMD Radeon HD 8550G
Audio
Audio system
DTS Studio Sound
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11g, 802.11b, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
ExpressCard slot
No
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Battery
Number of battery cells
6
Battery capacity *
55 Wh
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Weight & dimensions
Width
378 mm
Depth
257 mm
Height
25.3 mm
Weight *
2.32 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Maximum internal memory (64-bit)
16 GB
Intel segment tagging
Enterprise