location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ET-2500 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET-2500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE92402
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2022 22:37:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EcoTank ET-2500 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 33 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Wi-Fi Ethernet LAN
Long product name Epson EcoTank ET-2500 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi :
The long product name of Epson EcoTank ET-2500 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5760 x 1440 DPI, 220 - 240V, 50 - 60Hz, USB
More>>>
Epson EcoTank ET-2500 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
The official description of Epson EcoTank ET-2500 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EcoTank ET-2500
With no fuss, no surprises and printing costs reduced by 70% on average2, Epson's EcoTank printers are the perfect choice for any busy household after the ultimate economical printer. A 3-in-1 inkjet with print, copy and scan features, the ET-2500 couldn't be easier to maintain, with two years' worth of ink included in the box.

Say goodbye to cartridges
The star is its newly designed integrated ultra-high-capacity ink tank system, which completely does away with the need for ink cartridges. That means less fuss and much more printing between refills than other inkjet printers.

Two years of ink
Imagine not having to think about ink for two years. As well as doing away with ink cartridges, the ET-2500 has four colour 70ml Epson genuine ink bottles in the box, which make it easy, clean and quick to fill the ink tanks.

Ultra-low cost
The ET-2500 saves you 70% on printing costs on average. The included ink bottles can print up to 4,000 pages in black and 6,500 pages in colour at just a fraction of a penny per page.

Mobile printing
Equipped with Wi-Fi, the ET-2500 can take advantage of Epson Connect features. Print quickly and easily over Wi-Fi from a smartphone using the free Epson iPrint app, print remotely or email the ET-2500 a print job from anywhere.

Quick, quality results
The ET-2500 uses Epson's own Micro Piezo technology for excellent-quality print-outs. Mono prints are delivered at a rate of 9.2 pages per minute while it can issue 4.5 colour pages per minute.

Short summary description Epson EcoTank ET-2500 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
This short summary of the Epson EcoTank ET-2500 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank ET-2500, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Epson EcoTank ET-2500 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Epson EcoTank ET-2500 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank ET-2500. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (ISO/IEC 24734) mono
13.7 ipm
Print speed (ISO/IEC 24734) colour
7.3 ipm
Duplex print speed (ISO/IEC 24734) colour
6.5 ipm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 4800 DPI
Scanner type *
ADF scanner
Fax
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Country of origin
Philippines
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Legal
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
11 W
Power consumption (standby)
1.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Packaging data
Package width
377 mm
Package depth
587 mm
Package height
235 mm
Package weight
6.52 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
3.71 m
Products per pallet layer
4 pc(s)
Products per pallet
32 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
3.71 m
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
32 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:02
Uk has collected 3 expert reviews for Epson EcoTank ET-2500 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techadvisor.co.uk
Updated:
2016-11-15 00:57:02
Epson changed the business model for inkjet printers last year when it introduced its first Ecotank model . For decades, printer manufacturers have tempted us in by selling their printers at attractively low prices – and then making a killing with the hig...
Bottom line If you only need a printer for occasional use at home then you might be better off opting for one of the many conventional inkjet printers that are now on sale for less than £100. But if you need a reliable workhorse printer for daily use at home or in a...
80%
Brand Image Product code Product Stock Price from
Epson EcoTank ET-3600 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi Epson EcoTank ET-3600 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
C11CF73401CA ET-3600 0.00
(excl. VAT)
0 (incl. VAT)
Epson EcoTank ET-4550 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi Epson EcoTank ET-4550 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
C11CE71404BY ET-4550 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)