location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP REXP-1620U-RP disk array Rack (3U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REXP-1620U-RP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
REXP-1620U-RP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712511127836
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2023 10:15:13
The date of the most recent change of this product data-sheet in Icecat.
QNAP REXP-1620U-RP user manual (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points QNAP REXP-1620U-RP disk array Rack (3U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Plug and use, seamless capacity expansion
  • - Missing mode protection
  • - High density, high efficiency and high scalability
  • - Flexible management with the QTS Storage Manager
  • - Backup storage for the QNAP NAS
  • - Supports SAS 12 Gbps, SAS/SATA 6 Gbps HDD and SSD
  • - Backward compatible with a 6 Gbps SAS-enabled NAS / REXP expansion unit and 6 Gbps SAS HBA by using the 12Gb/s SAS for 6Gb/s SAS cable (CAB-SAS10M-8644-8088)
Long product name QNAP REXP-1620U-RP disk array Rack (3U) Black :
The long product name of QNAP REXP-1620U-RP disk array Rack (3U) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16x 3.5"/2.5", SAS/SATA, HDD/SSD, 4x SAS 12Gbp/s, 3U, 650W, ATX Power Supply, 18.14kg
More>>>
QNAP REXP-1620U-RP disk array Rack (3U) Black:
The official description of QNAP REXP-1620U-RP disk array Rack (3U) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simple & flexible storage expansion for QNAP NAS

The REXP-1620U-RP expansion enclosure is designed for expanding the storage space on a QNAP NAS* by connecting multiple expansion enclosures via high-speed mini SAS cables. Featuring a 12 Gbps SAS interface on the chassis, the REXP-1620U-RP ensures fast data passthrough from 12 Gbps SAS-enabled QNAP NAS even when using 6Gbps hard drives. This is especially useful for large data applications that require high performance interconnection, such as video surveillance, archiving large data, and TV broadcast storage.

Plug and use, seamless capacity expansion

Simply connect a REXP-1620U-RP to a QNAP NAS* and power it on. The QNAP NAS will detect the hard drives in the REXP-1620U-RP as newly-installed local drives. You can seamlessly expand and manage the NAS capacity by using the powerful QTS Storage Manager.

Missing mode protection

When the disconnection of a RAID expansion enclosure is detected, the NAS blocks IO access to protect data. The system can recover from missing mode to its normal state with the data staying intact.

High density, high efficiency and highly scalable

The REXP-1620U-RP supports 16 hard drives and 128TB raw capacity in 3U rack space. The REXP-1620U-RP has two SAS wide ports (IN port and OUT port) for host connectivity and daisy-chaining respectively. Each SAS wide port combines four SAS channels (maximum 8 SAS channels supported per expansion enclosure), with each supporting 12Gbps full duplex speed. The solution delivers unprecedented performance of up to 48Gbps per host connection.

Powerful QTS Storage Manager

The QTS Storage Manager neatly presents tools and options for managing system storage with an intuitive graphical user interface, which simplifies the process of NAS capacity expansion and REXP-1620U-RP management. IT administrators can easily monitor the health of the REXP-1620U-RP and the disks within it. When cascading multiple expansion enclosures in a rack, the Locate Disk and Locate Enclosure functions assist IT administrators in quick maintenance.

An excellent backup solution for the QNAP NAS

In addition to expanding an existing volume, IT administrators can use the REXP-1620U-RP as a budget-friendly external storage to perform speedy and secure backup tasks for a QNAP NAS. The QNAP RTRR (Real-Time Remote Replication) or rsync service lets IT administrators back up NAS data to the REXP-1620U-RP on a real time or scheduled basis.

Flexible drive type and capacity

The REXP-1620U-RP offers high flexibility in hard drive selection. IT administrators can choose enterprise-level SAS HDDs with high performance and high reliability for mission-critical applications, low-cost but high-capacity SATA HDDs for large data archiving, or high-speed and high-stability SSDs for I/O-intensive operations.

Short summary description QNAP REXP-1620U-RP disk array Rack (3U) Black:
This short summary of the QNAP REXP-1620U-RP disk array Rack (3U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP REXP-1620U-RP, 18.1 kg, Rack (3U), Black

Long summary description QNAP REXP-1620U-RP disk array Rack (3U) Black:
This is an auto-generated long summary of QNAP REXP-1620U-RP disk array Rack (3U) Black based on the first three specs of the first five spec groups.

QNAP REXP-1620U-RP. Chassis type: Rack (3U). Device class: Large Enterprise Business. Number of storage drives supported: 16, Supported storage drive types: HDD & SSD, Supported storage drive interfaces: SAS, Serial ATA, Serial ATA II, Serial ATA III. Width: 442.4 mm, Depth: 528.3 mm, Height: 130 mm, Weight: 18.1 kg. Product colour: Black

Storage
Storage drives installed *
No
Installed storage drive type *
No
Supported storage drive types *
HDD & SSD
Number of storage drives supported *
16
Maximum supported storage capacity *
1216 TB
Supported storage drive interfaces
SAS, Serial ATA, Serial ATA II, Serial ATA III
RAID levels
0, 1, 5, 6
Ports & interfaces
USB connectivity *
No
Host ports
4
Serial interface type
SATA
SAS host port
Yes
Design
Chassis type *
Rack (3U)
Product colour
Black
LED indicators
Fan fail, HDD, LAN, Status, System
Number of fans
3 fan(s)
Noise level
36.7 dB
Performance
Device class *
Large Enterprise Business
Power
Power supply unit (PSU) capacity
650 W
Number of power supply units
1
Redundant power supply (RPS) support
Yes
Power consumption (typical)
204.4 W
AC input voltage
90-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
442.4 mm
Depth
528.3 mm
Height
130 mm
Weight
18.1 kg
Package weight
25.9 kg
Logistics data
Harmonized System (HS) code
84717020
Packaging content
Cables included
AC, SAS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)