location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z24i computer monitor 61 cm (24") 1920 x 1200 pixels LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z24i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D7P53AT#9034
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 332236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Z24i computer monitor 61 cm (24") 1920 x 1200 pixels LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED IPS
  • - 1920 x 1200 pixels 16:10
  • - 8 ms 300 cd/m² 1000:1
  • - 36 W
Long product name HP Z24i computer monitor 61 cm (24") 1920 x 1200 pixels LED Black :
The long product name of HP Z24i computer monitor 61 cm (24") 1920 x 1200 pixels LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60,96 cm (24 in) IPS Gen 2 LED, 1920 x 1200, 300 cd/m2, 1000:1, 8 ms, DisplayPort, DVI-D, VGA
More>>>
HP Z24i computer monitor 61 cm (24") 1920 x 1200 pixels LED Black:
The official description of HP Z24i computer monitor 61 cm (24") 1920 x 1200 pixels LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Visual power to overachieve
With stunning IPS panels, 178-degree viewing and up to 10x the contrast ratio of mainstream Twisted Nematic displays, HP Performance Displays are designed to deliver outstanding image performance and accuracy. Realize the advantages of ultra-fast response times and smooth color transitions –so the work you see can be as great as the work you do.

IPS technology
Get outstanding image accuracy, exceptional adjustability, and mission-critical reliability optimized for commercial environments. Built with IPS Gen 2 panels (select models), the IPS Displays deliver power savings over first-generation IPS technology and extra-wide viewing angles that foster collaboration.

The power of multiples
Enjoy the increased productivity of multiple monitors by tiling your monitors side by side. The ultra-thin bezels mean less visual obstruction between screens and the IPS panels give you excellent image integrity from one end of the array to the other.

Over one billion on-screen colors
Select models have 30-bit LCD panel technology that show over one billion active colors–64 times more colors compared to traditional LCDs. The left image is an example of banding artifacts from insufficient bit depth. HP's 30-bit technology gives you much smoother color transitions (as seen in the image on the right) and virtually eliminates contouring or banding artifacts.

Energy Efficient Design
HP Z Displays minimize power and cooling costs with 85% efficient power supplies.

Out-of-the-Box Productivity
HP Z Displays are ready out of the box with HP Quick Release for simple setup and HP Display Assistant Software for brightness/contrast control, theft deterrence and power savings. Tilt, pivot, swivel and adjust the display just about any way you want with the 8-way2 comfort adjust stand. Featuring easy cable management and convenient 4-port USB hub, our thoughtful display design helps you be productive from the start.

Short summary description HP Z24i computer monitor 61 cm (24") 1920 x 1200 pixels LED Black:
This short summary of the HP Z24i computer monitor 61 cm (24") 1920 x 1200 pixels LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z24i, 61 cm (24"), 1920 x 1200 pixels, LED, LED, 8 ms, Black

Long summary description HP Z24i computer monitor 61 cm (24") 1920 x 1200 pixels LED Black:
This is an auto-generated long summary of HP Z24i computer monitor 61 cm (24") 1920 x 1200 pixels LED Black based on the first three specs of the first five spec groups.

HP Z24i. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.27 x 0.27 mm
Horizontal scan range
24 - 94 kHz
Vertical scan range
50 - 76 Hz
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Country of origin
China
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
5
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
Ports & interfaces
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 30°
Power
Power consumption (typical) *
36 W
Power consumption (standby) *
0.5 W
Weight & dimensions
Width (with stand)
559.4 mm
Depth (with stand)
237.9 mm
Height (with stand)
525 mm
Weight (with stand)
6.96 kg
Width (without stand)
559.4 mm
Depth (without stand)
64.5 mm
Height (without stand)
365 mm
Weight (without stand)
4.73 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2017-09-04 02:02:45
Uk has collected 4 expert reviews for HP Z24i computer monitor 61 cm (24") 1920 x 1200 pixels LED Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%