location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 4900 series 55PUK4900/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Black 300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
4900 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55PUK4900/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55PUK4900/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863006535
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:26:21
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 4900 series 55PUK4900/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Black 300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 139.7 cm (55")
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 300 cd/m² PMR (Perfect Motion Rate)
  • - DVB-C, DVB-S, DVB-S2, DVB-T NTSC, PAL, SECAM
  • - Smart TV
  • - VESA mounting 400 x 200 mm
  • - 101 W
More>>>
Short summary description Philips 4900 series 55PUK4900/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Black 300 cd/m²:
This short summary of the Philips 4900 series 55PUK4900/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Black 300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 4900 series 55PUK4900/12, 139.7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, DVB-C, DVB-S, DVB-S2, DVB-T, Black

Long summary description Philips 4900 series 55PUK4900/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Black 300 cd/m²:
This is an auto-generated long summary of Philips 4900 series 55PUK4900/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Black 300 cd/m² based on the first three specs of the first five spec groups.

Philips 4900 series 55PUK4900/12. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Product colour: Black

Display
Display diagonal *
139.7 cm (55")
HD type *
4K Ultra HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9
Supported video modes
2160i, 2160p
Supported graphics resolutions
3840 x 2160
Display brightness *
300 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate)
Native refresh rate
60 Hz
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
139 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T
Smart TV
Smart TV *
Yes
Audio
RMS rated power *
16 W
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 200 mm
On/off switch
Yes
Signal strength indication
Yes
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
AVC, AVI, H.264, MKV, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WAV, WMA
Image formats supported
BMP, GIF, JPEG XR, JPS, MPO, PNG, PNS
Subtitle formats supported
ASS, SMI, SRT, SUB, TXT
Ambient light sensor
Yes
Processor cores
2
Ports & interfaces
Audio Return Channel (ARC)
Yes
HDCP
Yes
DVI port
Yes
DVI-D ports quantity
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Ports & interfaces
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
RF connector type
IEC
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
Auto power off
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
USB
Power
Power consumption (typical) *
101 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1239 mm
Depth (with stand)
211 mm
Height (with stand)
764 mm
Weight (with stand)
15.6 kg
Width (without stand)
1239 mm
Depth (without stand)
79 mm
Height (without stand)
725 mm
Weight (without stand)
15.3 kg
Packaging data
Quick start guide
Yes
Package width
1330 mm
Package depth
131 mm
Package height
830 mm
Package weight
20 kg
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
148 kWh
USB ports quantity
2
Energy efficiency class (old)
A