Philips logo

Philips 6000 series 55PUS6031/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186393
Info modified on:
27 May 2024, 13:24:35
Long product name Philips 6000 series 55PUS6031/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:

55", 3840 x 2160, 300 cd/m², RMS 20W, 2xHDMI, scart, 2xUSB, CI+, YPbPr in, Wi-Fi, Rj-45, A+ 125 kWh, VESA 400x200 mm

Philips 6000 series 55PUS6031/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:

4K Ultra Slim Smart LED TV
with Pixel Plus Ultra HD
Enjoy functional elegance and smart connectivity. The Philips 6000 Series boasts 4K Ultra HD picture quality for superb detail. Better still, its built-in Smart TV is easy to use - making it an excellent choice for effortless entertainment.

The right features presented elegantly
- Central stand with real metal and chrome detailing

Passionate about Picture Quality
- 4K Ultra HD is unlike any resolution you’ve ever seen before
- Discover Ultra HD Picture Quality with Pixel Plus Ultra HD

Connect to a bigger world with this Smart TV
- Smart TV: a whole new world to explore

Short summary description Philips 6000 series 55PUS6031/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:

Philips 6000 series 55PUS6031/12, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 55PUS6031/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:

Philips 6000 series 55PUS6031/12. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.