location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Transformer Book Flip TP200SA-FV0110TS Intel® Celeron® N3050 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Transformer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Book Flip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TP200SA-FV0110TS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NL0082-M03090 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900156157 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:46:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Transformer Book Flip TP200SA-FV0110TS Intel® Celeron® N3050 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Black, Silver
  • - Intel® Celeron® N3050 1.6 GHz
  • - Touchscreen 29.5 cm (11.6") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3L-SDRAM 1600 MHz
  • - 32 GB Flash
  • - Intel® HD Graphics
  • - Wi-Fi 5 (802.11ac)
  • - Lithium Polymer (LiPo) 38 Wh 33 W
  • - Windows 10 Home
Long product name ASUS Transformer Book Flip TP200SA-FV0110TS Intel® Celeron® N3050 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver :
The long product name of ASUS Transformer Book Flip TP200SA-FV0110TS Intel® Celeron® N3050 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron N3050 (2M Cache, 1.6 GHz), 2GB DDR3, 32GB Flash, Intel HD Graphics, WLAN 802.11, Windows 10
More>>>
ASUS Transformer Book Flip TP200SA-FV0110TS Intel® Celeron® N3050 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:
The official description of ASUS Transformer Book Flip TP200SA-FV0110TS Intel® Celeron® N3050 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lighter than ever
By carefully trimming every last gram of excess weight, we’ve created the lightest Flip ever. At a feather-light 1.2kg, TP200 is the perfect take-anywhere device that’s ready to go wherever your day takes you. It’s always to hand for work, for sharing or for simply relaxing.

Expressive elegance
Flip TP200’s gorgeous metal finish makes it lovely to touch, and its stylish looks make it stand out from the crowd. But Flip TP200 doesn’t just look and feel good: the scratch-resistant texture is amazingly tough and durable too, helping to keep its elegant beauty unblemished.

Solid engineering,
from any angle
Flip TP200’s robust and remarkable 360-degree, multi-gear metal hinge gives you the freedom to organize your life the way you want. Do serious work in laptop mode. Flip into tent mode to share or discuss stuff with your colleagues. Create your own personal movie theater in an instant with stand mode. And wherever you are, Flip’s handy tablet mode is enhanced by the lightweight design and superb battery life.

Reversible USB Type-C port, connect faster & easier!
The new, reversible USB Type-C port makes connecting devices so much easier, and its compact design allows Flip TP200 to be thinner than ever. Fast USB 3.1 Gen 1 (up to 5Gbit/s) lets you transfer a 2GB movie to a USB drive in under 2 seconds! For maximum convenience and compatibility, TP200 also has standard USB 3.0 and USB 2.0 ports, plus a micro HDMI port for connecting an external display.

Instant response to the lightest touch
Flip TP200 is designed to respond instantly to your every touch. We’ve doubled the touch sensitivity, so even the slightest movement of your fingertips is detected, and it only needs the lightest of touches to work perfectly. In fact, it’s so good that it reacts accurately even to a child’s small fingertips!

Typing comfort is all in the details
Just because the 11.6 -inch Flip TP200 is incredibly slim, light and compact doesn’t mean you have to suffer typing on it. We’ve engineered a superb keyboard with full-size keys, and with just the right amount of key travel to make it supremely comfortable to use, even for marathon typing stints. The cleverly-designed key mechanism gives the keys a reassuringly-solid feel — it’s details like this that set Flip TP200 apart from the crowd.

A responsive touchpad that’s smart.
The large touchpad on Flip TP200 makes it effortless to navigate your way around Windows. We’ve made it extra-sensitive for instant response, and to avoid those annoying jumps when your palm hits the touchpad, we use an exclusive smart algorithm that recognizes the difference between fingers and a palm. It’s a perfect balance between sensitivity and usability.

A clear view, from any angle!
Wide viewing angles ensure that images never look washed out or lacking in contrast, even when viewing them from off-center. This makes Flip TP200 perfect for sharing screen contents with a group of people, whatever mode Flip is in.

Your way, all day!
Flip TP200 packs a full 8 hours of working time into its battery, so you don’t need to be constantly on the look-out for power sockets. And with all its versatile modes at your fingertips, Flip TP200 is everything you need for a whole fun-filled day.

Unlock the best Windows 10 experience
A stereo array microphone optimized for Cortana means that Flip TP200 always responds instantly and accurately to the “Hey Cortana!” activation command. Windows 10 also lets you work smarter and smoother, with Continuum mode that automatically changes the Windows display layout depending on how you’re using Flip TP200 — so you always get the best Windows experience, for every Flip mode!

Short summary description ASUS Transformer Book Flip TP200SA-FV0110TS Intel® Celeron® N3050 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:
This short summary of the ASUS Transformer Book Flip TP200SA-FV0110TS Intel® Celeron® N3050 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Transformer Book Flip TP200SA-FV0110TS, Intel® Celeron®, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description ASUS Transformer Book Flip TP200SA-FV0110TS Intel® Celeron® N3050 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:
This is an auto-generated long summary of ASUS Transformer Book Flip TP200SA-FV0110TS Intel® Celeron® N3050 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver based on the first three specs of the first five spec groups.

ASUS Transformer Book Flip TP200SA-FV0110TS. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N3050, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black, Silver
Form factor *
Convertible (Folder)
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
Not supported
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3050
Processor cores
2
Processor threads
2
Processor boost frequency
2.16 GHz
Processor frequency *
1.6 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron N3000 series
Processor codename
Braswell
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
90 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Storage
Total storage capacity *
32 GB
Storage media *
Flash
Flash memory
32 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
600 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
12
On-board graphics card DirectX version
Yes
Graphics card Open GL support
Yes
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Bluetooth
No
Ports & interfaces
DVI port
No
Micro HDMI ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
2
Number of SATA III connectors
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
No
Processor special features
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
Processor code
SR29H
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
87257
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
38 Wh
Power
AC adapter power
33 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
1.75 A
AC adapter output voltage
19 V
Security
Cable lock slot
No
Trusted Platform Module (TPM)
Yes
Certificates
Compliance certificates
RoHS
Certification
UL, MIC, CE Marking Compliance, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, GOST-R, CB, Energy star, IDA, Erp 2013, RoHS, JATE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
297 mm
Depth
201.3 mm
Height
18.4 mm
Weight *
1.2 kg
Other features
LightScribe
No
Intel® Virtualization Technology (Intel® VT)
VT-x
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:39:21
Uk has collected 71 expert reviews for ASUS Transformer Book Flip TP200SA-FV0110TS Intel® Celeron® N3050 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pcauthority.com.au
Updated:
2016-11-14 19:39:20
If you're familiar with Lenovo's Yoga devices, you'll recognise the trick on show here. The Transformer Book Flip looks like a normal laptop, but, thanks to a lid that can flip 360 degrees, it doubles as a tablet when you need it. Say, if you want to take...
Bottom line "Although no speed-demon itself, if you can afford it then opt for the Lenovo Yoga 700. "...
60%
gadgetspeak.com
Updated:
2016-11-14 19:39:21
The unit is 29.5x20x1.5cm and it weighs 1176grams. Unlike some devices that are tablet s with an attachable keyboard this unit is the conventional Notebook design with it becoming a Tablet when the screen in turned through 180degrees and then the keyboard...
80%
bit.com.au
Updated:
2016-11-14 19:39:21
Tablets are great for when you're out and about, but sometimes you need something a little more versatile to get some work done. The Asus Transformer Book Flip TP200SA is just such a device: a 2-in-1 laptop-tablet hybrid. Like the Dell Inspiron 11 3000...
Bottom line The Asus Transformer Book Flip TP200SA has its flaws, but at this price, it seems churlish to criticise it too harshly. It provides a decent middle ground between laptop and tablet, and it's a great device for those on the fence about buying either.It fac...
67%
alphr.com
Updated:
2016-11-14 19:39:21
Tablets are great for when you're out and about, but sometimes you need something a little more versatile to get some work done. The Asus Transformer Book Flip TP200SA is just such a device: a laptop-tablet hybrid with the option to flip the screen around...
Bottom line The Asus Transformer Book Flip TP200SA has its flaws, but at this price, it seems churlish to criticise it too harshly. It provides a decent middle ground between laptop and tablet, and it's a great device for those on the fence about buying either.It fac...
80%
expertreviews.co.uk
Updated:
2016-11-14 19:39:21
The Flip TP200SA is the latest in a long line of Transformer Books, but this one has a particularly lightweight and compact design that puts it firmly at the tablet end of the hybrid device pool. Coming in at just 1.2kg and 18.4mm with the lid closed, thi...
Bottom line The Asus Transformer Book Flip TP200SA has its flaws, then, but at this price it seems churlish to criticise it too harshly. It provides a decent middle ground between laptop and tablet, and it's a great device for those on the fence about buying either.H...
80%
pocket-lint.com
Updated:
2016-11-14 19:39:21
Asus doesn't half like to stick it to Apple when it can. First the ZenBook UX305 from last year showed Apple up by being what the rapidly-ageing MacBook Airs should be. Now the Asus Transformer Book Flip TP200SA laughs right in the face of the 12-inch Mac...
Good Great value, reasonable quality IPS display, decent typing experience, good battery life, silent 24/7...
Bad Poor performance under any pressure, very limited storage, wobbly screen hinge...
Bottom line Do you want a basic laptop to take out and about with you for a bit of work or play? If you have a little patience then the Flip really is a winning combo. For less than a third of the price of the latest MacBook you get something not a million mil...
80%
techadvisor.co.uk
Updated:
2016-11-14 19:39:21
On paper, the Asus Transformer Book Flip TP200SA laptop has it all. It ' s thin, light, has great battery life, a 360-degree flip screen for tablet mode and a full-size keyboard for typing, all for as little as £ 249. See all our budget laptop reviews Th...
Bottom line Whether the Asus Transformer Book Flip TP200SA is a good buy or not depends entirely on your priorities. If you want to open up loads of browser windows and have plenty of apps open at once, this isn't for you. The Asus Transformer Book Flip TP200SA only...
80%
trustedreviews.com
Updated:
2016-11-14 19:39:21
What is the Asus TP200SA? We're in the midst of a foldable frenzy. Companies are bending over backwards (sorry) to emulate the foldable laptop/tablet hybrid design, used perhaps most recognisably used by Lenovo on its range of Yoga convertible laptops. Th...
Good Decent build quality, Good value, Good colour reproduction...
Bad Lack of storage space, Underwhelming performance, Too much bloatware...
Bottom line Asus TP200SA – Camera Although it's nice that the TP200 comes with a built-in webcam, don't expect dazzling images from the 640 x 480, 0.3 megapixel front-facing camera. It'll do the job for Skype sessions and alike but as you can see from the below, imag...
60%
techradar.com
Updated:
2016-11-14 19:39:21
I have a soft spot for small notebooks in the 12-inch range. To me, it's the perfect size for a go-anywhere notebook with a screen and keyboard that's not too small. So as you might imagine, I was excited to try out the 11.6-inch Asus Transformer Book Fli...
Good Great keyboard, Solid build quality, Great size and lightweight...
Bad Mediocre display, So, so performance...
Bottom line The Asus Transformer Book Flip TP200SA is solidly built and has a few niceties, but it's merely average in performance...
60%
techradar.com/au/
Updated:
2016-11-14 19:39:21
I have a soft spot for small notebooks in the 12-inch range. To me, it's the perfect size for a go-anywhere notebook with a screen and keyboard that's not too small. So as you might imagine, I was excited to try out the 11.6-inch Asus Transformer Book Fli...
Good Great keyboard, Solid build quality, Great size and lightweight...
Bad Mediocre display, Soso performance...
Bottom line The Asus Transformer Book Flip TP200SA is solidly built and has a few niceties, but it's merely average in performance...
60%
gadgetguy.com.au
Updated:
2016-11-14 19:39:21
The next generation of computers will arrive with a next generation port for high-speed data transfers and charging on the one connection, but what if you want a computer now ahead of the future: can you find the Type C port in something without busting t...
Good Fairly well designed and easy to carry; Can be flattened and turned into a tablet thanks to 360 degree hinge; Screen has decent viewing angles; 32GB extra storage included in the box with free 32GB microSD card; Microsoft Office 365 subscription included...
Bad Less than impressive build quality; USB Type C port isn't used to charge the laptop; Screen is super reflective; A fairly unimpressive processor used for the system;...
Bottom line October isn't normally the time for a student laptop — unless you live in the Northern Hemisphere, that is — because down under where this review is published (and where most of GadgetGuy's readers are located), school is wrapping up.But just in time for...
80%
Digitaltrends.com
Updated:
2016-11-14 19:39:21
No company has a longer history of building affordable 2-in-1 devices than Asus. It entered the market way back in 2011 with the Transformer TF101, an Android tablet with keyboard dock, and has kept at it ever since.Amazon Best Buy EbayBut Asus hasn't for...
Good Good keyboard, USB Type-C port, High-contrast display, Long battery life...
Bad Tends to tip in laptop mode, 720p resolution, Frustratingly slow...
Bottom line The DT Accessory PackUp your game with these accessories, hand picked by DT editors:Case Star 11-inch notebook sleeve ($12)Need to protect your new Asus? This laptop sleeve can do that, and it comes in plenty of stylish colors.DAOTS Vintage Canvas laptop...
60%
gizmodo.com.au
Updated:
2016-11-14 19:39:21
Curious how the ASUS boffins managed to squeeze so much into such an affordable little laptop, we just had to give it a hands on test. Is this the best budget computer yet?There are a few very low cost laptops out there – such as the sub $300 ASUS EeeBook...
Bottom line In a word, yes.For a sub $500 laptop, the Flip is amazingly good. It's no powerhouse, but for the low end market there simply is not a better laptop.Somehow ASUS has managed to get every component above average, yet keep the price very affordable.It's not...
0%
goldfries.com
Updated:
2016-11-21 01:15:10
Convenient and classy, that's what the ASUS Transformer Book Flip TP200SA is.Being a 2-in-1 the ASUS Transformer Book Flip TP200 is of course a notebook first. The unit is compact, weighing only 1.2 kg and size smaller than an A4 paper. The TP200 comes wi...
Bottom line The ASUS Transformer Book Flip TP200SA retails at RM 1,499 which I think is an excellent price for a solid product. Note that the ASUS Transformer Book Flip TP200SA wasn't made for processing intensive work, Gaming on the go? Photo and video editing? This...
0%
apcmag.com
Updated:
2016-11-23 01:50:38
That likely means, among other things, that you'll be looking at a new laptop. And given the high probably of said laptop being lost, mistreated or misused, you'll want something that doesn't break the bank.To that end, we decided to take a look at a su...
80%
expertreviews.co.uk
Updated:
2018-03-18 01:26:45
Price: £199You might not have heard of it, but the Linx 12X64 is a cheap and cheerful 2-in-1 laptop that comes with a bundled keyboard at no extra cost. Having reviewed the laptop at £280, it was a fantastic device at that price but now that it's plummete...
0%
au.pcmag.com
Updated:
2018-04-24 05:11:52
The Asus Transformer Book Flip TP200SA ($349 as tested) is a small, convertible-hybrid laptop with the versatility to fill multiple roles. It can transform into a laptop or a tablet, with a few other modes in between, and it features a sturdy design, a sh...
Good Compact design, Sturdy hinge, In-Plane Switching (IPS) display is sharp, Good port selection, including a USB-C port, Almost 12 hours of battery life in testing...
Bad Display backlight is a little dim, Middling performance in our tests...
Bottom line The Asus Transformer Book Flip TP200SA is a versatile convertible-hybrid laptop with a sturdy design and solid port options...
70%
hardwarezone.com.my
Updated:
2020-01-11 04:33:49
Two key advances in technology has made it possible for manufacturers like ASUS to come up with smaller, slimmer and more affordable 2-in-1 hybrid convertible devices. The first is of course low-power and affordable processors like Intel's new “Cherry Tra...
0%
wegotserved.com
Updated:
2016-11-14 19:39:21
ASUS have always been fairly ahead of the curve in terms of form factors for laptops and tablets. I pounced on the original ASUS Eee Pad Transformer TF101, as the idea of having a tablet with a dockable keyboard was fantastic. That style of device has bec...
Good Good value for a 360° flipping hybrid, Decent connectivity, including the USB TypeC port, Great battery life...
Bad Lackluster performance, Minimal storage, Low resolution display...
Bottom line For the price, the ASUS Transformer Book Flip TP200SA is decent device and offers some decent features. Overall, I found the performance to be lacking but there is a great deal of convenience with this design. With a USB Type-C port, micro-HDMI port and m...
68%
notebookcheck.net
Updated:
2016-11-14 19:39:21
An eyeful? The convertible alongside its IPS TFT presents itself as a bargain. Unfortunately, the HD panel is not absolutely recommendable after all...
Good IPS panel, very light, long battery life, good ergonomics, decent speakers, USB C 3.1 Gen. 1, corresponds to USB 3.0...
Bad PWM already at below 90 % brightness, hinge too loose, only micro SDXC card support, low performance, 32 GB eMMC too tight...
Bottom line The Transformer Book Flip TP200SA is far from perfect, but the buyer might just be able to turn a blind eye or two at a price of 350 Euros (~$379). In fact, turning a blind eye is meant literally because although the IPS panel has nice colors and wide vie...
77%
pcmag.com
Updated:
2016-11-14 19:39:21
The Asus Transformer Book Flip TP200SA ($349 as tested) is a small, convertible-hybrid laptop with the versatility to fill multiple roles. It can transform into a laptop or a tablet, with a few other modes in between, and it features a sturdy design, a sh...
Good Compact design, Sturdy hinge, In-Plane Switching (IPS) display is sharp, Good port selection, including a USB-C port, Almost 12 hours of battery life in testing...
Bad Display backlight is a little dim, Middling performance in our tests...
Bottom line The Asus Transformer Book Flip TP200SA is a versatile convertible-hybrid laptop with a sturdy design and solid port options...
70%
notebookcheck.net
Updated:
2016-11-14 19:39:21
Worthy budget 2-in-1. Asus' new version of their 11.6-inch Transformer Book ticks all the important checkmarks for budget convertibles. True, the storage could be larger and the performance better - but from a price-to-value ratio, the little machine is a...
Good IPS display, very light, long battery life, decent ergonomics, good speakers, USB 3.1 Gen1 (Type-C) port...
Bad hinge not quite strong enough, only Micro-SDXC cards supported, performance just adequate, difficulties running certain benchmark tests, lower edge of touchpad "catches" occasionally...
Bottom line The slim-and-light Asus Transformer Book Flip TP200SA differs in many ways from the predecessor Transformer Book 200TA Convertible. One thing hasn't changed though Asus still uses an IPS display despite the low price of $350. Other budget 2-in-1 convertib...
82%
notebookreview.com
Updated:
2016-11-14 19:39:21
Asus has a well-deserved reputation or delivering tablets and notebooks high in value. The company that popularized the netbook proved this with the $200 Nexus 7, $300 Transformer Book T100 , and most recently, the $300 Asus ZenPad S 8.0 .This reputation...
Good Excellent battery life, Decent build and display, Better price to performance than other products in its class...
Bad Subpar keyboard, Too many Windows 10 bugs at launch, Unnecessary bloatware annoying...
70%
Laptopmag.com
Updated:
2016-11-14 19:39:21
The $349 Transformer Book TP200SA is an 11-inch hybrid with a sleek rotating design, a great display and fantastic battery life. While the performance could be better, and some more storage would be nice, this is a solid convertible for not a lot of money...
Good Stellar battery life, Bright, colorful display, Sleek convertible design, Affordable, Built-in USB Type-C port...
Bad Shallow, undersized keyboard, Mediocre performance, Weak audio...
Bottom line Asus' TP200SA packs a ton of value into its 2-in-1 with a colorful, rotating display and almost 11 hours of battery life, all for just $349...
80%
computershopper.com
Updated:
2016-11-14 19:39:21
With the lid opened a full 360 degrees so the screen faces up and the keyboard faces down, they're touch-screen tablets. In between, you can place the keyboard on a desk or table and tilt the display back for an easel-like "stand" mode or prop the system...
Good Nice IPS screen, Comfortable keyboard, Long battery life...
Bad Leisurely performance, A tad heavy in tablet mode, Tiny cursor keys...
Bottom line It's no speed demon, but this 11.6-inch convertible ranks well above average in display quality, keyboard feel, and battery life for a low $349. Read More…...
80%
topnewreview.com
Updated:
2018-04-06 02:19:40
Cheap laptops generally don't equate to a solid physical design. The Asus TP200SA however, is remarkably well made for a laptop with an RRP. Compact with an 11.6” screen and weighing only 1.2kg, it will slip into a satchel bag easily, as will its compact...
Bottom line Whilst it may be acceptable to some, for me the shortcomings are annoying to the point where I don't want to use the Asus TP200SA very often, making it a difficult purchase to recommend, despite the great physical form factor...
40%
Brand Image Product code Product Stock Price from
ASUS Transformer Book Flip TP300LA-DW159H Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 6 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Stainless steel ASUS Transformer Book Flip TP300LA-DW159H Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 6 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Stainless steel
(show image)
90NB05Y1-M03270CH TP300LA-DW159H 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Transformer Book Flip TP300LA-C4083H Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Stainless steel ASUS Transformer Book Flip TP300LA-C4083H Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Stainless steel
(show image)
90NB05Y1-M02970 TP300LA-C4083H 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Transformer Book Flip TP550LA-CJ005H Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 8 GB 750 GB HDD Windows 8.1 Black, Stainless steel ASUS Transformer Book Flip TP550LA-CJ005H Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 8 GB 750 GB HDD Windows 8.1 Black, Stainless steel
(show image)
90NB0591-M00050CH TP550LA-CJ005H 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Transformer Book Flip TP550LD-CJ005H Intel® Core™ i3 i3-4010U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Windows 8.1 Black ASUS Transformer Book Flip TP550LD-CJ005H Intel® Core™ i3 i3-4010U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Windows 8.1 Black
(show image)
90NB05B1-M01220 TP550LD-CJ005H 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Transformer Book Flip TP550LA-SH51T Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black ASUS Transformer Book Flip TP550LA-SH51T Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black
(show image)
90NB0591-M02350 TP550LA-SH51T 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Transformer Book Flip TP500LA-SI50401C Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Stainless steel ASUS Transformer Book Flip TP500LA-SI50401C Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Stainless steel
(show image)
90NB05R1-M02340 TP500LA-SI50401C 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Transformer Book Flip TP550LA-UH51T Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black ASUS Transformer Book Flip TP550LA-UH51T Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black
(show image)
90NB0591-M02450 TP550LA-UH51T 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Transformer Book Flip TP550LA-CJ099H Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Black ASUS Transformer Book Flip TP550LA-CJ099H Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Black
(show image)
90NB0591-M01270 TP550LA-CJ099H 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Transformer Book Flip TP500LA-DN183T Intel® Core™ i7 i7-5500U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD Windows 10 Home Black, Stainless steel ASUS Transformer Book Flip TP500LA-DN183T Intel® Core™ i7 i7-5500U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD Windows 10 Home Black, Stainless steel
(show image)
90NB05R1-M03060 TP500LA-DN183T 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Transformer Book Flip TP500LA-DN170T Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1.02 TB HDD+SSD Windows 10 Home Black, Stainless steel ASUS Transformer Book Flip TP500LA-DN170T Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1.02 TB HDD+SSD Windows 10 Home Black, Stainless steel
(show image)
90NB05R1-M03070 TP500LA-DN170T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)