ASUS logo

ASUS Cerberus MKII keyboard Gaming USB Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110785
Info modified on:
14 Mar 2024, 19:35:16
Short summary description ASUS Cerberus MKII keyboard Gaming USB Black:

ASUS Cerberus MKII, Full-size (100%), Wired, USB, Membrane, RGB LED, Black

Long summary description ASUS Cerberus MKII keyboard Gaming USB Black:

ASUS Cerberus MKII. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane. Backlight type: RGB LED, Wrist rest. Cable length: 2 m. USB hub, Recommended usage: Gaming. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.