location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite HDBaseT HDMI over Cat5/6/6a Extender, Matrix Transmitter,Serial and IR,4K x 2K UHD/1080p,4 Input,2 Output,Up to 500-ft.

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDBaseT HDMI over Cat5/6/6a Extender, Matrix Transmitter,Serial and IR,4K x 2K UHD/1080p,4 Input,2 Output,Up to 500-ft.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BHDBT-T-SI-4X2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332187000 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:37:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite HDBaseT HDMI over Cat5/6/6a Extender, Matrix Transmitter,Serial and IR,4K x 2K UHD/1080p,4 Input,2 Output,Up to 500-ft.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AV transmitter 3840 x 2160 pixels
  • - Maximum transfer distance: 152 m
  • - HDCP
  • - Ethernet LAN
Warranty: 1-year limited warranty
Long product name Tripp Lite HDBaseT HDMI over Cat5/6/6a Extender, Matrix Transmitter,Serial and IR,4K x 2K UHD/1080p,4 Input,2 Output,Up to 500-ft. :
The long product name of Tripp Lite HDBaseT HDMI over Cat5/6/6a Extender, Matrix Transmitter,Serial and IR,4K x 2K UHD/1080p,4 Input,2 Output,Up to 500-ft.. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDBaseT HDMI over Cat5/6/6a Extender, Matrix Transmitter,Serial and IR,4K x 2K UHD/1080p,4 Input,2 Output,Up to 500-ft.
More>>>
Tripp Lite HDBaseT HDMI over Cat5/6/6a Extender, Matrix Transmitter,Serial and IR,4K x 2K UHD/1080p,4 Input,2 Output,Up to 500-ft.:
The official description of Tripp Lite HDBaseT HDMI over Cat5/6/6a Extender, Matrix Transmitter,Serial and IR,4K x 2K UHD/1080p,4 Input,2 Output,Up to 500-ft. as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Works with a Tripp Lite HDBaseT receiver to extend uncompressed HDMI video and audio, RS-232 serial and IR remote control signals over a Cat5e/6/6a cable up to 500 ft. to dual projectors, monitors or televisions.

- Features 4 HDMI input ports and 2 RJ45 output ports
- Supports video resolutions up to 3840 x 2160 (4K x 2K)*
- Supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD
- Mounts easily to wall, rack or pole
- Plug and play—no software or drivers to install

The BHDBT-T-SI-4X2 HDBaseT HDMI over Cat5e/6/6a 4x2 Extender Matrix Transmitter works in tandem with the Tripp Lite BHDBT-Series receiver in your HDBaseT installation to extend uncompressed HDMI video and audio, RS-232 serial and IR remote control signals. It features four HDMI input ports and two RJ45 output ports, letting you route any source to either display or the same source to both displays.

Using a single Cat5e/6/6a cable, the BHDBT-T-SI-4X2 can extend an Ultra High Definition(UHD) 3840 x 2160(4K x 2K) signal up to 328 feet(100 m) or an HD 1920 x 1080(1080p) signal up to 500 feet(150 m). To further extend and expand your installation, you can insert up to five BHDBT-Series Extender Transceivers between the transmitter and receiver for a total range up to 3,000 feet with a monitor connected to each transceiver.** The sources connect to locking HDMI ports that prevent the cable from coming loose or undone, ensuring an intact signal.

The BHDBT-T-SI-4X2 supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio, as well as 3D video, EDID and HDCP. Included mounting hardware lets you attach the unit to a wall, rack or pole. Sets up quickly with no software to download or install.

Supports the Latest Video and Audio Applications
- Connects to Tripp Lite BHDBT-Series receivers and transceivers with a single Cat5e/6/6a cable
- Extends a High Definition 1920 x 1080(1080p) @ 60 Hz signal up to 500 ft.(150 m)
- Extends an Ultra High Definition(UHD) 3840 x 2160(4K x 2K) signal up to 328 ft.(100 m)
- Supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio
- Supports 36-bit Deep Color(12 bits per channel), CEC pass-through, 3D video, EDID and HDCP
- Add up to 5 BHDBT-Series Extender Transceivers to further expand the range of your installation up to 3,000 ft.(1080p) with a monitor attached to each transceiver

Features 4 HDMI Input Ports and 2 RJ45 Output Ports
- Can route any source to either display or the same source to both displays
- Control inputs and outputs using unit pushbuttons, included remote control or via your computer’s Terminal Emulation Software

Allows You to Control Other Devices
- 2-way 39 KHz IR Remote Control functionality lets you control your Blu-ray player with its remote while standing at the remote monitor(and vice versa)
- RS-232 serial port supports 115 Kbps full-duplex baud rates for devices such as scanners and touchscreen monitors

Easy to Set Up and Use
- Plug-and-play engineering—no software or drivers to download and install
- Included mounting hardware lets you install each unit on a wall, rack or pole
- Locking HDMI ports(ideal for use with Tripp Lite’s P569-006-LOCK HDMI cables) prevent cables from coming loose or disconnected, ensuring an intact signal

TAA-Compliant
- Compliant with the Federal Trade Agreements Act(TAA) for GSA Schedule purchases

Short summary description Tripp Lite HDBaseT HDMI over Cat5/6/6a Extender, Matrix Transmitter,Serial and IR,4K x 2K UHD/1080p,4 Input,2 Output,Up to 500-ft.:
This short summary of the Tripp Lite HDBaseT HDMI over Cat5/6/6a Extender, Matrix Transmitter,Serial and IR,4K x 2K UHD/1080p,4 Input,2 Output,Up to 500-ft. data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite HDBaseT HDMI over Cat5/6/6a Extender, Matrix Transmitter,Serial and IR,4K x 2K UHD/1080p,4 Input,2 Output,Up to 500-ft., 3840 x 2160 pixels, AV transmitter, 152 m, HDCP

Long summary description Tripp Lite HDBaseT HDMI over Cat5/6/6a Extender, Matrix Transmitter,Serial and IR,4K x 2K UHD/1080p,4 Input,2 Output,Up to 500-ft.:
This is an auto-generated long summary of Tripp Lite HDBaseT HDMI over Cat5/6/6a Extender, Matrix Transmitter,Serial and IR,4K x 2K UHD/1080p,4 Input,2 Output,Up to 500-ft. based on the first three specs of the first five spec groups.

Tripp Lite HDBaseT HDMI over Cat5/6/6a Extender, Matrix Transmitter,Serial and IR,4K x 2K UHD/1080p,4 Input,2 Output,Up to 500-ft.. Type: AV transmitter, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat5, Cat6, Cat6a. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 5 V. Dimensions (WxDxH): 236.2 x 99.06 x 30.48 mm, Width: 236.2 mm, Depth: 99.1 mm. Package width: 353.1 mm, Package depth: 165.1 mm, Package height: 55.9 mm. Cables included: AC, Audio (3.5mm), IR

Features
Type *
AV transmitter
Maximum resolution *
3840 x 2160 pixels
Cable types supported
Cat5, Cat6, Cat6a
Maximum transfer distance
152 m
Supported video modes
480i, 480p, 720p, 1080i, 1080p
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1920 x 1440, 2560 x 1600 (WQXGA), 3840 x 2160
HDCP
Yes
Plug and Play
Yes
Certification
CE, FCC, REACH, TAA
Ports & interfaces
Ethernet LAN
Yes
RJ-45 input ports
2
HDMI in
4
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operating voltage
5 V
Input current
0.5 A
Output current
3 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 90%
Weight & dimensions
Dimensions (WxDxH)
236.2 x 99.06 x 30.48 mm
Width
236.2 mm
Weight & dimensions
Depth
99.1 mm
Height
30.5 mm
Weight
1.59 kg
Packaging data
Package width
353.1 mm
Package depth
165.1 mm
Package height
55.9 mm
Package weight
1.81 kg
Packaging content
AC adapter included
Yes
Cables included
AC, Audio (3.5mm), IR
Manual
Yes
Remote control included
Yes
Mounting brackets included
Yes
Technical details
Quantity
1
Country of origin
Taiwan
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
586.7 mm
Master (outer) case length
375.9 mm
Master (outer) case height
198.1 mm
Master (outer) case gross weight
18.8 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332187007
Brand Image Product code Product Stock Price from
Tripp Lite B127A-4X1-BH 4-Port HDMI over Cat6 Extender Switch Kit, Wall Plate/Box - 4K 60 Hz, HDR, 4:4:4, IR, PoC, 230 ft. (70.1 m), TAA Tripp Lite B127A-4X1-BH 4-Port HDMI over Cat6 Extender Switch Kit, Wall Plate/Box - 4K 60 Hz, HDR, 4:4:4, IR, PoC, 230 ft. (70.1 m), TAA
(show image)
B127A-4X1-BH B127A-4X1-BH 4-Port HDMI over Cat6 Extender Switch Kit, Wall Plate/Box - 4K 60 Hz, HDR, 4:4:4, IR, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B320-4X1-HH-K2 4-Port HDMI Switch Kit, 4K 60 Hz, 4 HDMI Inputs to 1 HDMI over Cat6 Extender, 125 ft., TAA Tripp Lite B320-4X1-HH-K2 4-Port HDMI Switch Kit, 4K 60 Hz, 4 HDMI Inputs to 1 HDMI over Cat6 Extender, 125 ft., TAA
(show image)
B320-4X1-HH-K2 B320-4X1-HH-K2 4-Port HDMI Switch Kit, 4K 60 Hz, 4 HDMI Inputs to 1 HDMI over Cat6 Extender, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B320-4X1-MHB-K 4-Port Presentation Switch Kit, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI over Cat6 Extender, 50 ft., TAA Tripp Lite B320-4X1-MHB-K 4-Port Presentation Switch Kit, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI over Cat6 Extender, 50 ft., TAA
(show image)
B320-4X1-MHB-K B320-4X1-MHB-K 4-Port Presentation Switch Kit, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI over Cat6 Extender, 50 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B320-4X1-MHE-K 4-Port Presentation Switch Kit, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI over Cat6 Extender, 125 ft., TAA Tripp Lite B320-4X1-MHE-K 4-Port Presentation Switch Kit, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI over Cat6 Extender, 125 ft., TAA
(show image)
B320-4X1-MHE-K B320-4X1-MHE-K 4-Port Presentation Switch Kit, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI over Cat6 Extender, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B320-4X1-HH-K1 4-Port HDMI Switch Kit, 4K 60 Hz, 4 HDMI Inputs to 1 HDMI over Cat6 Extender, 50 ft., TAA Tripp Lite B320-4X1-HH-K1 4-Port HDMI Switch Kit, 4K 60 Hz, 4 HDMI Inputs to 1 HDMI over Cat6 Extender, 50 ft., TAA
(show image)
B320-4X1-HH-K1 B320-4X1-HH-K1 4-Port HDMI Switch Kit, 4K 60 Hz, 4 HDMI Inputs to 1 HDMI over Cat6 Extender, 50 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B160-103-HDSI 3 Port HDMI over Cat5/6 Switch/Extender Kit, 1080p 60 Hz, Serial and IR Control, 656 ft. (200 m), TAA Tripp Lite B160-103-HDSI 3 Port HDMI over Cat5/6 Switch/Extender Kit, 1080p 60 Hz, Serial and IR Control, 656 ft. (200 m), TAA
(show image)
B160-103-HDSI B160-103-HDSI 3 Port HDMI over Cat5/6 Switch/Extender Kit, 1080p 60 Hz, Serial and IR Control, 656 ft. (200 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite HDBaseT Class B (HDBaseT-Lite) HDMI over Cat5e/6/6a Extender Kit w/Power, Serial & IR, 4K x 2K UHD/1080p, Up to 70.1 m (230-ft.) Tripp Lite HDBaseT Class B (HDBaseT-Lite) HDMI over Cat5e/6/6a Extender Kit w/Power, Serial & IR, 4K x 2K UHD/1080p, Up to 70.1 m (230-ft.)
(show image)
BHDBT-K-SPI HDBaseT Class B (HDBaseT-Lite) HDMI over Cat5e/6/6a Extender Kit w/Power, Serial & IR, 4K x 2K UHD/1080p, Up to 70.1 m (230-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite HDBaseT Class B (HDBaseT-Lite) HDMI over Cat5e/6/6a Extender Kit w/Power & IR Control, 4K x 2K UHD / 1080p, Up to 70.1 m (230-ft.) Tripp Lite HDBaseT Class B (HDBaseT-Lite) HDMI over Cat5e/6/6a Extender Kit w/Power & IR Control, 4K x 2K UHD / 1080p, Up to 70.1 m (230-ft.)
(show image)
BHDBT-K-PI HDBaseT Class B (HDBaseT-Lite) HDMI over Cat5e/6/6a Extender Kit w/Power & IR Control, 4K x 2K UHD / 1080p, Up to 70.1 m (230-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Kit with Ethernet, Power, Serial & IR Control, 4K x 2K UHD / 1080p, Up to 99.97 m (328-ft.) Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Kit with Ethernet, Power, Serial & IR Control, 4K x 2K UHD / 1080p, Up to 99.97 m (328-ft.)
(show image)
BHDBT-K-E3SPI-L HDBaseT HDMI over Cat5e/6/6a Extender Kit with Ethernet, Power, Serial & IR Control, 4K x 2K UHD / 1080p, Up to 99.97 m (328-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Kit with Ethernet, Serial and IR Control, 1080p, Up to 500 ft. (150 m) Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Kit with Ethernet, Serial and IR Control, 1080p, Up to 500 ft. (150 m)
(show image)
BHDBT-K-E3SI-ER HDBaseT HDMI over Cat5e/6/6a Extender Kit with Ethernet, Serial and IR Control, 1080p, Up to 500 ft. (150 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)