location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-VE814
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE814 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792003868 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:49:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN VE814 user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN AT-VE814
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends the distance between HDMI source and HDMI display
  • - Implements HDBaseT extension technology using only one Cat 5 cable to connect the transmitter and receiver
  • - Anti-jamming – resists signal interference during high-quality video transmissions using HDBaseT technology
  • - Supports one local and two remote displays
  • - Supports two IR channels for bi-directional IR signal transmission
  • - Extends Ethernet communication with pass-through port
  • - HDMI (3D, Deep Color,4kx2k); HDCP Compatible
  • - Long distance transmission – up to 100 m
  • - Supports wide screen
  • - Supports resolutions of up to Ultra HD 4kx2k and 1080p Full HD
  • - Supports up to 340 MHz bandwidth for high performance video
  • - EDID Expert – selects the optimum EDID settings for smooth power-up and highest quality display
  • - RS-232 Serial Port for serial device peripherals, such as touch screens, bar coders scanners, and so on
  • - Built-in 8KV / 15KV ESD protection (Contact voltage 8KV; Air voltage 15 KV)
  • - Easy to install – no software required
  • - Rack Mountable
Long product name ATEN AT-VE814 :
The long product name of ATEN AT-VE814. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI HDBaseT Extender with Dual Output (4K@100m) (HDBaseT Class A)
More>>>
ATEN AT-VE814:
The official description of ATEN AT-VE814 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN’s latest offering delivers high quality videos in dual displays over distance. With the VE814 HDMI Extender, your HDMI displays can be located up to 100 meters away from the HDMI source device. This is made possible using only one Cat 5e/6 cable, which is cheap and easily available. In addition, your video can be streamed using up to three HDMI displays – dual displays connected to the receiving unit (VE814R) and another one to the transmitter unit (VE814T).

The VE814 carries an Ethernet pass-through port for Internet connectivity, making it easy to go online when necessary. It supports RS-232 and IR signaling pass-through, allowing you to control the HDMI source device from the remote unit (VE814R) while also granting access to the HDMI display device from the local unit (VE814T). The VE814 is HDMI (3D, Deep Color, 4K) and HDCP compatible, ensuring superior video quality so that you get the most out of your HDMI displays.

Short summary description ATEN AT-VE814:
This short summary of the ATEN AT-VE814 data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN AT-VE814, 3840 x 2160 pixels, AV transmitter & receiver, 100 m, 3D, Black, HDCP

Long summary description ATEN AT-VE814:
This is an auto-generated long summary of ATEN AT-VE814 based on the first three specs of the first five spec groups.

ATEN AT-VE814. Type: AV transmitter & receiver, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat5e, Cat6. Operating voltage: 5.3 V, Power consumption (typical): 13.3 W. Dimensions (WxDxH): 141.7 x 103 x 30 mm, Weight: 460 g. Products per master (outer) case: 5 pc(s)

Features
Type *
AV transmitter & receiver
Maximum resolution *
3840 x 2160 pixels
Cable types supported
Cat5e, Cat6
Maximum transfer distance
100 m
LED indicators
Yes
Supported video modes
1080p, 2160p
Supported graphics resolutions
1920 x 1080 (HD 1080), 3840 x 2160, 4096 x 2160
HDCP
Yes
3D
Yes
Consumer Electronics Control (CEC) support
Yes
Impedance
100 Ω
Product colour
Black
Ports & interfaces
Ethernet LAN
Yes
Ports & interfaces
RJ-45 input ports
1
Number of HDMI outputs
2
RS-232 input ports
1
Power
Operating voltage
5.3 V
Power consumption (typical)
13.3 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Dimensions (WxDxH)
141.7 x 103 x 30 mm
Weight
460 g
Logistics data
Products per master (outer) case
5 pc(s)
Country Distributor
United Kingdom 1 distributor(s)