location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer 73GB HS internal hard drive 15000 RPM 16 MB 2.5" SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkServer 73GB HS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67Y0115
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 18:58:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkServer 73GB HS internal hard drive 15000 RPM 16 MB 2.5" SAS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 73 GB 2.5" 15000 RPM SAS
  • - Server/workstation HDD
  • - Storage drive buffer size: 16 MB
  • - 350 g
Long product name Lenovo ThinkServer 73GB HS internal hard drive 15000 RPM 16 MB 2.5" SAS :
The long product name of Lenovo ThinkServer 73GB HS internal hard drive 15000 RPM 16 MB 2.5" SAS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkServer 73GB, 6.0 GBb/s, 15K 2.5"
More>>>
Lenovo ThinkServer 73GB HS internal hard drive 15000 RPM 16 MB 2.5" SAS:
The official description of Lenovo ThinkServer 73GB HS internal hard drive 15000 RPM 16 MB 2.5" SAS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lenovo introduces new ThinkServer Hard Drives that offer world-class technology and value demanded by today's small and medium business (SMB) internal storage environments. To give your ThinkServer solution the best-of-breed reliability, industry-leading performance, and an easy-to-manage solution, Lenovo introduces new SAS hard drives to support the new RD210 and RD220 rack server platforms. ThinkServer SAS and SATA drives provide higher through-put and reliability for mission-critical and mid-market applications while providing scalable storage solutions for SMBs.

- Serial Attached SCSI 6.0 Gb/s interface (10K rpm or 15K rpm) for 146GB (1) and 73 GB capacity
- High level of reliability
- High I/O per second (IOPS) for increased performance
- Small form factor (2.5-inch)

Short summary description Lenovo ThinkServer 73GB HS internal hard drive 15000 RPM 16 MB 2.5" SAS:
This short summary of the Lenovo ThinkServer 73GB HS internal hard drive 15000 RPM 16 MB 2.5" SAS data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer 73GB HS, 73 GB, 15000 RPM, 16 MB, 2.5", SAS

Long summary description Lenovo ThinkServer 73GB HS internal hard drive 15000 RPM 16 MB 2.5" SAS:
This is an auto-generated long summary of Lenovo ThinkServer 73GB HS internal hard drive 15000 RPM 16 MB 2.5" SAS based on the first three specs of the first five spec groups.

Lenovo ThinkServer 73GB HS. HDD capacity: 73 GB, HDD speed: 15000 RPM, Storage drive buffer size: 16 MB, HDD size: 2.5", Interface: SAS

Features
HDD capacity *
73 GB
HDD speed *
15000 RPM
Storage drive buffer size *
16 MB
HDD size *
2.5"
Interface *
SAS
Type *
HDD
Component for *
Server/workstation
Read seek time
2.8 ms
Write seek time
2.8 ms
Power
Operating voltage
5 V
Weight & dimensions
Width
42.6 mm
Height
45.1 mm
Depth
4.85 mm
Weight
350 g
Other features
Internal
Yes
Data transfer rate
6 Gbit/s
Brand Image Product code Product Stock Price from
Lenovo ThinkServer 450GB 3.5" SAS internal hard drive 15000 RPM 3.5" Lenovo ThinkServer 450GB 3.5" SAS internal hard drive 15000 RPM 3.5"
(show image)
67Y0119 450GB 3.5" SAS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)