location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer TS100 server Tower Intel® Core™2 Duo E7200 2.53 GHz 1 GB DDR2-SDRAM 400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
643217M
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkServer TS100 server Tower Intel® Core™2 Duo E7200 2.53 GHz 1 GB DDR2-SDRAM 400 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo E7200 2.53 GHz
  • - 1 GB 800 MHz DDR2-SDRAM 1 x 1
  • - DVD-ROM
  • - Tower 400 W
Long product name Lenovo ThinkServer TS100 server Tower Intel® Core™2 Duo E7200 2.53 GHz 1 GB DDR2-SDRAM 400 W :
The long product name of Lenovo ThinkServer TS100 server Tower Intel® Core™2 Duo E7200 2.53 GHz 1 GB DDR2-SDRAM 400 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkServer TS100, Tower, Intel® Core™ 2 Duo® E7200 Processor (2.53GHz/1066Mhz 3MB), 1024MB/800MHz DDR2 ECC uDIMM (1x1024MB)1GB, No HDD, support 3.5" Simple-Swap SATA II Drive with RAID 0,1,10, DVD-ROM, Integrated Dual Broadcom® 5722 Gigabit 10/100/1000 Ethernet, 1x401W Standard PSU, No Operating System
More>>>
Lenovo ThinkServer TS100 server Tower Intel® Core™2 Duo E7200 2.53 GHz 1 GB DDR2-SDRAM 400 W:
The official description of Lenovo ThinkServer TS100 server Tower Intel® Core™2 Duo E7200 2.53 GHz 1 GB DDR2-SDRAM 400 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliable roots

Lenovo ThinkServer™ systems are powered by proven technology, and value is added to your purchase through the availability of superior technical service and support. To enhance your productivity while reducing your costs, our attractively priced servers are supported by creative financing options.


Built for your small business

Our one- and two-way Intel®-based racks and towers are designed with rock-solid engineering to keep you focused on growing your business rather than fussing over the technology that should be helping you get there. ThinkServer systems combine thoughtfully designed, business-ready software and service solutions that allow for easy installation, maintenance and updates. And we’ve got models and configurations equipped to meet the specific technology and cost-of-ownership needs your unique small business generates.

Management tools like EasyStartup get your server up and running quickly and painlessly. Integrated Management Module gives you 'round the clock out of band access to your Thinkserver from any location. EasyManage makes multi-server management a breeze by giving you the flexibility to remotely manage multiple servers from one location.


No-gimmick trial

Our 90-day trial of ThinkPlus™ Priority Support puts you in the driver’s seat to take ThinkServer for a spin. Enjoy service provided by advanced level technicians, whether it’s 24/7 hardware and software phone support, onsite next-business day service, priority routing, or help from a third-party single source of support. Optional four-hour response and hard drive retention services also are available.


Unparalleled ownership experience

You've purchased the ultimate business tool — now be smart and get productive. Lenovo offers training, education and advice that will be available when you need it, on your terms. Our online training is a trusted technical resource providing hassle-free basics on components, diagnostics, troubleshooting and managing your server.


Fresh options

New Lenovo ThinkServer-branded processor, memory and hard drive options give you extended choice and comfort knowing a trusted name is driving your machine. Our six processors, five memory offerings, and 13 hard disk drives (Simple-Swap and Hot-Swap) are sure to give you a computing edge.

Short summary description Lenovo ThinkServer TS100 server Tower Intel® Core™2 Duo E7200 2.53 GHz 1 GB DDR2-SDRAM 400 W:
This short summary of the Lenovo ThinkServer TS100 server Tower Intel® Core™2 Duo E7200 2.53 GHz 1 GB DDR2-SDRAM 400 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer TS100, 2.53 GHz, E7200, 1 GB, DDR2-SDRAM, 400 W, Tower

Long summary description Lenovo ThinkServer TS100 server Tower Intel® Core™2 Duo E7200 2.53 GHz 1 GB DDR2-SDRAM 400 W:
This is an auto-generated long summary of Lenovo ThinkServer TS100 server Tower Intel® Core™2 Duo E7200 2.53 GHz 1 GB DDR2-SDRAM 400 W based on the first three specs of the first five spec groups.

Lenovo ThinkServer TS100. Processor family: Intel® Core™2 Duo, Processor frequency: 2.53 GHz, Processor model: E7200. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 1 x 1 GB. HDD size: 3.5", HDD interface: Serial ATA II, Optical drive type: DVD-ROM. Power supply: 400 W. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E7200
Processor frequency *
2.53 GHz
Processor cores
2
Processor cache
3 MB
Motherboard chipset
Intel® 3210
Number of processors installed
1
Thermal Design Power (TDP)
65 W
Processor cache type
L2
Processor front side bus
1066 MHz
Processor socket
LGA 775 (Socket T)
Processor lithography
45 nm
Processor threads
2
Processor operating modes
64-bit
Stepping
M0
FSB Parity
No
Bus type
FSB
Processor codename
Wolfdale
Tcase
74.1 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 mm
Embedded options available
No
Number of Processing Die Transistors
228 M
CPU multiplier (bus/core ratio)
9.5
Processing Die size
82 mm²
Processor series
Intel Core 2 Duo E7000 Series
Conflict-Free processor
No
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
Memory slots
4
ECC
Yes
Memory clock speed
800 MHz
Memory layout (slots x size)
1 x 1 GB
Maximum internal memory *
8 GB
Storage
HDD interface
Serial ATA II
HDD size
3.5"
RAID levels
1, 10
Hot-swap
No
Optical drive type *
DVD-ROM
Graphics
On-board graphics card model
Not available
Network
Network ready
Yes
Networking features
Dual Broadcom 5722 Gigabit 10/100/1000 Ethernet
Design
Chassis type *
Tower
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35348
Power
Redundant power supply (RPS) support *
No
Power supply *
400 W
Source Testseek summary Average rating
Reviews
Updated:
2015-06-07 10:06:18
Uk has collected 5 expert reviews for Lenovo ThinkServer TS100 server Tower Intel® Core™2 Duo E7200 2.53 GHz 1 GB DDR2-SDRAM 400 W and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
computeractive.co.uk
Updated:
2015-06-07 10:06:18
The Thinkserver is Lenovo’s first foray into the small-business server market, albeit with more than a small helping hand from IBM.However, unlike when the Chinese vendor bought its desktop and notebook business, IBM is being more selective with its se...
Good IBM engineering quality; choice of Xeon dualcore processors; four hotswap drive bays; Raid controller...
Bad Easymanage software may be overkill for many small businesses; little to differentiate this product from IBM original...
Bottom line A well-engineered small-business server but little to set it apart from the IBM X Series product on which it’s based...
60%
trustedreviews.com
Updated:
2015-06-07 10:06:18
There's no denying Lenovo is a big name in the notebook market with our very own Riyad Emeran recently singing the praises of its latest ThinkPad X300 . However, although Lenovo commands a sizeable chunk of worldwide notebook sales it wants much more and...
80%
alphr.com
Updated:
2015-06-07 10:06:18
The SMB server market is particularly lucrative, and after much speculation Lenovo has decided it wants a piece of the action. In this exclusive review, we take a look at its new ThinkServer TS100. In an agreement with IBM, Lenovo will produce single-...
Bottom line An entry-level server backed by a good support package, but its server management software is a strange choice...
67%
v3.co.uk
Updated:
2015-06-07 10:06:18
The Thinkserver is Lenovo’s first foray into the small-business server market, albeit with more than a small helping hand from IBM.However, unlike when the Chinese vendor bought its desktop and notebook business, IBM is being more selective with its se...
Good IBM engineering quality; choice of Xeon dual-core processors; four hot-swap drive bays; Raid controller...
Bad Easymanage software may be overkill for many small businesses; little to differentiate this product from IBM original...
Bottom line A well-engineered small-business server but little to set it apart from the IBM X Series product on which it’s based...
60%
crn.com
Updated:
2015-06-07 10:06:18
Its official: Lenovo has entered the server business. Originally focusing on desktop products after establishing a business relationship with IBM, the Raleigh, N.C.-based company gave the Test Center a look at its SMB server offerings. Lenovo s Think...
0%