location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Intel Xeon E5502 processor 1.86 GHz 4 MB L3 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon E5502
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67Y0004
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Intel Xeon E5502 processor 1.86 GHz 4 MB L3 Box
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5502 1.86 GHz
  • - 4 MB L3 Socket B (LGA 1366)
  • - 64-bit 80 W
  • - Box
Long product name Lenovo Intel Xeon E5502 processor 1.86 GHz 4 MB L3 Box :
The long product name of Lenovo Intel Xeon E5502 processor 1.86 GHz 4 MB L3 Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5502 processor (1.86 GHz) Option Kit for rack ThinkServers
More>>>
Lenovo Intel Xeon E5502 processor 1.86 GHz 4 MB L3 Box:
The official description of Lenovo Intel Xeon E5502 processor 1.86 GHz 4 MB L3 Box as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase the processing power of your ThinkServer Dual-Socket systems with Intel Xeon processors to boost your system's performance for advanced applications, technical computing, multithread applications, virtualization, and multitasking.

Short summary description Lenovo Intel Xeon E5502 processor 1.86 GHz 4 MB L3 Box:
This short summary of the Lenovo Intel Xeon E5502 processor 1.86 GHz 4 MB L3 Box data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Intel Xeon E5502, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), E5502, 1.86 GHz, 64-bit, Server/workstation

Long summary description Lenovo Intel Xeon E5502 processor 1.86 GHz 4 MB L3 Box:
This is an auto-generated long summary of Lenovo Intel Xeon E5502 processor 1.86 GHz 4 MB L3 Box based on the first three specs of the first five spec groups.

Lenovo Intel Xeon E5502. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor model: E5502. Market segment: Server

Processor
Processor model *
E5502
Processor base frequency *
1.86 GHz
Processor family *
Intel® Xeon® 5000 Sequence
Processor socket *
Socket B (LGA 1366)
Component for
Server/workstation
Processor operating modes *
64-bit
Processor cache
4 MB
Processor
Processor cache type
L3
Processor front side bus
800 MHz
Thermal Design Power (TDP)
80 W
Box *
Yes
VID Voltage Range
0.75 - 1.35 V
Features
Market segment
Server