location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite M100-010-WH USB-A to Lightning Sync/Charge Cable (M/M) - MFi Certified, White, 10 ft. (3 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M100-010-WH USB-A to Lightning Sync/Charge Cable (M/M) - MFi Certified, White, 10 ft. (3 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M100-010-WH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332189769 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:37:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite M100-010-WH USB-A to Lightning Sync/Charge Cable (M/M) - MFi Certified, White, 10 ft. (3 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Reversible Lighting plug compatible with all devices with 8-pin connectors
  • - USB plug connects to USB-A port on computer or charger
  • - MFi-certified for use with iPhone, iPad and iPod devices
Warranty: 2-year limited
Long product name Tripp Lite M100-010-WH USB-A to Lightning Sync/Charge Cable (M/M) - MFi Certified, White, 10 ft. (3 m) :
The long product name of Tripp Lite M100-010-WH USB-A to Lightning Sync/Charge Cable (M/M) - MFi Certified, White, 10 ft. (3 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-A to Lightning Sync/Charge Cable (M/M) - MFi Certified, White, 10 ft. (3 m)
More>>>
Tripp Lite M100-010-WH USB-A to Lightning Sync/Charge Cable (M/M) - MFi Certified, White, 10 ft. (3 m):
The official description of Tripp Lite M100-010-WH USB-A to Lightning Sync/Charge Cable (M/M) - MFi Certified, White, 10 ft. (3 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Helps You Charge and Sync Your Apple Mobile Device
The M100-010-WH connects your iPhone, iPad or iPod to the USB-A port on a computer or USB charger, so you can charge your Apple device and transfer data simultaneously. The reversible 8-pin Lightning plug connects in either direction to ensure fast, easy connection every time. The charging cable is MFi-certified for broad compatibility with iPhone, iPad and iPod devices.

Short summary description Tripp Lite M100-010-WH USB-A to Lightning Sync/Charge Cable (M/M) - MFi Certified, White, 10 ft. (3 m):
This short summary of the Tripp Lite M100-010-WH USB-A to Lightning Sync/Charge Cable (M/M) - MFi Certified, White, 10 ft. (3 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite M100-010-WH USB-A to Lightning Sync/Charge Cable (M/M) - MFi Certified, White, 10 ft. (3 m), 0.24 m, Lightning, USB A, Male, Male, White

Long summary description Tripp Lite M100-010-WH USB-A to Lightning Sync/Charge Cable (M/M) - MFi Certified, White, 10 ft. (3 m):
This is an auto-generated long summary of Tripp Lite M100-010-WH USB-A to Lightning Sync/Charge Cable (M/M) - MFi Certified, White, 10 ft. (3 m) based on the first three specs of the first five spec groups.

Tripp Lite M100-010-WH USB-A to Lightning Sync/Charge Cable (M/M) - MFi Certified, White, 10 ft. (3 m). Cable length: 0.24 m, Connector 1: Lightning, Connector 2: USB A. Quantity per pack: 1 pc(s), Package width: 30.5 mm, Package depth: 76.2 mm. Master (outer) case width: 167.6 mm, Master (outer) case length: 259.1 mm, Master (outer) case height: 86.4 mm

Features
Cable length *
0.24 m
Connector 1 *
Lightning
Connector 2 *
USB A
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
White
Country of origin
China
Compatibility
Phone (5, 5c, 5s, 6, 6 Plus), iPad 4, iPad mini, iPad mini 2, iPad mini 3, iPad Air, iPad Air 2, iPod Touch 5, iPod nano 7
Packaging data
Quantity per pack *
1 pc(s)
Package width
30.5 mm
Packaging data
Package depth
76.2 mm
Package height
144.8 mm
Package weight
90 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85177900
Master (outer) case width
167.6 mm
Master (outer) case length
259.1 mm
Master (outer) case height
86.4 mm
Master (outer) case gross weight
1.18 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332189766
Brand Image Product code Product Stock Price from
Tripp Lite M102AB-003-S-LB Safe-IT USB-C to Lightning Sync/Charge Antibacterial Cable, Ultra Flexible, MFi Certified - USB 2.0 (M/M), Light Blue, 3 ft. (0.91 m) Tripp Lite M102AB-003-S-LB Safe-IT USB-C to Lightning Sync/Charge Antibacterial Cable, Ultra Flexible, MFi Certified - USB 2.0 (M/M), Light Blue, 3 ft. (0.91 m)
(show image)
M102AB-003-S-LB M102AB-003-S-LB Safe-IT USB-C to Lightning Sync/Charge Antibacterial Cable, Ultra Flexible, MFi Certified - USB 2.0 (M/M), Light Blue, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M100AB-006-S-LB Safe-IT USB-A to Lightning Sync/Charge Antibacterial Cable (M/M), Ultra Flexible, MFi Certified, Light Blue, 6 ft. (1.83 m) Tripp Lite M100AB-006-S-LB Safe-IT USB-A to Lightning Sync/Charge Antibacterial Cable (M/M), Ultra Flexible, MFi Certified, Light Blue, 6 ft. (1.83 m)
(show image)
M100AB-006-S-LB M100AB-006-S-LB Safe-IT USB-A to Lightning Sync/Charge Antibacterial Cable (M/M), Ultra Flexible, MFi Certified, Light Blue, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102AB-006-S-LB Safe-IT USB-C to Lightning Sync/Charge Antibacterial Cable, Ultra Flexible, MFi Certified - USB 2.0 (M/M), Light Blue, 6 ft. (1.83 m) Tripp Lite M102AB-006-S-LB Safe-IT USB-C to Lightning Sync/Charge Antibacterial Cable, Ultra Flexible, MFi Certified - USB 2.0 (M/M), Light Blue, 6 ft. (1.83 m)
(show image)
M102AB-006-S-LB M102AB-006-S-LB Safe-IT USB-C to Lightning Sync/Charge Antibacterial Cable, Ultra Flexible, MFi Certified - USB 2.0 (M/M), Light Blue, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M100AB-003-S-LB Safe-IT USB-A to Lightning Sync/Charge Antibacterial Cable (M/M), Ultra Flexible, MFi Certified, Light Blue, 3 ft. (0.91 m) Tripp Lite M100AB-003-S-LB Safe-IT USB-A to Lightning Sync/Charge Antibacterial Cable (M/M), Ultra Flexible, MFi Certified, Light Blue, 3 ft. (0.91 m)
(show image)
M100AB-003-S-LB M100AB-003-S-LB Safe-IT USB-A to Lightning Sync/Charge Antibacterial Cable (M/M), Ultra Flexible, MFi Certified, Light Blue, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102-03M-BK USB-C to Lightning Sync/Charge Cable (M/M), MFi Certified, Black, 3 m (9.8 ft.) Tripp Lite M102-03M-BK USB-C to Lightning Sync/Charge Cable (M/M), MFi Certified, Black, 3 m (9.8 ft.)
(show image)
M102-03M-BK M102-03M-BK USB-C to Lightning Sync/Charge Cable (M/M), MFi Certified, Black, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M100AB-03M-WH Safe-IT USB-A to Lightning Sync/Charge Antibacterial Cable (M/M), MFi Certified, White, 3 m (9.8 ft.) Tripp Lite M100AB-03M-WH Safe-IT USB-A to Lightning Sync/Charge Antibacterial Cable (M/M), MFi Certified, White, 3 m (9.8 ft.)
(show image)
M100AB-03M-WH M100AB-03M-WH Safe-IT USB-A to Lightning Sync/Charge Antibacterial Cable (M/M), MFi Certified, White, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102AB-02M-WH Safe-IT USB-C to Lightning Sync/Charge Antibacterial Cable (M/M), MFi Certified, White, 2 m (6.6 ft.) Tripp Lite M102AB-02M-WH Safe-IT USB-C to Lightning Sync/Charge Antibacterial Cable (M/M), MFi Certified, White, 2 m (6.6 ft.)
(show image)
M102AB-02M-WH M102AB-02M-WH Safe-IT USB-C to Lightning Sync/Charge Antibacterial Cable (M/M), MFi Certified, White, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102-02M-WH USB-C to Lightning Sync/Charge Cable (M/M), MFi Certified, White, 2 m (6.6 ft.) Tripp Lite M102-02M-WH USB-C to Lightning Sync/Charge Cable (M/M), MFi Certified, White, 2 m (6.6 ft.)
(show image)
M102-02M-WH M102-02M-WH USB-C to Lightning Sync/Charge Cable (M/M), MFi Certified, White, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102-01M-BK USB-C to Lightning Sync/Charge Cable (M/M), MFi Certified, Black, 1 m (3.3 ft.) Tripp Lite M102-01M-BK USB-C to Lightning Sync/Charge Cable (M/M), MFi Certified, Black, 1 m (3.3 ft.)
(show image)
M102-01M-BK M102-01M-BK USB-C to Lightning Sync/Charge Cable (M/M), MFi Certified, Black, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102-003-HD-SL Heavy-Duty USB-C to Lightning Sync/Charge Cable with Status LED - MFi Certified, M/M, USB 2.0, 3 ft. Tripp Lite M102-003-HD-SL Heavy-Duty USB-C to Lightning Sync/Charge Cable with Status LED - MFi Certified, M/M, USB 2.0, 3 ft.
(show image)
M102-003-HD-SL M102-003-HD-SL Heavy-Duty USB-C to Lightning Sync/Charge Cable with Status LED - MFi Certified, M/M, USB 2.0, 3 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
France 2 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)