location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTZ Swiss Bluetooth Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blok Protective Keyboard Case for iPad Air 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-007425 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206058903
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTZ Swiss Bluetooth Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - QWERTZ Swiss
  • - Cover
  • - Wireless Bluetooth 10 m
  • - Power source: Battery CR2032
  • - Brand compatibility: Apple
  • - Black, Red
Warranty: 2-Year Limited Hardware Warranty
Long product name Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTZ Swiss Bluetooth Black, Red :
The long product name of Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTZ Swiss Bluetooth Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protective Keyboard Case for iPad Air 2, Bluetooth, Swiss
More>>>
Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTZ Swiss Bluetooth Black, Red:
The official description of Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTZ Swiss Bluetooth Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bluetooth keyboard
BLOK Keyboard Case has it all: protective frame, detachable keyboard, any-angle stand and cover. A Bluetooth® wireless connection makes the keyboard portable and easily detachable. Use it like a laptop or detach it for a stand-alone keyboard. Then take the keyboard with you or leave it at home.

Life is more than sitting at a desk. BLOK Keyboard Case adjusts to the endless ways you use your iPad—on your lap, on a plane, or in your hands.

Worry-free drops
BLOK Keyboard Case protects the iPad from drops as high as six feet onto hard surfaces.

Busy and on-the-go means mishaps. BLOK Keyboard Case calms the fear of iPad damage. It absorbs the shock so your iPad doesn’t have to.

Absorbs impact
By making the corners square, we were able to increase the impact absorption of the keyboard case where it’s most needed. The weakest part of your iPad is the strongest part of its case.

Feel confident that your iPad is safe. The structure, material, and design of BLOK all play a role to protect your iPad.

iPad cover
Someone bumps your table at the coffee shop. No worries, the BLOK cover repels liquid for easy wipe ups.

Easy-access ports
Charge your iPad, plug in a headset, adjust the volume, or power off. BLOK Keyboard Case makes sure that all of your controls and ports are easily accessible.

Short summary description Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTZ Swiss Bluetooth Black, Red:
This short summary of the Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTZ Swiss Bluetooth Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Blok Protective Keyboard Case for iPad Air 2, QWERTZ, Swiss, Apple, iPad Air 2, Black, Red, Shock resistant, Splash proof

Long summary description Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTZ Swiss Bluetooth Black, Red:
This is an auto-generated long summary of Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTZ Swiss Bluetooth Black, Red based on the first three specs of the first five spec groups.

Logitech Blok Protective Keyboard Case for iPad Air 2. Keyboard layout: QWERTZ, Keyboard language: Swiss. Brand compatibility: Apple, Compatibility: iPad Air 2, Product colour: Black, Red. Connectivity technology: Wireless, Device interface: Bluetooth, Wireless range: 10 m. Power source: Battery, Battery type: CR2032, Battery lifetime: 4 year(s). Mobile operating systems supported: iOS

Keyboard
Keyboard layout *
QWERTZ
Keyboard language *
Swiss
Pointing device *
No
Numeric keypad *
No
Island-style keyboard
Yes
Hot keys
Yes
Performance
Brand compatibility *
Apple
Compatibility *
iPad Air 2
Product colour *
Black, Red
Fingerprint reader
No
Cover *
Yes
USB hub
No
Backlight *
No
Protection features
Shock resistant, Splash proof
LED indicators
Yes
On/off switch
Yes
Auto wake/sleep function
Yes
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
Bluetooth
Bluetooth version
4.0
Wireless range
10 m
Power
Power source *
Battery
Battery type
CR2032
Number of batteries supported
2
Battery lifetime
4 year(s)
System requirements
Mobile operating systems supported
iOS
Weight & dimensions
Width
184.5 mm
Depth
251.4 mm
Height
22 mm
Weight
645 g
Packaging data
Package width
31 mm
Package depth
198 mm
Package height
262 mm
Package volume
1608 cm³
Package weight
910 g
Packaging content
User guide
Yes
Screen protector
Yes
Technical details
Languages support
Simplified Chinese
Other features
Keyboard form factor
Mini
Cable lock slot
No
Logistics data
Master (outer) case width
224 mm
Master (outer) case length
280 mm
Master (outer) case height
307 mm
Master (outer) case gross weight
8.27 kg
Master (outer) case volume
19300 cm³
Products per pallet
624 pc(s)
Products per intermodal container (20ft)
11648 pc(s)
Products per intermodal container (40ft)
20208 pc(s)
Products per intermodal container (40ft, HC)
20208 pc(s)
Brand Image Product code Product Stock Price from
Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTZ Swiss Black Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTZ Swiss Black
(show image)
920-008134 CREATE Backlit Keyboard Case with Smart Connector Technology 0.00
(excl. VAT)
0 (incl. VAT)
Logitech CREATE QWERTY Swiss Smart Connector Black Logitech CREATE QWERTY Swiss Smart Connector Black
(show image)
920-007827 CREATE 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Keys-To-Go Logitech Keys-To-Go
(show image)
920-006706 Keys-To-Go 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type+ QWERTZ Swiss Bluetooth Black Logitech Type+ QWERTZ Swiss Bluetooth Black
(show image)
920-006584 Type+ 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type+ QWERTZ Swiss Bluetooth Black Logitech Type+ QWERTZ Swiss Bluetooth Black
(show image)
920-006543 Type+ 0.00
(excl. VAT)
0 (incl. VAT)
Disclaimer Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTZ Swiss Bluetooth Black, Red:
Disclaimer

© 2015 Logitech. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered.
iPad is a trademark of Apple Inc., registered in the U.S. and other countries.
All other trademarks are the property of their respective owners.