location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 400 MFP M425dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 MFP M425dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF288AX3/96440905
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111286
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet 400 MFP M425dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 33 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB 800 MHz
  • - 15.1 kg
Warranty: One-year and support options vary by product, country and local legal requirements.
Long product name HP LaserJet 400 MFP M425dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi :
The long product name of HP LaserJet 400 MFP M425dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro 400 MFP M425dw
More>>>
HP LaserJet 400 MFP M425dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi:
The official description of HP LaserJet 400 MFP M425dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This networked MFP boosts productivity. Share resources with wireless networking, and print from virtually anywhere with HP ePrint. Improve workflow with access to business apps. Save time with automatic two-sided scanning and copying.

Features

Increase productivity – even on the go.
- Scan documents directly to email or a network folder. Save time and get fast results: the dual head scanner means two-sided pages are only scanned once.
- Print at up to 33 ppm A4, and get a first page in as fast as eight seconds.
- Print from virtually anywhere with HP ePrint. Send files from a smartphone directly to your printer using HP wireless direct printing.
- Set up and share anywhere in the office with wireless connectivity. Configure networking fast.

Produce high-quality documents time after time.
- Print professional-quality documents with bold text and sharp images, using Original HP LaserJet toner cartridges.
- Improve performance with trusted HP reliability. Do more with 800-sheets maximum paper input capacity (with optional 500-sheet tray).
- Save time with Original HP LaserJet toner cartridges that are reliable and feature an all-in-one design for easy installation.
- Print more affordably using an optional high-capacity Original HP LaserJet black toner cartridge.

Easily manage print jobs and access business apps.
- Use business apps and an 8.89 cm (3.5-inch) colour touchscreen to access and print from the web or scan to online storage sites.
- Manage workflow with intuitive features right on the printer: use the easy-access USB port to print from – and save scans to – a flash drive.
- Easily control your print environment and save IT time and costs – HP Web Jetadmin helps you monitor equipment and increase uptime.

Reduce your environmental impact.
- Reduce paper use by up to 50% with automatic two-sided printing.
- Save energy with HP Auto-On/Auto-Off Technology which turns your printer on when you need it and off when you don’t.
- Easily recycle Original HP LaserJet toner cartridges through HP Planet Partners.
- This MFP's compact size is designed to use less space and create less packaging waste.

Short summary description HP LaserJet 400 MFP M425dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi:
This short summary of the HP LaserJet 400 MFP M425dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 400 MFP M425dw, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black

Long summary description HP LaserJet 400 MFP M425dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of HP LaserJet 400 MFP M425dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet 400 MFP M425dw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Duplex print speed (black, normal quality, A4/US Letter)
15 ppm
Time to first page (black, normal)
8 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
33 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 381 mm
Scanner type *
Flatbed & ADF scanner
Scan to
Cloud, E-mail, File
Scan speed (colour)
9 ppm
Scan speed (black)
20 ppm
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input colour depth
30 bit
Greyscale levels
256
TWAIN version
1.9
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
300 pages
Fax speed dialing (max numbers)
120
Fax broadcasting
119 locations
Features
Recommended duty cycle
750 - 3000 pages per month
Maximum duty cycle *
50000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5e, PCL 6, PDF 1.7, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
50 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Heavy paper, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
800 MHz
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display diagonal
8.89 cm (3.5")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
600 W
Power consumption (standby)
10.5 W
Power consumption (off)
0.1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
439.9 mm
Depth
382.7 mm
Height
423.5 mm
Weight
15.1 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-01-24 01:35:48
Uk has collected 15 expert reviews for HP LaserJet 400 MFP M425dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
trustedreviews.com
Updated:
2018-01-24 01:35:48
As soon as the speed of a printer or all-in-one goes up, the price soars and HP's LaserJet Pro 400 MFP M425dw is no exception. It does have several redeeming features to justify its high price, though, including full duplex for print, scan and copy, as w...
Good Single-pass duplex scanner, Front panel USB socket, Good photo print for mono laser...
Bad Odd cosmetic design, You pay for speed, High profile...
Bottom line HP claims speeds of up to 33ppm for the HP LaserJet Pro 400 MFP M425dw – shall we just call it the 425? – and we certainly saw a good speed from the machine. Our 5-page text print took 19s, giving a speed of 15.6ppm, while the 20-page document upped this...
90%
crn.com
Updated:
2018-01-24 01:35:48
Page 1 of 2 HP LaserJet 400 Pro MFP M425dnWell-built software and the intuitive interface of its touch-sensitive control panel is icing on the cake for Hewlet-Packard's LaserJet Pro 400 MFP M425dn, a monochromatic multifunction printer for the small-to...
0%
printercomparison.com
Updated:
2018-01-24 01:35:48
£323.61 Leo Office Supplies£378.10 PrinterbaseThe HP LaserJet Pro 400 M425dn was announced in 2012 as HP's first web-connected multifunction monochrome printer along with its single function counterpart, the LaserJet Pro 400 M401dn . We reviewed the Laser...
Good Print quality, Web, Mobile Apps, 50sheet duplexing ADF...
Bad Small standard paper capacity, Average warranty...
80%
computershopper.com
Updated:
2018-01-24 01:35:48
To MFP or not to MFP? That's the question for many printer buyers seeking a model for a busy small office or workgroup that prints lots of everyday monochrome documents. You may worry that a multifunction printer might shortchange printing capabilities, e...
Good Excellent print quality, Relatively fast print speeds, Duplex ADF scanning, Color touch screen, Large paper-input capacity, EPrint and AirPrint support...
Bad Short on paper-output capacity, Limited configuration settings and user reports, No Wi-Fi connectivity...
Bottom line Superb print quality and a dual-head scanner make this a good choice for monochrome desktop publishing, especially if you work with two-sided documents. Just don't expect a robust set of configuration options and user reports. Read More…...
80%
pcmag.com
Updated:
2018-01-24 01:35:48
Basically a multi-function printer (MFP) variation on the  HP LaserJet Pro 400 M401dn ($399 direct, 4 stars), the HP LaserJet Pro 400 MFP M425dn ($499 direct) delivers essentially the same printing capability plus scanning, copying, and faxing. As wi...
Good High-quality text. Ethernet. Duplexer and 300-sheet capacity standard, 800-sheet maximum. Prints, scans, copies, and faxes.
Bad High running cost...
Bottom line The HP LaserJet Pro 400 MFP M425dn monochrome laser MFP delivers high quality output plus the ability to scan and copy, including over a network, and work as a standalone copier and fax machine...
80%