location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-T300 multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-T300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-T300 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766747110
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-T300 multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 6000 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 27 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - Internal memory: 64 MB
  • - 7.1 kg
Warranty: 12 months Carry-in
Long product name Brother DCP-T300 multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm :
The long product name of Brother DCP-T300 multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print/Scan/Copy, Inkjet, 27/10 ppm, 1200 x 6000 dpi, A4, USB 2.0, 16W, 7.1kg
More>>>
Brother DCP-T300 multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm:
The official description of Brother DCP-T300 multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DCP-T300
Designed to give high print volume users bigger savings, Brother's inkjet Multi-Function Centre series features Refill Tank System that offers highly affordable ink bottles with ultra-high 6000 page-yield. Besides enjoying low running cost, users also benefit from a smarter design that makes ink refilling effortless!

Exceeding Low Running Costs
Enjoy low running cost with exceedingly affordable ultra-high 6000 page-yield ink bottles. Reduce ink wastage with individual ink bottle refill system that allows you to replace only the colours you need. Plus, easily produce 2-up and 4-up on a single sheet. This saves paper when viewing drafts or layouts.

Easy Ink Refilling
Refilling is easily done in 3 simple steps, thanks to easily accesible ink tank at the front.

Minimizes Ink Spillage
Smart design allows for ink refilling at an optimised 45⁰ refilling angle. This minimises ink leakage and takes the hassle out of refilling.

Saves Space and Convenient
Designed with embedded front-access ink tank and see-through cover, Brother's Refill Tank System saves space effectively, and makes it easy to check how much ink is left.

Improve Productivity
Featuring high print speeds of 11/6ipm, time is saved when there are large volume printing tasks. Users can utilise their time more efficiently instead of waiting for their printouts. Furthermore, with paper input of up to 100 sheets, users avoid having to refill paper tray too frequently.

Save Time
Enjoy convenience of less-frequent ink purchases with ultra high-yield ink bottles. Plus, save valuable time as you can still print in black even if colour runs out.

Professional Quality
Our colour inkjet series deliver consistent and high quality results with sharp images and crisp text. Our Multi-Function Centres offer unique colour enhancement designed to optimise your color prints with true to life colours. Brother black pigment ink will provide you with sharp text printing on standard paper. It is water resistant so it won't smudge. You get consistently sharp text every time.

Short summary description Brother DCP-T300 multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm:
This short summary of the Brother DCP-T300 multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-T300, Inkjet, Colour printing, 1200 x 6000 DPI, Colour copying, A4, Black

Long summary description Brother DCP-T300 multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm:
This is an auto-generated long summary of Brother DCP-T300 multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm based on the first three specs of the first five spec groups.

Brother DCP-T300. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 10 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Print speed (colour, normal quality, A4/US Letter)
10 ppm
Print speed (ISO/IEC 24734) mono
11 ipm
Print speed (ISO/IEC 24734) colour
6 ipm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 2400 DPI
Copy speed (black, normal quality, A4)
4.4 cpm
Copy speed (colour, normal quality, A4)
2.7 cpm
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scan to
E-mail, File, Image
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
Non-ISO print media sizes
2L, Executive, Index card, Legal, Letter
Envelopes sizes
10, C5, DL, Monarch
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
4x6"
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Card reader integrated
No
Internal memory *
64 MB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
1 lines
Power
Power consumption (average operating)
16 W
Power consumption (PowerSave)
2.5 W
Power consumption (standby)
0.7 W
Power consumption (off)
0.2 W
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
435 mm
Depth
374 mm
Height
161 mm
Weight
7.1 kg
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:50:14
Uk has collected 2 expert reviews for Brother DCP-T300 multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%