location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Marquant MMB 1 data projector 1100 ANSI lumens SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Marquant Check ‘Marquant’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MMB 1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MMB1
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Marquant’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Marquant: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:33:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Marquant MMB 1 data projector 1100 ANSI lumens SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1100 ANSI lumens
  • - Lamp 8000 h
  • - SVGA (800x600)
  • - Screen size compatibility: 29.5 - 106.4 mm (1.16 - 4.19")
  • - 200 W
More>>>
Short summary description Marquant MMB 1 data projector 1100 ANSI lumens SVGA (800x600):
This short summary of the Marquant MMB 1 data projector 1100 ANSI lumens SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Marquant MMB 1, 1100 ANSI lumens, SVGA (800x600), 29.5 - 106.4 mm (1.16 - 4.19"), 1.4 - 4 m, Lamp, 8000 h

Long summary description Marquant MMB 1 data projector 1100 ANSI lumens SVGA (800x600):
This is an auto-generated long summary of Marquant MMB 1 data projector 1100 ANSI lumens SVGA (800x600) based on the first three specs of the first five spec groups.

Marquant MMB 1. Projector brightness: 1100 ANSI lumens, Projector native resolution: SVGA (800x600), Screen size compatibility: 29.5 - 106.4 mm (1.16 - 4.19"). Light source type: Lamp, Service life of light source: 8000 h, Lamp power: 175 W. Noise level: 31 dB. Display resolution: 800 x 600 pixels. Power consumption (typical): 200 W

Brand Image Product code Product Stock Price from
Epson EMP61 projector data projector 2000 ANSI lumens SVGA (800x600) Epson EMP61 projector data projector 2000 ANSI lumens SVGA (800x600)
(show image)
V11H158040GE EMP61 projector 0.00
(excl. VAT)
0 (incl. VAT)
Epson K EMP-61 LCD SVGA + MuVo TX MP3 Player data projector 2000 ANSI lumens SVGA (800x600) Epson K EMP-61 LCD SVGA + MuVo TX MP3 Player data projector 2000 ANSI lumens SVGA (800x600)
(show image)
V11H158040/KIT K EMP-61 LCD SVGA + MuVo TX MP3 Player 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-821 data projector 2600 ANSI lumens LCD XGA (1024x768) Epson EMP-821 data projector 2600 ANSI lumens LCD XGA (1024x768)
(show image)
V11H167040LA EMP-821 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-740 data projector 2500 ANSI lumens XGA (1024x768) Epson EMP-740 data projector 2500 ANSI lumens XGA (1024x768)
(show image)
V11H160040JA EMP-740 0.00
(excl. VAT)
0 (incl. VAT)