location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 450 G2 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J4S75EAR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProBook 450 G2 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-4210U 1.7 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 40 Wh 45 W
  • - Windows 7 Professional 64-bit
Long product name HP ProBook 450 G2 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver :
The long product name of HP ProBook 450 G2 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4210U (1.7GHz, 3MB), 15.6" LED HD (1366 x 768), 4GB (1 x 4GB) DDR3L SDRAM, 500GB 5400 rpm SATA, SuperMulti DVD±RW DL, Intel HD Graphics 4400, 802.11b/g/n, Bluetooth 4.0, webcam, Windows 7 Professional 64 / Windows 8.1 Pro
More>>>
HP ProBook 450 G2 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver:
The official description of HP ProBook 450 G2 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The sleek HP ProBook 450 G2 with optional 10-point touchscreen and the latest generation technologies delivers powerful performance in the office or on the go. Proven reliability and comprehensive HP security features help keep your data and investment protected.

Features

Windows 8.1 Pro or other operating systems available

Designed for mobility.
- Travel in style with the updated design of the optional FHD,2 or HD touch,1 15.6-inch diagonal HP ProBook 450 G2 featuring a new soft touch paint finish on the LCD cover and brushed aluminum keyboard deck.

Powerful processing.
- Power through projects with the latest 4th generation Intel® Core™ i3/i5/i7 processors3 and optional discrete AMD Radeon™ graphics with switchable graphics support4 on the stunning 15.6-inch diagonal, optional FHD or HD touchscreen of the HP ProBook 450 G2.

Safeguard data and devices.
- Help keep sensitive data secure with comprehensive security features like HP Client Security,5 and HP BIOS Protection,6 as well as the embedded TPM 1.2.

Featuring
- Guard your data, device and identity with HP Client Security.
- HP BIOS Protection’s automated recovery restores a copy of the BIOS from a partition on the hard drive if crisis strikes.

- With TPM 1.2 your critical data has protection with hardware-based encryption keys.
- Rest easy with a ProBook that endures 115,000 hours of testing to help ensure reliability in the most demanding work environments.
- The simplicity of optional touch1 enriches business interaction with Windows 8.1.
- Help protect your ProBook from minor spills with a backlit8 spill-resistant keyboard.
- Power through your day with speed and performance. Get the latest in processing technology with your choice of 4th generation Intel® Core™ i3/i5/i7 processors.
- Experience great visual performance with optional AMD discrete graphics on optional FHD displays.
- Gain faster, more reliable wireless than ever—with optional 5G Wi-Fi support.
- Get to work virtually anywhere in the world with fast, reliable, and secure wireless connections using optional Qualcomm® Gobi™ 4G LTE10 connectivity and avoid added expenses of fee based Wi-Fi hotspots on the road with data plans to fit your enterprise needs.

Short summary description HP ProBook 450 G2 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver:
This short summary of the HP ProBook 450 G2 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 450 G2, Intel® Core™ i5, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ProBook 450 G2 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver:
This is an auto-generated long summary of HP ProBook 450 G2 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver based on the first three specs of the first five spec groups.

HP ProBook 450 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4210U
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
1.7 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
DTS Sound+
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Ports & interfaces
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8.1 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1EF
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
81016
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
40 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
375 mm
Depth
262.8 mm
Height (front)
2.34 cm
Height (rear)
2.55 cm
Weight *
2.06 kg
Other features
Intel segment tagging
Enterprise, Professional