location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Ladies Black Tote

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ladies Black Tote
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3W13AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182115787 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:08:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 14 Dec 2017
Product end of life date
Bullet Points HP Ladies Black Tote
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ladies case 39.6 cm (15.6") Black
  • - Nylon, Vinyl
  • - Shoulder strap
  • - 860 g
Long product name HP Ladies Black Tote :
The long product name of HP Ladies Black Tote. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15" Ladies Black Tote
More>>>
HP Ladies Black Tote:
The official description of HP Ladies Black Tote as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy maximum mobility for your notebook or Ultrabook and everyday business essentials in and out of the office with the HP Ladies Black Tote. The stylish design is water- and abrasion-resistant so it can go wherever you go.

Short summary description HP Ladies Black Tote:
This short summary of the HP Ladies Black Tote data-sheet is auto-generated and uses the product title and the first six key specs.

HP Ladies Black Tote, Ladies case, 39.6 cm (15.6"), Shoulder strap, 860 g

Long summary description HP Ladies Black Tote:
This is an auto-generated long summary of HP Ladies Black Tote based on the first three specs of the first five spec groups.

HP Ladies Black Tote. Case type: Ladies case, Maximum screen size: 39.6 cm (15.6"), Shoulder strap. Weight: 860 g

Features
Maximum screen size *
39.6 cm (15.6")
Case type *
Ladies case
Material *
Nylon, Vinyl
Product main colour *
Black
Shoulder strap
Yes
Features
Country of origin
China
Weight & dimensions
Width
412.7 mm
Depth
51 mm
Height
317.5 mm
Weight
860 g
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)