Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 27133087 data-sheets &
28974 brands
– register (free)
CRT TVs
Thomson 28" 50 Hz Virtual Dolby 71.1 cm (28") Silver
Thomson 28" 50 Hz Virtual Dolby 71.1 cm (28") Silver
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Thomson
Product name:
28" 50 Hz Virtual Dolby
Product code:
28DR222
Category:
CRT TVs
Icecat Product ID:
291202
Data-sheet quality:
created/standardized by Icecat
Product views:
20190
Info modified on:
21 Oct 2022, 10:14:07
The Story
Specs
Contact Details
Product Story has not yet been created for this product.
If you are interested in enabling Rich Content for this product, please
contact your Icecat account manager
or
book a Demo
.
Learn more about Product stories.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE