location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sanyo PLC-SW30 data projector Standard throw projector 1250 ANSI lumens 3LCD SVGA (800x600) Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo Check ‘Sanyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLC-SW30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLCSW30 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sanyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Oct 2023 09:51:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sanyo PLC-SW30 data projector Standard throw projector 1250 ANSI lumens 3LCD SVGA (800x600) Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector Black, White
  • - 3LCD 1250 ANSI lumens
  • - Lamp 2000 h
  • - SVGA (800x600) 4:3 300:1
  • - Screen size compatibility: 863.6 - 5080 mm (34 - 200")
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 0.8 W
  • - AC 244 W
Warranty: 3 Years
Long product name Sanyo PLC-SW30 data projector Standard throw projector 1250 ANSI lumens 3LCD SVGA (800x600) Black, White :
The long product name of Sanyo PLC-SW30 data projector Standard throw projector 1250 ANSI lumens 3LCD SVGA (800x600) Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

150W, 1250lm, 350:1, 800 x 600, D-Sub, 3.5mm, USB, 2.1kg
More>>>
Short summary description Sanyo PLC-SW30 data projector Standard throw projector 1250 ANSI lumens 3LCD SVGA (800x600) Black, White:
This short summary of the Sanyo PLC-SW30 data projector Standard throw projector 1250 ANSI lumens 3LCD SVGA (800x600) Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo PLC-SW30, 1250 ANSI lumens, 3LCD, SVGA (800x600), 300:1, 4:3, 863.6 - 5080 mm (34 - 200")

Long summary description Sanyo PLC-SW30 data projector Standard throw projector 1250 ANSI lumens 3LCD SVGA (800x600) Black, White:
This is an auto-generated long summary of Sanyo PLC-SW30 data projector Standard throw projector 1250 ANSI lumens 3LCD SVGA (800x600) Black, White based on the first three specs of the first five spec groups.

Sanyo PLC-SW30. Projector brightness: 1250 ANSI lumens, Projection technology: 3LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 2500 h. Focus: Manual, Aperture range (F-F): 1.6 - 1.8, Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported graphics resolutions: 800 x 600 (SVGA). Serial interface type: RS-232, USB connector type: USB Type-B

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:30:34
Uk has collected 2 expert reviews for Sanyo PLC-SW30 data projector Standard throw projector 1250 ANSI lumens 3LCD SVGA (800x600) Black, White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcauthority.com.au
Updated:
2016-11-15 02:30:34
Sanyo?s PLC-SW30 is the only projector in this round-up to break the $2,000 barrier, and we?re happy to say it?s not a bad unit at all.
0%
jordanitservices.co.uk
Updated:
2016-11-15 02:30:34
David Hague Home Theatre is all the rage right now, and those lucky enough (or having enough spare sheckles) to run to a complete surround sound system and whiz-bang large plasma screens are the envy of all and sundry. Especially with the Olympics com...
0%
Country Distributor
United Kingdom 1 distributor(s)