location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Digital Camera DMC-FZ10 1/2.5" 4 MP CCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Camera DMC-FZ10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FZ10
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:04:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Digital Camera DMC-FZ10 1/2.5" 4 MP CCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 MP CCD Black, Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 12x Digital zoom: 3x
  • - Video recording 320 x 240 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic Digital Camera DMC-FZ10 1/2.5" 4 MP CCD Black, Silver :
The long product name of Panasonic Digital Camera DMC-FZ10 1/2.5" 4 MP CCD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital Camera DMC-FZ10
More>>>
Short summary description Panasonic Digital Camera DMC-FZ10 1/2.5" 4 MP CCD Black, Silver:
This short summary of the Panasonic Digital Camera DMC-FZ10 1/2.5" 4 MP CCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Digital Camera DMC-FZ10, 4 MP, 1/2.5", CCD, 12x, 540 g, Black, Silver

Long summary description Panasonic Digital Camera DMC-FZ10 1/2.5" 4 MP CCD Black, Silver:
This is an auto-generated long summary of Panasonic Digital Camera DMC-FZ10 1/2.5" 4 MP CCD Black, Silver based on the first three specs of the first five spec groups.

Panasonic Digital Camera DMC-FZ10. Megapixel (approx.): 4 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 12x, Digital zoom: 3x, Focal length range: 6 - 72 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 5.08 cm (2"). Internal memory: 16 MB. PictBridge. Weight: 540 g. Product colour: Black, Silver

Brand Image Product code Product Stock Price from
Panasonic

Panasonic Camera DMC-FZ30 black 1/1.8" 8 MP CCD 3264 x 2448 pixels Black, Silver
(show image)
DMC-FZ30 Camera DMC-FZ30 black 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Compact LUMIX DMC-FX 9 1/2.5" Compact camera 6 MP CCD Silver
(show image)
DMC-FX9 Compact LUMIX DMC-FX 9 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Camera DMC-FZ4 1/2.5" Compact camera 4 MP CCD Black
(show image)
DMC-FZ4 Camera DMC-FZ4 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix Digital Camera DMCFZ5B 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver
(show image)
DMC-FZ5 Lumix Digital Camera DMCFZ5B 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Camera DMC-FX7 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver
(show image)
DMC-FX7 Camera DMC-FX7 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-FZ20 digital camera 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver
(show image)
DMC-FZ20 DMC-FZ20 0.00
(excl. VAT)
0 (incl. VAT)