location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Lumix DMC-FZ20 digital camera 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lumix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-FZ20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FZ20
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5025232328840
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:03:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Lumix DMC-FZ20 digital camera 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 12x Digital zoom: 4x
  • - Video recording 1920 x 1080 pixels Full HD
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic Lumix DMC-FZ20 digital camera 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver :
The long product name of Panasonic Lumix DMC-FZ20 digital camera 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital Camera DMC-FZ20 Silver
More>>>
Short summary description Panasonic Lumix DMC-FZ20 digital camera 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver:
This short summary of the Panasonic Lumix DMC-FZ20 digital camera 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lumix DMC-FZ20, 5 MP, 2560 x 1920 pixels, CCD, 12x, Full HD, Silver

Long summary description Panasonic Lumix DMC-FZ20 digital camera 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver:
This is an auto-generated long summary of Panasonic Lumix DMC-FZ20 digital camera 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver based on the first three specs of the first five spec groups.

Panasonic Lumix DMC-FZ20. Megapixel (approx.): 5 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2560 x 1920 pixels. Optical zoom: 12x, Digital zoom: 4x, Focal length range: 6 - 72 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 5.08 cm (2"). PictBridge. Weight: 520 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 05:26:14
Uk has collected 13 expert reviews for Panasonic Lumix DMC-FZ20 digital camera 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-08 15:57:59
The Panasonic FZ20 has been accurately described as "SLR-like". Its an advanced point-and-shoot model that offers many of the features of an SLR, without actually utilising that technology.
80%
pcmag.com
Updated:
2011-09-23 05:25:56
The 5MP Panasonic DMC-FZ20 isnt perfect, but if we could only take one camera with us on vacation, this would be high on our Specs: Megapixels: 5, Included Memory Amount: 16 MB, Included Memory: Media Card, Media Format: Secure Digital, Type: Supe...
80%
dpreview.com
Updated:
2011-09-23 05:26:07
Updated 9th Nov: High ISO samples added to gallery Announced at the end of July 2004, the DMC-FZ20 is the flagship model of the third generation of super zoom cameras from electronics giant Panasonic, and is a direct replacement for the FZ10. Like i...
Good Very high resolution and detail capture throughout the zoom range, Sharp results, Good, natural color, Superb 12x optical zoom, Very effective image stabilization, Excellent handling - more compact than a DSLR but very stable, Comprehensive range of contr...
Bad Visible noise at ISOs above 100, Very occasional exposure problems, Focus at extreme telephoto sometimes hunts, occasionally misses, Low resolution movie mode, Some red fringing at 12x/wide apertures (rarely seen in prints), Mode dial too easy to knock in...
Bottom line Sitting at the top of Panasonics deservedly popular super zoom range, the FZ20 gets as close to the handling, versatility and quality of a digital SLR as any compact yet; offering superb, responsive handling, masses of control, a stunning 12x F2.8 le...
0%
dcresource.com
Updated:
2011-09-23 05:26:12
One of the best ultra zoom cameras in the last year was the Panasonic Lumix DMC-FZ10. It featured an F2.8, 12X optical zoom with image stabilization, a 4 Megapixel CCD, manual controls, a hot shoe, and more. In Summer 2004, Panasonic introduced t...
0%
review-shop.com
Updated:
2014-04-10 05:09:02
Not many people consider Panasonic digital cameras when shopping. They may be making a big mistake. Although not as well known by potential digital camera consumers as Canon, Nikon or Olympus, Panasonic does produce excellent digital cameras that util...
100%
pcworld.com_techhive.com
Updated:
2014-04-10 05:09:02
A huge, long lens with an optical image stabilizer, but it had disappointing battery life in our tests.
77%
steves-digicams.com
Updated:
2014-04-10 05:09:02
The Panasonic Lumix DMC-FZ20 is a 5-megapixel digital camera with a high-quality Leica 12x optical zoom. The Leica DC Vario-Elmarit 12x zoom is equivalent to a 36 - 432mm zoom on a 35mm camera and has a constant F2.8 brightness throughout the entire zo...
0%
Brand Image Product code Product Stock Price from
Panasonic

Panasonic Camera DMC-FZ30 black 1/1.8" 8 MP CCD 3264 x 2448 pixels Black, Silver
(show image)
DMC-FZ30 Camera DMC-FZ30 black 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Compact LUMIX DMC-FX 9 1/2.5" Compact camera 6 MP CCD Silver
(show image)
DMC-FX9 Compact LUMIX DMC-FX 9 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Camera DMC-FZ4 1/2.5" Compact camera 4 MP CCD Black
(show image)
DMC-FZ4 Camera DMC-FZ4 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix Digital Camera DMCFZ5B 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver
(show image)
DMC-FZ5 Lumix Digital Camera DMCFZ5B 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-LC50 1/2.5" 3.2 MP CCD 2048 x 1536 pixels Silver
(show image)
DMC-LC50 Lumix DMC-LC50 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Digital Camera DMC-FZ10 1/2.5" 4 MP CCD Black, Silver
(show image)
DMC-FZ10 Digital Camera DMC-FZ10 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Camera DMC-FX7 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver
(show image)
DMC-FX7 Camera DMC-FX7 0.00
(excl. VAT)
0 (incl. VAT)