location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B132-004 video splitter VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B132-004
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B132-004
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite B132-004 video splitter VGA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: VGA Video ports quantity: 1 Black
  • - 1920 x 1440 pixels
  • - Maximum operating distance: 150 m
Warranty: 1 year
Long product name Tripp Lite B132-004 video splitter VGA :
The long product name of Tripp Lite B132-004 video splitter VGA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B132-004 - Black - VGA
More>>>
Tripp Lite B132-004 video splitter VGA:
The official description of Tripp Lite B132-004 video splitter VGA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lites B132-004 allows you to split a single VGA signal to 4 monitors, using Cat5/Cat6 cable. Locate monitors up to 500ft away ( up to 1000ft using Zero-Skew cable ) using readily available long length Cat5e patch cables. Up to three B132-004 units can be cascaded together to support up to twelve monitors. Easily rackmount the units with Tripp Lite B132-004-RB 1U bracket. Video resolutions of up to 1920x1440 (500ft) are supported. Purchase B132-100 Remote Unit separately, one for each attached monitor. Remote units feature Equalization and Gain adjustment for crystal clear video.


- Transmits and extends a VGA signal to up to 4 monitors; up to 500 ft using standard Cat5e/6 cable, or up to 1,000 ft (1024 x 768, 3db) using Zero-Skew UTP cable.
- Expand the number of connected monitors by chaining up to 3, B132-004 Extender/Splitters together.
- Features an HD15 port for local monitor connection.
- Compatible with VGA, SVGA, XGA, SXGA and UXGA computer resolutions.
- Supports video resolution up to 1920 x 1440.
- Compatible with all operating systems.

Short summary description Tripp Lite B132-004 video splitter VGA:
This short summary of the Tripp Lite B132-004 video splitter VGA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B132-004, VGA, 1920 x 1440 pixels, Black, 150 m, 127 x 101.6 x 27.9 mm

Long summary description Tripp Lite B132-004 video splitter VGA:
This is an auto-generated long summary of Tripp Lite B132-004 video splitter VGA based on the first three specs of the first five spec groups.

Tripp Lite B132-004. Video port type: VGA. Maximum resolution: 1920 x 1440 pixels, Product colour: Black, Maximum operating distance: 150 m. Dimensions (WxDxH): 127 x 101.6 x 27.9 mm

Brand Image Product code Product Stock Price from
Tripp Lite B132-100 video splitter VGA Tripp Lite B132-100 video splitter VGA
(show image)
B132-100 B132-100 0.00
(excl. VAT)
0 (incl. VAT)