location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B132-100 video splitter VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B132-100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B132-100
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite B132-100 video splitter VGA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: VGA Video ports quantity: 1 Black
  • - 1920 x 1440 pixels
  • - Maximum operating distance: 150 m
Warranty: 1 year
Long product name Tripp Lite B132-100 video splitter VGA :
The long product name of Tripp Lite B132-100 video splitter VGA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B132-100 - VGA - Black
More>>>
Tripp Lite B132-100 video splitter VGA:
The official description of Tripp Lite B132-100 video splitter VGA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite B132-100 is the display side remote unit, used in conjunction with B132-004, 4-Port VGA over Cat5 splitter. Extends a VGA signal up to 500ft away from the source, using Cat5/Cat6 cable, or, up to 1000ft using Tripp Lite Zero-Skew cable. Video resolutions of up to 1920x1440 (@500ft) are supported. Remote units feature Equalization and Gain adjustment for crystal clear video.

- Works in conjunction with a B132-004 VGA Over Cat5 Extender/Splitter Local Unit (sold separately) to extend a VGA signal up to 500 ft using standard Cat5e/6 cable, or up to 1,000 ft (1024 x 768, 3db) using Zero-Skew UTP cable.
- Utilizes inexpensive Cat5e/6 cable.
- Compatible with VGA, SVGA, XGA, SXGA and UXGA computer resolutions.
- Supports video resolution up to 1920 x 1440.
- Features built-in Equalization and Gain controls to adjust the video image.
- Compatible with all operating systems.

Short summary description Tripp Lite B132-100 video splitter VGA:
This short summary of the Tripp Lite B132-100 video splitter VGA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B132-100, VGA, 1920 x 1440 pixels, Black, 150 m, 50.8 x 95.2 x 27.9 mm

Long summary description Tripp Lite B132-100 video splitter VGA:
This is an auto-generated long summary of Tripp Lite B132-100 video splitter VGA based on the first three specs of the first five spec groups.

Tripp Lite B132-100. Video port type: VGA. Maximum resolution: 1920 x 1440 pixels, Product colour: Black, Maximum operating distance: 150 m. Dimensions (WxDxH): 50.8 x 95.2 x 27.9 mm

Ports & interfaces
Video port type *
VGA
Video ports quantity *
1
Features
Product colour
Black
Maximum resolution *
1920 x 1440 pixels
Features
Maximum operating distance
150 m
Weight & dimensions
Dimensions (WxDxH)
50.8 x 95.2 x 27.9 mm
Packaging content
Manual
Yes
Brand Image Product code Product Stock Price from
Tripp Lite B132-004 video splitter VGA Tripp Lite B132-004 video splitter VGA
(show image)
B132-004 B132-004 0.00
(excl. VAT)
0 (incl. VAT)