location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B132-100-WP TV mount Ivory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B132-100-WP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B132-100-WP
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tripp Lite B132-100-WP TV mount Ivory :
The long product name of Tripp Lite B132-100-WP TV mount Ivory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA over Cat5 Receiver - 110-type Wallplate
More>>>
Tripp Lite B132-100-WP TV mount Ivory:
The official description of Tripp Lite B132-100-WP TV mount Ivory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lites B132-100-WP gives your VGA over Cat5 installation a finished look at the remote display. Use in conjunction with B132-004, 4-Port VGA over Cat5 Splitter / Extender. 110 punch-down connector on the rear of the unit makes for easy termination of bulk cable runs. Includes 110 punch down tool, as well as mini screwdriver for Equalization and Gain control adjustments.

Short summary description Tripp Lite B132-100-WP TV mount Ivory:
This short summary of the Tripp Lite B132-100-WP TV mount Ivory data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B132-100-WP, Ivory

Long summary description Tripp Lite B132-100-WP TV mount Ivory:
This is an auto-generated long summary of Tripp Lite B132-100-WP TV mount Ivory based on the first three specs of the first five spec groups.

Tripp Lite B132-100-WP. Product colour: Ivory

Mounting
Mounting type *
Wall
Design
Product colour *
Ivory
Weight & dimensions
Width
69.8 mm
Depth
2.54 mm
Height
114.4 mm
Weight
181 g