location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Ultra Thin Toslink Digital Optical SPDIF Audio Cable, 2M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra Thin Toslink Digital Optical SPDIF Audio Cable, 2M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A102-02M-THIN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332189066 show
Category: Audio Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:58:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite Ultra Thin Toslink Digital Optical SPDIF Audio Cable, 2M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - TOSLINK Straight Male
  • - TOSLINK Straight Male
  • - Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite Ultra Thin Toslink Digital Optical SPDIF Audio Cable, 2M :
The long product name of Tripp Lite Ultra Thin Toslink Digital Optical SPDIF Audio Cable, 2M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultra Thin Toslink Digital Optical SPDIF Audio Cable, 2M
More>>>
Tripp Lite Ultra Thin Toslink Digital Optical SPDIF Audio Cable, 2M:
The official description of Tripp Lite Ultra Thin Toslink Digital Optical SPDIF Audio Cable, 2M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's 2M Ultra Thin Toslink Digital Optical Cable provides the ultimate in pure, digital audio quality. Using superior grade optical fiber, and precision polished optical connectors, Toslink cables offer a clean signal at even the most extreme volumes to give you a detailed, rich sound. Constructed of Ultra Thin cable, it's ideal for situations where space is at a premium.

● Ultra Thin cable is ideal for situations where space is at a premium
● Digital Optical Fiber offers the best in Audio clarity
● Precision polished optical termination minimizes loss for better high frequencies, and a more realistic stereo image
● Immune to all Electromagnetic and Radio-Frequency interference
● Eliminates distortion caused by inductance, capacitance, and resistance found in copper cables

● Ultra Thin cable is ideal for situations where space is at a premium
● Superior-grade optical fiber and precision polished optical terminations
● Best possible sound quality through digital fiber optic signals
● Immune to all forms of EMI/RFI
"

System Requirements

● Home Theater or Stereo equipment with Toslink capabilities

Package Includes

● 2M (6.6-ft.) Ultra Thin Toslink Digital Optical Audio Cable

Batteries not Required to Operate

Short summary description Tripp Lite Ultra Thin Toslink Digital Optical SPDIF Audio Cable, 2M:
This short summary of the Tripp Lite Ultra Thin Toslink Digital Optical SPDIF Audio Cable, 2M data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Ultra Thin Toslink Digital Optical SPDIF Audio Cable, 2M, TOSLINK, Male, TOSLINK, Male, 2 m, Black

Long summary description Tripp Lite Ultra Thin Toslink Digital Optical SPDIF Audio Cable, 2M:
This is an auto-generated long summary of Tripp Lite Ultra Thin Toslink Digital Optical SPDIF Audio Cable, 2M based on the first three specs of the first five spec groups.

Tripp Lite Ultra Thin Toslink Digital Optical SPDIF Audio Cable, 2M. Connector 1: TOSLINK, Connector 1 gender: Male, Connector 2: TOSLINK, Connector 2 gender: Male, Cable material: Fiber optic, Cable length: 2 m, Product colour: Black

Features
Cable length *
2 m
Connector 1 *
TOSLINK
Connector 1 gender *
Male
Connector 2 *
TOSLINK
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
Cable material
Fiber optic
Certification
REACH
Packaging data
Package width
177.8 mm
Package depth
12.7 mm
Packaging data
Package height
228.6 mm
Package weight
20 g
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
203.2 mm
Master (outer) case length
25.4 mm
Master (outer) case height
63.5 mm
Master (outer) case gross weight
210 g
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite A104-02M Ultra Thin Toslink to Mini Toslink Digital Optical SPDIF Audio Cable, 2M (6.56 ft.) Tripp Lite A104-02M Ultra Thin Toslink to Mini Toslink Digital Optical SPDIF Audio Cable, 2M (6.56 ft.)
(show image)
A104-02M A104-02M Ultra Thin Toslink to Mini Toslink Digital Optical SPDIF Audio Cable, 2M (6.56 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite A102-03M-THIN audio cable 3 m TOSLINK Black Tripp Lite A102-03M-THIN audio cable 3 m TOSLINK Black
(show image)
A102-03M-THIN A102-03M-THIN 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite A102-02M Toslink Digital Optical SPDIF Audio Cable, 2M (6.56 ft.) Tripp Lite A102-02M Toslink Digital Optical SPDIF Audio Cable, 2M (6.56 ft.)
(show image)
A102-02M A102-02M Toslink Digital Optical SPDIF Audio Cable, 2M (6.56 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)