location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite A102-03M-THIN audio cable 3 m TOSLINK Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A102-03M-THIN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A102-03M-THIN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332189073 show
Category: Audio Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:05:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite A102-03M-THIN audio cable 3 m TOSLINK Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - TOSLINK Straight Male
  • - TOSLINK Straight Male
  • - Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite A102-03M-THIN audio cable 3 m TOSLINK Black :
The long product name of Tripp Lite A102-03M-THIN audio cable 3 m TOSLINK Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultra Thin Toslink Digital Optical SPDIF Audio Cable
More>>>
Tripp Lite A102-03M-THIN audio cable 3 m TOSLINK Black:
The official description of Tripp Lite A102-03M-THIN audio cable 3 m TOSLINK Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's 3M (10-ft.) Ultra Thin Toslink Digital Optical Cable provides the ultimate in pure, digital audio quality. Using superior grade optical fiber, and precision polished optical connectors, Toslink cables offer a clean signal at even the most extreme volumes to give you a detailed, rich sound. Constructed of Ultra Thin cable, it's ideal for situations where space is at a premium.

Short summary description Tripp Lite A102-03M-THIN audio cable 3 m TOSLINK Black:
This short summary of the Tripp Lite A102-03M-THIN audio cable 3 m TOSLINK Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite A102-03M-THIN, TOSLINK, Male, TOSLINK, Male, 3 m, Black

Long summary description Tripp Lite A102-03M-THIN audio cable 3 m TOSLINK Black:
This is an auto-generated long summary of Tripp Lite A102-03M-THIN audio cable 3 m TOSLINK Black based on the first three specs of the first five spec groups.

Tripp Lite A102-03M-THIN. Connector 1: TOSLINK, Connector 1 gender: Male, Connector 2: TOSLINK, Connector 2 gender: Male, Cable material: Fiber optic, Cable length: 3 m, Product colour: Black

Features
Cable length *
3 m
Connector 1 *
TOSLINK
Connector 1 gender *
Male
Connector 2 *
TOSLINK
Connector 2 gender *
Male
Connector 1 form factor
Straight
Features
Connector 2 form factor
Straight
Product colour *
Black
Cable material
Fiber optic
Certification
REACH
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
Tripp Lite Ultra Thin Toslink Digital Optical SPDIF Audio Cable, 2M Tripp Lite Ultra Thin Toslink Digital Optical SPDIF Audio Cable, 2M
(show image)
A102-02M-THIN Ultra Thin Toslink Digital Optical SPDIF Audio Cable, 2M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite A102-02M Toslink Digital Optical SPDIF Audio Cable, 2M (6.56 ft.) Tripp Lite A102-02M Toslink Digital Optical SPDIF Audio Cable, 2M (6.56 ft.)
(show image)
A102-02M A102-02M Toslink Digital Optical SPDIF Audio Cable, 2M (6.56 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)