location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCS-855L/P security camera IP security camera Indoor 1280 x 720 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCS-855L/P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-855L/P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069419157 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:13
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Mar 2017
Product end of life date
Bullet Points D-Link DCS-855L/P security camera IP security camera Indoor 1280 x 720 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor IP security camera
  • - CMOS 1280 x 720 pixels
  • - Wireless Wi-Fi
  • - Night vision 5 m IR
  • - White
  • - 396 g
Long product name D-Link DCS-855L/P security camera IP security camera Indoor 1280 x 720 pixels :
The long product name of D-Link DCS-855L/P security camera IP security camera Indoor 1280 x 720 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCS-855L/P EyeOn Pet Monitor HD 360
More>>>
D-Link DCS-855L/P security camera IP security camera Indoor 1280 x 720 pixels:
The official description of D-Link DCS-855L/P security camera IP security camera Indoor 1280 x 720 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Watch over your pet anytime, anywhere with the DCS-855L/P EyeOn Pet Monitor HD 360. Pan/
tilt functionality lets you move the camera remotely; monitoring an entire living room with
ease from your mobile device! With night vision, temperature monitoring, sound and motion
detection, 2-way audio, notifications and more, the DCS-855L/P keeps you connected to your pet.
Peace of Mind, Anywhere, Anytime
The EyeOn Pet Monitor HD 360 is specially designed to make it easy for you to care for your pet.
Its versatile all-day monitoring turns on night vision automatically when it gets dark, giving you
a clear picture day or night so you can keep an eye on your pet anytime. Receive notifications
when sound, motion, or a temperature change is detected. Not only can you see and hear your
pet, but you can also comfort them with one of five gentle lullabies, your own music or even the
sound of your voice using the two-way audio.

Short summary description D-Link DCS-855L/P security camera IP security camera Indoor 1280 x 720 pixels:
This short summary of the D-Link DCS-855L/P security camera IP security camera Indoor 1280 x 720 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DCS-855L/P, IP security camera, Indoor, Wireless, White, 70.4°, 43°

Long summary description D-Link DCS-855L/P security camera IP security camera Indoor 1280 x 720 pixels:
This is an auto-generated long summary of D-Link DCS-855L/P security camera IP security camera Indoor 1280 x 720 pixels based on the first three specs of the first five spec groups.

D-Link DCS-855L/P. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Product colour: White. Lens viewing angle, horizontal: 70.4°, Lens viewing angle, vertical: 43°, Lens viewing angle, diagonal: 84.6°. Sensor type: CMOS. Night vision distance: 5 m, LED type: IR

Performance
Type *
IP security camera
Placement supported *
Indoor
Connectivity technology *
Wireless
PTZ control
Yes
Design
Product colour *
White
LED indicators
Yes
Camera
Lens viewing angle, horizontal
70.4°
Lens viewing angle, vertical
43°
Lens viewing angle, diagonal
84.6°
Tilt angle range
-25 - 95°
Pan range
-170 - 170°
Image sensor
Sensor type *
CMOS
Night vision
Night vision *
Yes
Night vision distance
5 m
LED type
IR
Video
Maximum resolution *
1280 x 720 pixels
Video formats supported
H.264
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSDHC
Security
Temperature sensor
Yes
Motion sensor
Yes
Power
AC input frequency
50 - 60 Hz
Power consumption (max)
7.5 W
DC output current
2 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Width
109.2 mm
Depth
114.2 mm
Height
131.3 mm
Weight
396 g
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:01:05
Uk has collected 6 expert reviews for D-Link DCS-855L/P security camera IP security camera Indoor 1280 x 720 pixels and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Brand Image Product code Product Stock Price from
D-Link DCS-2230L security camera Cube IP security camera Indoor 1920 x 1080 pixels D-Link DCS-2230L security camera Cube IP security camera Indoor 1920 x 1080 pixels
(show image)
DCS-2230L DCS-2230L 0.00
(excl. VAT)
0 (incl. VAT)
D-Link Home Monitor HD Box IP security camera Indoor 1280 x 720 pixels D-Link Home Monitor HD Box IP security camera Indoor 1280 x 720 pixels
(show image)
DCS-935L Home Monitor HD 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-7000L security camera Bullet IP security camera 1280 x 720 pixels Wall D-Link DCS-7000L security camera Bullet IP security camera 1280 x 720 pixels Wall
(show image)
DCS-7000L DCS-7000L 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-6045LKT security camera Dome IP security camera Indoor 1280 x 720 pixels Desk D-Link DCS-6045LKT security camera Dome IP security camera Indoor 1280 x 720 pixels Desk
(show image)
DCS-6045LKT DCS-6045LKT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)