location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Home Monitor HD Box IP security camera Indoor 1280 x 720 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Home Monitor HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-935L show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069408670 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2018
Product end of life date
D-Link DCS-935L user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
D-Link DCS-935L user manual (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link Home Monitor HD Box IP security camera Indoor 1280 x 720 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor IP security camera
  • - CMOS 25.4 / 4 mm (1 / 4") 1280 x 720 pixels
  • - Wireless Wi-Fi
  • - Night vision 5 m IR
  • - Digital zoom: 4x
  • - Box
  • - White
  • - 160 g
Long product name D-Link Home Monitor HD Box IP security camera Indoor 1280 x 720 pixels :
The long product name of D-Link Home Monitor HD Box IP security camera Indoor 1280 x 720 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Home Monitor HD - 720p, 1/4” CMOS, 30 fps, 4X digital zoom, f=2.38mm, F2.4, AAC, 802.11b/g/n/ac, 160 g
More>>>
D-Link Home Monitor HD Box IP security camera Indoor 1280 x 720 pixels:
The official description of D-Link Home Monitor HD Box IP security camera Indoor 1280 x 720 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The mydlink™ Home Monitor HD allows you to monitor your home, whenever, from wherever. See everything in full colour high definition 720p with sound. The built-in night vision allows you to see up to 5 metres even in complete darkness. It’s easy to setup, connects to your home Wi-Fi and can even alert you when motion or sound is detected. What’s more, it works with other mydlink™ Home smart devices to enable you to create a smart home without complicated setup, installation cost or monthly subscription charges.

HD clarity
See all the details with high definition 720p colour images with sound. Access live video feeds of your home on smartphone or tablet using the mydlink™ Home app

Crystal-clear night vision
Infrared illuminators provide exceptional lowlight and night-time vision, enabling the monitor to see up to 5 metres in complete darknes

Sound and motion detection
Never miss an important moment, with the ability to be alerted by either sound or motion detection

Short summary description D-Link Home Monitor HD Box IP security camera Indoor 1280 x 720 pixels:
This short summary of the D-Link Home Monitor HD Box IP security camera Indoor 1280 x 720 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Home Monitor HD, IP security camera, Indoor, Wireless, White, Box, 78.44°

Long summary description D-Link Home Monitor HD Box IP security camera Indoor 1280 x 720 pixels:
This is an auto-generated long summary of D-Link Home Monitor HD Box IP security camera Indoor 1280 x 720 pixels based on the first three specs of the first five spec groups.

D-Link Home Monitor HD. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Product colour: White, Form factor: Box. Lens viewing angle, horizontal: 78.44°, Lens viewing angle, vertical: 47.9°. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Digital zoom: 4x, Fixed focal length: 2.38 mm

Performance
Type *
IP security camera
Placement supported *
Indoor
Connectivity technology *
Wireless
Design
Form factor *
Box
Product colour *
White
Camera
Lens viewing angle, horizontal
78.44°
Lens viewing angle, vertical
47.9°
Image sensor
Optical sensor size
25.4 / 4 mm (1 / 4")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Digital zoom
4x
Fixed focal length
2.38 mm
Night vision
Night vision *
Yes
Night vision distance
5 m
LED type
IR
Video
Maximum resolution *
1280 x 720 pixels
Video formats supported
H.264, M-JPEG
Supported video modes
720p
Audio
Audio formats supported
AAC
Built-in microphone
Yes
Network
Ethernet LAN *
No
Network
Supported network protocols
IPV4, ARP, TCP, UDP, ICMP, DHCP Client, NTP Client, SMTP Client, FTP Client, HTTP Server, PPPoE, RTP, RTSP, RTCP,
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Storage
Built-in HDD *
No
Ports & interfaces
DC-in jack
Yes
Security
Video motion detection
Yes
Security algorithms
WPA, WPA2
Power
Power consumption (typical)
3.5 W
DC output voltage
+5V
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mobile operating systems supported
Android, iOS
Weight & dimensions
Width
66.7 mm
Depth
84.5 mm
Height
124.8 mm
Weight
160 g
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 12:07:30
Uk has collected 15 expert reviews for D-Link Home Monitor HD Box IP security camera Indoor 1280 x 720 pixels and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
impulsegamer.com
Updated:
2015-09-10 12:07:21
Furthermore, not only does the camera support 720p recording but it even has night vision support plus you can view the camera from anywhere in the world thanks a smartphone app. The product even comes with a built-in microphone, although it would be grea...
Bottom line The D-Link HD Wi-Fi Camera DCS-935L is another affordable IP security camera for home or small office...
90%
trustedreviews.com
Updated:
2015-09-10 12:07:30
What is the D-Link mydlink Home Monitor HD? Part of the D-Link mydlink Home range, the Monitor HD (DCS-935L) is a wireless IP camera that's ideal for basic home surveillance. It supports 720p recording, has a nightvision mode, and can be used to trigger o...
Good Compact, simple design, Hi-res recording with good IR night mode, App allows you to view video and take pics remotely...
Bad Video recording not supported by app, Some features only available via web interface, not app, Other mydlink Home products can't make it record...
Bottom line Although the mydlink Home app that makes this camera unique doesn't do quite as much as we'd hope, this is still a great home surveillance IP camera available at a decent price...
80%
eteknix.com
Updated:
2015-11-30 06:49:08
Today I'm taking a look at a somewhat different product than I am used to and that is a wireless home security camera. Security becomes a bigger and bigger issue for a lot of people and many would like to keep an extra eye on the home while they are away...
Good Easy setup, Works with mydlink Home IoT devices, 720p HD @ 30fps, Good picture quality, IR up to 5 meters in darkness, Can run via Powerbanks and other mobile USB power sources...
Bad Poor WiFi performance, “The interconnectivity between D-Link’s mydlink Home devices allows you to build your own smart home and control it from everywhere. The DCS-935L Home Monitor HD would be a great place to start.”, D-Link DCS-935L mydlink Home Monito...
Bottom line Creating a smart home has never been as easy as it is today and while it might not be a “Sarah” or Star Trek computer, it can make our lives easier, safer, save costs on electricity, and much more. The D-Link DCS-935L Home Monitor HD Wi-Fi camera is part...
0%
tweaktown.com
Updated:
2016-11-03 01:17:11
Over the past few years, we have seen a tremendous amount of Wi-Fi enabled cameras come through the lab. While many of these have been from D-Link, we have also seen solutions from TRENDnet, Netgear and Tenvis. While most of today's wireless camera soluti...
Bottom line D-Link's DCS-935L is a solid performer and a great introduction for wireless cameras and 802.11ac technology, all at a great price point...
84%
gadgetspeak.com
Updated:
2016-11-03 01:17:12
Physical controls are kept to a bare minimum. Located at the rear of the camera module are buttons marked Connect and WPS allowing for either a manual or automatic Wi-Fi set up. These buttons are positioned either side of a micro USB port which acts as th...
56%
gadgetynews.com
Updated:
2019-12-10 02:24:36
Home automation is getting easier and easier. Once the reserve of tweaking geeks and electronics tinkerers, D-Link wants everyone to have the chance to tech up their home with their mydlink Home range.mydlink Home comprises of five modules aimed at lettin...
Bottom line The Music Everywhere gets the job done, providing an easy way to add wireless audio to your existing home audio systems by enabling you to stream music from just about any PC or mobile device you could own. It also gives a modest bump to your Wi-Fi signal...
0%
the-gadgeteer.com
Updated:
2015-09-10 12:07:21
I have never had a WiFi security camera, but it has been on my list of things to try. I've read Julie's review of the FLIR FX Security camera and DropCam Pro and came to the conclusion that those seem to be the security cameras to beat. When the D-link HD...
Good Good photo and video clarity in bright light conditions, Decent clarity in low light or completely dark conditions, 802.11ac/n/g/b wireless connectivity, Can connect a mydlink Camera Video Recorder to add recording capability using your own external USB h...
Bad Web interface uses a plugin (UPlayer) that is vulnerable and will no longer be supported by Chrome in the near future, Can't currently access basic or advanced settings on the web interface, Narrow field of view, Apps sometimes lose network connection...
Bottom line The D-link HD WiFi Camera (DCS 935L) has some worthy features. It is a 720p HD camera and thus has nice clarity in bright light situations and decent clarity in low light and completely dark conditions. It also has dual-band wireless capabilities (802.11...
0%
aselabs.com
Updated:
2016-03-27 10:06:01
Expert reviews...
Bottom line The D-Link DCS-935L retails for about $120 (Amazon Link) at the time of this review. While it is the same price as the pan/tilt model, the 935L has a much higher quality image sensor and records in 720p giving you a better overall picture. The D-Link appl...
0%
Brand Image Product code Product Stock Price from
D-Link 99922277 security camera Covert IP security camera Outdoor 1280 x 720 pixels Desk D-Link 99922277 security camera Covert IP security camera Outdoor 1280 x 720 pixels Desk
(show image)
99922277 99922277 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 99922278 security camera Covert IP security camera Indoor 1280 x 720 pixels Desk D-Link 99922278 security camera Covert IP security camera Indoor 1280 x 720 pixels Desk
(show image)
99922278 99922278 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-855L/P security camera IP security camera Indoor 1280 x 720 pixels D-Link DCS-855L/P security camera IP security camera Indoor 1280 x 720 pixels
(show image)
DCS-855L/P DCS-855L/P 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-4701E security camera Bullet IP security camera Indoor & outdoor 1280 x 720 pixels D-Link DCS-4701E security camera Bullet IP security camera Indoor & outdoor 1280 x 720 pixels
(show image)
DCS-4701E DCS-4701E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-4602EV security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall D-Link DCS-4602EV security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall
(show image)
DCS-4602EV DCS-4602EV 0.00
(excl. VAT)
0 (incl. VAT)
D-Link Home Monitor 360 Dome IP security camera Indoor 640 x 480 pixels Desk/Ceiling D-Link Home Monitor 360 Dome IP security camera Indoor 640 x 480 pixels Desk/Ceiling
(show image)
DCS-5010L/B Home Monitor 360 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-5010L security camera Dome Indoor 640 x 480 pixels Desk D-Link DCS-5010L security camera Dome Indoor 640 x 480 pixels Desk
(show image)
DCS-5010L DCS-5010L 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)