D-Link Home Monitor 360, IP security camera, Indoor, Wireless, Ceiling/Desk, Black, Dome
D-Link Home Monitor 360. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Mounting type: Ceiling/Desk, Product colour: Black, Form factor: Dome. Lens viewing angle, horizontal: 66.22°, Lens viewing angle, vertical: 49.08°, Tilt angle range: -25 - 95°. Sensor type: CMOS, Optical sensor size: 25.4 / 5 mm (1 / 5"). Digital zoom: 4x, Fixed focal length: 2.2 mm