location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups Proaroma Plus Drip coffee maker 1.5 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Proaroma Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FME14111
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3045386369690
Category:
Machine used to make coffee.
Coffee Makers Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:37:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Krups Proaroma Plus Drip coffee maker 1.5 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Drip coffee maker 1.5 L
  • - Ground coffee
  • - Coffee making
  • - 1100 W
  • - White
More>>>
Short summary description Krups Proaroma Plus Drip coffee maker 1.5 L:
This short summary of the Krups Proaroma Plus Drip coffee maker 1.5 L data-sheet is auto-generated and uses the product title and the first six key specs.

Krups Proaroma Plus, Drip coffee maker, 1.5 L, Ground coffee, 1100 W, White

Long summary description Krups Proaroma Plus Drip coffee maker 1.5 L:
This is an auto-generated long summary of Krups Proaroma Plus Drip coffee maker 1.5 L based on the first three specs of the first five spec groups.

Krups Proaroma Plus. Product type: Drip coffee maker, Water tank capacity: 1.5 L, Coffee input type: Ground coffee. Power: 1100 W. Product colour: White

Performance
Built-in grinder *
No
Appliance placement *
Countertop
Product type *
Drip coffee maker
Water tank capacity *
1.5 L
Coffee input type *
Ground coffee
Anti-drip function
Yes
Cooking functions & programs
Multi beverage *
No
Coffee making
Yes
Ergonomics
Built-in display *
No
Product colour *
White
Illuminated on/off switch
Yes
Power
Power *
1100 W
Brand Image Product code Product Stock Price from
Krups Prodigio & Milk XN411T10 Fully-auto Espresso machine 0.8 L Krups Prodigio & Milk XN411T10 Fully-auto Espresso machine 0.8 L
(show image)
YY2561FD Prodigio & Milk XN411T10
Krups F30908 Drip coffee maker 1.25 L Krups F30908 Drip coffee maker 1.25 L
(show image)
F3090810 F30908