location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 385 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
385
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6387B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780064904 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Dec 2006
Product end of life date
Bullet Points HP Photosmart 385 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI 4" x 12" (10x30 cm)
  • - Inkjet
  • - Built-in display LCD
  • - Bluetooth USB port
Warranty: One-year limited hardwarebacked by HP service and support (Warranties may vary in European countries where legal requirements require a longerperiod).
Long product name HP Photosmart 385 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) :
The long product name of HP Photosmart 385 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Take this printer to family events and print photos in as fast as 60 seconds. Preview and select images via large 6.4 cm LCD. Use memory card slots, PictBridge port or Bluetooth® wireless printer adapter to connect and print on the go.
More>>>
HP Photosmart 385 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm):
The official description of HP Photosmart 385 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take this portable compact printer wherever you go and print beautiful photos to share. Easy to carry and simple to use, it features a large 6.4 cm flip-up LCD for on the spot selecting and editing, and gives you great results in as fast as 60 seconds. Print directly from your Bluetooth® camera phone*, memory card**, USB flash drive or any PictBridge-enabled digital camera. For complete mobility, choose from optional accessories including battery, carry case and in-car adapter.

Short summary description HP Photosmart 385 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm):
This short summary of the HP Photosmart 385 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 385, Inkjet, 4800 x 1200 DPI, 4" x 12" (10x30 cm), Bluetooth, White

Long summary description HP Photosmart 385 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm):
This is an auto-generated long summary of HP Photosmart 385 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) based on the first three specs of the first five spec groups.

HP Photosmart 385. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Maximum print size: 4" x 12" (10x30 cm). Bluetooth. Product colour: White

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Features
Market positioning *
Home & office
Product colour *
White
Built-in display
Yes
Display
LCD
Input & output capacity
Total input capacity
20 sheets
Total output capacity
20 sheets
Paper handling
Maximum print size *
4" x 12" (10x30 cm)
Printing sizes
10 x 15, 10 x 30 cm
Ports & interfaces
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth *
Yes
Performance
Card reader integrated
Yes
Power
Power source *
Battery
Power consumption (printing) *
12.2 W
AC input voltage
100 - 240 V
Charging time
4 h
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Weight & dimensions
Width
220 mm
Depth
116 mm
Height
115 mm
Weight
1.2 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:33:52
Uk has collected 6 expert reviews for HP Photosmart 385 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pocket-lint.com
Updated:
2011-09-26 19:33:52
A top notch effort from HP if you are looking for a printer that can print borderless 6x4in prints on the move...
90%
gadgetspeak.com
Updated:
2011-09-26 19:33:26
A small printer for printing photographs either from various card types, direct from the printer via (Pict Bridge) cable, from a PC via USB or even direct from a PDA or phone via Bluetooth.
84%
techreviewsource.com
Updated:
2011-09-26 19:33:31
November 11, 2005 The HP Photosmart 385 printer, which is an update to the HP Photosmart 375 printer, is a dedicated photo printer that can either be used in conjunction with a computer or by itself. You can even take it on the road with you to pri...
70%
pcmag.com
Updated:
2011-09-26 19:33:47
The ink jet–based HP Photosmart 385 GoGo Photo Printer ($199.99 direct) is a later, greater version of the HP Photosmart 375 Compact Photo Printer, which HP introduced last year. It offers all the same features that we liked in the 375: easy portabi...
Good Prints from computers, PictBridge cameras, and memory cards. LCD for previewing photos. Battery and Bluetooth options available.
Bad Photos are tacky immediately after printing and can smudge if they get wet.
Bottom line The HP Photosmart 385 GoGo Photo Printer offers a superb feature set, but photos come out tacky and are easily injured by water...
60%
steves-digicams.com
Updated:
2015-06-25 06:41:06
The HP Photosmart 385 Photo Printer lets you preview, edit and select photos to print from its built-in color LCD. Its easy to print lab-quality borderless 4 x 6-inch photos without a computer and thanks to the HP Vivera Inks, your prints are outstand...
0%
Country Distributor
United Kingdom 1 distributor(s)