location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson K EMP-61 LCD SVGA + MuVo TX MP3 Player data projector 2000 ANSI lumens SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K EMP-61 LCD SVGA + MuVo TX MP3 Player
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H158040/KIT
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson K EMP-61 LCD SVGA + MuVo TX MP3 Player data projector 2000 ANSI lumens SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2000 ANSI lumens
  • - Lamp 3000 h
  • - SVGA (800x600) 400:1
Long product name Epson K EMP-61 LCD SVGA + MuVo TX MP3 Player data projector 2000 ANSI lumens SVGA (800x600) :
The long product name of Epson K EMP-61 LCD SVGA + MuVo TX MP3 Player data projector 2000 ANSI lumens SVGA (800x600). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K EMP-61 LCD SVGA + MuVo TX MP3 Player
More>>>
Epson K EMP-61 LCD SVGA + MuVo TX MP3 Player data projector 2000 ANSI lumens SVGA (800x600):
The official description of Epson K EMP-61 LCD SVGA + MuVo TX MP3 Player data projector 2000 ANSI lumens SVGA (800x600) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson EMP-61 delivers 2000 ANSI lumens brightness and superb image quality to the education market. Featuring Epson’s advanced imaging technologies, this projector also offers class-leading quietness to ensure maximum audience attention.

The Epson EMP-61 is a quiet, high quality 2000 ANSI lumens projector and combines excellent images, clear sound and a host of other features to add impact to classes and seminars. It has a wide choice of inputs for simple connection to existing equipment and will project a perfect image on screens or boards and even in small rooms – projecting a 60” image from just 1.8m away.

Short summary description Epson K EMP-61 LCD SVGA + MuVo TX MP3 Player data projector 2000 ANSI lumens SVGA (800x600):
This short summary of the Epson K EMP-61 LCD SVGA + MuVo TX MP3 Player data projector 2000 ANSI lumens SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson K EMP-61 LCD SVGA + MuVo TX MP3 Player, 2000 ANSI lumens, SVGA (800x600), 400:1, 85%, 15 - 107 kHz, 50 - 120 Hz

Long summary description Epson K EMP-61 LCD SVGA + MuVo TX MP3 Player data projector 2000 ANSI lumens SVGA (800x600):
This is an auto-generated long summary of Epson K EMP-61 LCD SVGA + MuVo TX MP3 Player data projector 2000 ANSI lumens SVGA (800x600) based on the first three specs of the first five spec groups.

Epson K EMP-61 LCD SVGA + MuVo TX MP3 Player. Projector brightness: 2000 ANSI lumens, Projector native resolution: SVGA (800x600), Contrast ratio (typical): 400:1. Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHE. Focal length range: 21.3 - 25.6 mm. Display: LCD. Weight: 4 kg

Projector
Projector brightness *
2000 ANSI lumens
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
400:1
Uniformity
85%
Horizontal scan range
15 - 107 kHz
Vertical scan range
50 - 120 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp type
UHE
Lamp power
200 W
Lens system
Focal length range
21.3 - 25.6 mm
Display
Display
LCD
Display resolution
480000
Weight & dimensions
Weight *
4 kg
Packaging content
Remote control included *
Yes
Other features
Aspect ratio
4:3
Light source
200W UHE
Audio input
Stereo mini-jack x 2
Audio output
Stereo mini-jack
Dimensions (WxDxH)
272 x 350 x 109 mm
I/O ports
USB B x1 (mouse, K/B, control) D-sub 9pin x1 RS-232C
Viewing angle, horizontal
-4°
Interface
USB I/O, SERIAL I/O
Recommended operating temperature range (T-T)
5 - 35 °C
Lens system
Manual zoom / focus
Video in
Mini D-sub 15pin x 2 Blue-molding
Video out
Mini D-sub 15pin x 1 Black-molding
Brand Image Product code Product Stock Price from
Marquant

Marquant MMB 1 data projector 1100 ANSI lumens SVGA (800x600)
(show image)
MMB1 MMB 1 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-S3 Epson EMP-S3
(show image)
V11H179040 Epson EMP-S3 0.00
(excl. VAT)
0 (incl. VAT)
Acer

Acer PH110, ADVANCED DLP™, 480p (854 * 480), zoom, 2.3kg, '2000:1, 1,100 ANSI LUMENS, 30db data projector 1100 ANSI lumens WVGA (854x480)
(show image)
EY.J1302.001 PH110, ADVANCED DLP™, 480p (854 * 480), zoom, 2.3kg, '2000:1, 1,100 ANSI LUMENS, 30db 0.00
(excl. VAT)
0 (incl. VAT)
InFocus

InFocus X2 data projector Standard throw projector 1600 ANSI lumens DLP SVGA (800x600) Grey
(show image)
X2 X2 0.00
(excl. VAT)
0 (incl. VAT)
Sharp PG-B10S data projector 1200 ANSI lumens SVGA (800x600) Sharp PG-B10S data projector 1200 ANSI lumens SVGA (800x600)
(show image)
PG-B10S PG-B10S