location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 8750gp Professional photo printer Inkjet 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 8750gp Professional Photo Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5746B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160833309 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 27 May 2011
Product end of life date
Bullet Points HP Photosmart 8750gp Professional photo printer Inkjet 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI
  • - Inkjet
  • - Printing colours: Blue, Cyan, Light Cyan, Light grey, Light magenta, Magenta, Yellow
Warranty: One-year limited hardwarebacked by HP service and support (Warranties may vary in European countries where legal requirements require a longerperiod).
Long product name HP Photosmart 8750gp Professional photo printer Inkjet 4800 x 1200 DPI :
The long product name of HP Photosmart 8750gp Professional photo printer Inkjet 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional photo printer with HP colorimeter
More>>>
HP Photosmart 8750gp Professional photo printer Inkjet 4800 x 1200 DPI:
The official description of HP Photosmart 8750gp Professional photo printer Inkjet 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print professional photos up to A3+ in true, neutral black & white with low metamerism, or rich, beautiful colour. HP Vivera 9-ink system delivers longest lasting photos. Includes HP colorimeter to calibrate display and improve colour accuracy.

Short summary description HP Photosmart 8750gp Professional photo printer Inkjet 4800 x 1200 DPI:
This short summary of the HP Photosmart 8750gp Professional photo printer Inkjet 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 8750gp Professional Photo Printer, Inkjet, 4800 x 1200 DPI, Direct printing

Long summary description HP Photosmart 8750gp Professional photo printer Inkjet 4800 x 1200 DPI:
This is an auto-generated long summary of HP Photosmart 8750gp Professional photo printer Inkjet 4800 x 1200 DPI based on the first three specs of the first five spec groups.

HP Photosmart 8750gp Professional Photo Printer. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Direct printing

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (black, draft quality, A4/US Letter)
19 ppm
Print speed (colour, draft quality, A4/US Letter)
18 ppm
Print head nozzles
1800
Print speed (black, best quality, A4)
0.9 ppm
Print speed (colour, best quality, A4)
0.9 ppm
Features
Market positioning *
Home & office
Printing colours
Blue, Cyan, Light Cyan, Light grey, Light magenta, Magenta, Yellow
Maximum duty cycle
1000 pages per month
Electromagnetic compatibility
FCC Title 47 CFR, Part 15 Class B; EN 55022: 1998 +A1:2000 + A2:2003; EN55024: 1998 +A1:2001 + A2:2003; CISPR 22:1997 +A1:2000 + A2:2002; CISPR 24: 1997; GB9254; GB17625.1
Safety
IEC 60950:1999 3rd ed.; IEC 60950-1:2001; EN 60950:2000; EN60950-1; 2001; UL 60950/CSA22.2 No. 60950: 1995; NOM 019-SFCI-1993; GB4943: 2001
Input & output capacity
Total input capacity
80 sheets
Total output capacity
80 sheets
Standard output capacity for transparencies
25 sheets
Maximum input capacity
80 sheets
Maximum input capacity for transparencies
25 sheets
Maximum input capacity for banners
20
Maximum input capacity for cards
30
Maximum input capacity for envelopes
10
Maximum input capacity for labels
Up to 80 sheets
Maximum output capacity
80 sheets
Maximum paper trays
1 (with 5-sheet bypass tray, single-sheet rear feed slot)
Paper handling
Paper tray media types
Banner, Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
Custom media sizes
77 x 127 - 330 x 483 mm
Duplex print options
No
Paper handling
80-sheet input tray, 5-sheet bypass tray, single-sheet rear feed slot
Recommended media weight
60 - 90, 280 g/m²
Standard media sizes
Paper: A3 297 x 420 mm, A4 210 x 297 mm, A5 148 x 210 mm, B5 176 x 250 mm, banner: A4 210 x 297 mm, transparencies: A4 210 x 297 mm, envelopes: DL 220 x 110 mm, C6 114 x 162 mm, cards: A6 105 x 148 mm, labels: A4 210 x 297 mm, photo paper: A4 210 x 297 mm, panorama 10 x 30 cm, 13 x 18 cm, 10 x 15 cm (with or without tear-off/cut-off tab)
Recommended media
Photo paper (glossy, satin, matte), plain paper, coated paper, brochure paper and film, transparencies, banners, iron-on transfer media
Paper handling standard/input
80-sheet input tray, 5-sheet bypass tray, single-sheet rear feed slot
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
I/O ports
1 USB - compatible with USB 2.0 specifications, 1 Ethernet, 1 PictBridge, 4 memory card slots
Performance
Internal memory
64 MB
Maximum internal memory
64 MB
Power
Power consumption (printing) *
83 W
Acoustic power emissions
4,9 B(A)
System requirements
Minimum processor
Pentium II/G3
Minimum RAM
64 MB
Minimum storage drive space
600 MB
Minimum system requirements
4x CD-ROM drive, SVGA monitor (800 x 600, 16-bit colour), USB, 4x CD-ROM, SVGA monitor (800 x 600, 16-bit colour), USB
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating temperature (T-T)
59 - 95 °F
Storage temperature (T-T)
-30 - 65 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Recommended operating temperature range (T-T)
15 - 45 °C
Non-operating relative humidity (non-condensing)
5 - 95%
Weight & dimensions
Weight
13 kg
Maximum dimensions (W x D x H)
643 x 613 x 255 mm
Packaging data
Bundled software
HP Image Zone software f Microsoft Windows & Macintosh w HP Instant Share
Package weight
15 kg
Logistics data
Pallet gross weight
383 kg
Logistics data
Master (outer) cases per pallet
8 pc(s)
Layers per pallet
3 pc(s)
Products per pallet
24 pc(s)
Other features
Dimensions (WxDxH)
643 x 399 x 204 mm
Connectivity technology
Wired
Power requirements
100 - 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz), external
Mac compatibility
Yes
Acoustic pressure emissions
46 dB
Colour printing technology
HP Photoret Pro precision technology
Package dimensions (WxDxH)
700 x 500 x 304 mm
Print speed (black, normal quality, A4/US Letter)
3.5 ppm
Print speed (colour, normal quality, A4/US Letter)
3.5 ppm
Print quality, vertical alignment accuracy
+/- 0.0508 mm
Standard input trays
1 (with 5-sheet bypass tray, single-sheet rear feed slot)
Networking features
Ethernet
Compatible operating systems
Microsoft Windows 98, 2000 Professional, Me, XP Home, XP Professional, Mac OS X v 10.1.5, 10.2, 10.3
Compatible ink types, supplies
Dye-based
Printer management
HP embedded web server
Control panel
Easy to use control panel with "Layout", "Menu", "Print", "Cancel" and "Select photos" buttons
Wireless technology
Bluetooth
Functions
Color printing, black-and-white printing, gray printing
Page yield (photo)
HP 344 Tri-colour Inkjet Print Cartridge (14 ml): approximately 360 photos (10 x 15 cm) using 9-ink printing;
Print quality (colour, best quality)
4800 DPI
Technical features
Express your art in black and white True neutral black and white photos with HP Grey Photo low metamerism inks Borderless printing up to A3+; choice of gloss, satin and matt media Control colours by calibrating your display with the included HP colorimete
Typefaces
8 built-in fonts, 4 each in portrait and landscape orientations: CG Times, CG Times Italic, Univers, Univers Italic, Courier, Courier Italic, Letter Gothic, Letter Gothic Italic
Print head
5 (1 each: tri-color, blue photo, gray photo, optional black, optional photo)
Service & support
One-year limited hardware warranty backed by HP service and support (Warranties may vary in European countries, where legal requirements require a longer warranty period).
Automatic paper sensor
Yes
Product dimensions when open (LxWxD)
64.3 cm (25.3")
Exifprint supported
Yes, Version 2.2
Maximum print length (imperial)
19 in
Size (imperial)
64.3 cm (25.3")
Maximum print length
483 m
Media handling
Sheetfeed
Media sizes supported (imperial)
Letter, legal, tabloid, executive, 3.5 x 5 in, 4 x 6 in (with or without tabs), 5 x 7 in, 8 x 10 in, 11 x 14 in, 11 x 17 in, super B (13 x 19 in), envelopes
Media weights by paper path
US letter: 60 to 90 g/m2, A4: 60 to 90 g/m2, legal: 75 to 90 g/m2, banner: 60 to 90 g/m2, envelopes: 75 to 90 g/m2, cards: up to 200 g/m2, photo paper: 240 g/m2
Package dimensions (W x D x H)
700 x 400.1 x 304 mm (27.6 x 15.8 x 12")
Package weight (imperial)
15 kg (33 lbs)
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2336.8 mm (48 x 40 x 92")
Pallet weight (imperial)
381.9 kg (842 lbs)
Photo proofsheets supported
Yes
Recommended media weight (imperial)
16 to 24 lb
Skew
+/- 0.006 in
Standard output capacity for cards
Up to 30 cards
Video action printing supported
No
Vivera inks supported
Yes
Weight (imperial)
26 lb
Wireless option type
Optional, with HP bt450 Bluetooth Wireless Printer Adapter, HP bt300 Bluetooth Wireless Printer Adapter
JetDirect Compatible Products
Yes
Maximum output capacity for labels
20 sheets
Maximum output capacity for transparencies
25 sheets
Page yield identifier
DJ8750
Print speed (black, best quality, letter)
< 0.9 ppm
Print speed (colour, best quality, letter)
< 0.9 ppm
Print speed (colour, draft quality, letter)
< 18 ppm
Skew (transparency)
+/- 0.01 in
Standard input capacity for legal
80 sheets
Standard input capacity for cards
Up to 30 cards
Standard input capacity for transparencies
Up to 25 sheets
Standard output capacity for labels
20 sheets
Standard output capacity for legal
80 sheets
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 16:43:15
Uk has collected 15 expert reviews for HP Photosmart 8750gp Professional photo printer Inkjet 4800 x 1200 DPI and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 16:43:15
This A3+ inkjet is aimed at professional and keen-amateur photographers, and is available in two models. The gp variant reviewed here costs around £70 more than the standard printer, and comes bundled with a monitor calibration device. Using this to...
20%
itreviews.com
Updated:
2015-06-25 06:55:20
A3+ photo printer with nine ink colours: Most A3+ printers cost many hundreds of pounds and are designed for use by printing professionals who, its assumed, dont need the ease-of-use facilities lavished on consumer printers. This is daft, as graphics prof...
0%
techradar.com
Updated:
2015-06-25 06:55:20
HPs Photosmart 8750 is a medium-format printer for semi-professionals and small businesses. It can theoretically print up to A3 , though because it uses horizontal feed trays, it still has a comparatively large footprint, even when closed. When printi...
Good Memory card slots, Expandable trays keep footprint down, LCD status display, Low print costs...
Bad No A3 paper size option in driver, Slow print speeds...
Bottom line HPs Photosmart 8750 is a medium-format printer for semi-professionals and small businesses. It can theoretically print up to A3 , though because it uses horizontal feed trays, it still has a comparatively large footprint, even when closed. When printi...
90%
Zdnet.com.au
Updated:
2015-06-25 06:55:41
The HP Photosmart 8750 comes in a relatively attractive brown-and-metallic-grey plastic case with a pop-up monochrome LCD screen for computer-free printing. Paper travels in a U-shaped path from a front tray or straight through via a feeder in the back...
0%
productsifter.com
Updated:
2015-06-25 06:55:20
The aficionados choice. If you want professional-quality poster-sized prints for framing and hanging round your home or office the HP Photosmart 8750 is the one for you. Designed to appeal to demanding users its the only one of our selection that doe...
0%
v3.co.uk
Updated:
2015-06-25 06:55:20
HP?s impressive photo printer can produce A3+ size prints and in nine colours...
80%
trustedreviews.com
Updated:
2015-06-25 06:55:20
There appears to be a sort of unwritten law which says wide carriage printers are used by graphics professionals, who pooh-pooh any of the light-hearted fripperies of their standard carriage counterparts. These are Real People, who don't need memory card...
80%
techreviewsource.com
Updated:
2015-06-25 06:55:41
More and more consumers are looking to purchase high-quality inkjet photo printers to print their pictures that they took with their digital camera. Since todays digital cameras take such high-quality pictures, its essential to have a high-qualit...
Good Accepts paper up to 13 x 19, very highquality prints, memory card and PictBridge compatible, builtin print server...
Bad Can be a little slow when printing, ink is not water resistant, uses tricolor ink tanks instead of individual ink tanks...
Bottom line More and more consumers are looking to purchase high-quality inkjet photo printers to print their pictures that they took with their digital camera. Since todays digital cameras take such high-quality pictures, its essential to have a high-quality...
90%
shutterbug.com
Updated:
2015-06-25 06:55:41
One of the chief concerns for any printmaker today has to be the archival qualities of prints made on a particular machine with various ink/paper combinations. HP has done their homework here, or at least Henry Wilhelm has done it for them. (See also w...
0%
Computerpoweruser.com
Updated:
2015-06-25 06:55:41
Photosmart 8750 $499 HP (888) 999-4747 www.hp.comDesigned for professional and amateur photographers who want studio-quality photo prints, the HP Photosmart 8750 produces photos in a variety of sizes, ranging from passports to 13- x 19-inch portraits...
0%
steves-digicams.com
Updated:
2015-06-25 06:55:41
Bridging the gap between its professional and consumer lines of photo printers, HP has entered into the advanced amateur market with the HP Photosmart 8750 Professional Photo Printer. With the new HP 101 Blue Photo Inkjet Print Cartridge, this printer...
0%
pcmag.com
Updated:
2015-06-25 06:55:41
The HP Photosmart 8750 Professional Photo Printer is designed to produce high-quality photos in sizes up to 13 by 19 inches. Specs: Technology: Ink Jet, Potential Use: All-purpose...
80%
photographyblog.com
Updated:
2015-06-25 06:55:51
The HP Photosmart 8750 was first announced at the PMA Show 2005 back in February and is HPs new top-of-the-range A3+ / 19x13 inch sized inkjet printer. The HP 8750 is a 9 colour inkjet printer that allows you to print colour and black and white bord...
Bottom line The HP Photosmart 8750 is an easy to use and very well-built 9-colour inkjet printer that delivers great image quality, producing fantastic colour and black and white prints straight out of the box on matt, satin and glossy papers. HPs ICC profiles s...
90%
Country Distributor
United Kingdom 1 distributor(s)