HP logo

HP Q8029A photo paper A6 High-gloss

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135890
Info modified on:
13 Jul 2023, 00:46:45
End of life date:
29 Jun 2011
Short summary description HP Q8029A photo paper A6 High-gloss:

HP Q8029A, High-gloss, 280 g/m², A6, 15 - 30 °C, 0 - 40 °C, 20 - 80%

Long summary description HP Q8029A photo paper A6 High-gloss:

HP Q8029A. Finish type: High-gloss, Media weight: 280 g/m², Paper size: A6. Package dimensions (WxDxH): 123.83 x 33.34 x 180.98 mm, Package weight: 520 g. Media sheets per package: 100 sheets, Paper dimensions: 100 x 150 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.