location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-830 data projector 3000 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-830
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H146040JA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:58:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-830 data projector 3000 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - 3000 ANSI lumens
  • - XGA (1024x768) 600:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 16.78 million colours
Long product name Epson EMP-830 data projector 3000 ANSI lumens XGA (1024x768) :
The long product name of Epson EMP-830 data projector 3000 ANSI lumens XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3000 ANSI LUMEN, XGA, 4:3
More>>>
Epson EMP-830 data projector 3000 ANSI lumens XGA (1024x768):
The official description of Epson EMP-830 data projector 3000 ANSI lumens XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson’s latest projector brings superb image quality and a wealth of new features to business presentations. The EMP-830 is ideal for larger rooms with substantial screen sizes, including larger corporate and education venues.

Epson takes the audiovisual market forward with this new 3000 ANSI lumens XGA projector. It offers an unbeatable combination of quality, flexibility, and a range of new features – lower fan noise, quick setup, more inputs – that will add impact to your presentations.

Short summary description Epson EMP-830 data projector 3000 ANSI lumens XGA (1024x768):
This short summary of the Epson EMP-830 data projector 3000 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-830, 3000 ANSI lumens, XGA (1024x768), 600:1, 762 - 7620 mm (30 - 300"), 16.78 million colours, 90%

Long summary description Epson EMP-830 data projector 3000 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of Epson EMP-830 data projector 3000 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EMP-830. Projector brightness: 3000 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 600:1. Focal length range: 24 - 38.2 mm. Market positioning: Home cinema. Weight: 4.7 kg. Aspect ratio: 4:3, Audio input: Stereo mini jack x 2, Audio output: Stereo mini jack

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
3000 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
600:1
Number of colours
16.78 million colours
Uniformity
90%
Horizontal scan range
15 - 107 kHz
Vertical scan range
50 - 120 Hz
Lens system
Focal length range
24 - 38.2 mm
Design
Market positioning *
Home cinema
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
4.7 kg
Other features
Aspect ratio
4:3
Audio input
Stereo mini jack x 2
Audio output
Stereo mini jack
Dimensions (WxDxH)
365 x 280 x 114 mm
Digital keystone correction
10:1
I/O ports
RJ45 x1 USB connector series B x1 Mini D-sub 9pin x1 Stereo mini jack x1
Interface
USB I/O, SERIAL I/O
Recommended operating temperature range (T-T)
5 - 35 °C
Lens system
Motorized - zoom / focus
Audio system
5W Monaural
Brand Image Product code Product Stock Price from
Epson EMP-S3 Epson EMP-S3
(show image)
V11H179040 Epson EMP-S3 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Projector PB6110 data projector 1500 ANSI lumens SVGA (800x600) BenQ Projector PB6110 data projector 1500 ANSI lumens SVGA (800x600)
(show image)
99.J9877.BS6 Projector PB6110 0.00
(excl. VAT)
0 (incl. VAT)